AUDIX Corporation Dynamic Vocal Microphone OM5 Dynamic Vocal Microphone

Description
Vocals, lead & backing - tight pattern control and tailored response enables vocals to cut through the mix. The OM5 is made with an extremely tight and uniformly controlled hypercardioid polar pattern which isolates the vocals from the rest of the instruments on stage or in a studio. Used on stage, in studios and for broadcast applications, the OM5 has a reputation for clarity, resistance to feedback and ability to handle SPLs in excess of 144 dB without distortion. The OM5 is naturally attenuated at 120 Hz to reduce boominess and handling noise. The mid-range is tailored to provide extra presence in the vocals allowing the vocalist to be easily heard through the main speakers as well as the monitors. Applications: Lead or backing vocals Live recording Broadscast Sax, brass, guitar, dobro, flute, percussion, drums Home studio
Datasheet
Description
Vocals, lead & backing - tight pattern control and tailored response enables vocals to cut through the mix. The OM5 is made with an extremely tight and uniformly controlled hypercardioid polar pattern which isolates the vocals from the rest of the instruments on stage or in a studio. Used on stage, in studios and for broadcast applications, the OM5 has a reputation for clarity, resistance to feedback and ability to handle SPLs in excess of 144 dB without distortion. The OM5 is naturally attenuated at 120 Hz to reduce boominess and handling noise. The mid-range is tailored to provide extra presence in the vocals allowing the vocalist to be easily heard through the main speakers as well as the monitors. Applications: Lead or backing vocals Live recording Broadscast Sax, brass, guitar, dobro, flute, percussion, drums Home studio
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dynamic Vocal Microphone - OM5 Dynamic Vocal Microphone - AUDIX Corporation
Wilsonville, OR, USA
Dynamic Vocal Microphone
OM5 Dynamic Vocal Microphone
Dynamic Vocal Microphone OM5 Dynamic Vocal Microphone
Vocals, lead & backing - tight pattern control and tailored response enables vocals to cut through the mix. The OM5 is made with an extremely tight and uniformly controlled hypercardioid polar pattern which isolates the vocals from the rest of the instruments on stage or in a studio. Used on stage, in studios and for broadcast applications, the OM5 has a reputation for clarity, resistance to feedback and ability to handle SPLs in excess of 144 dB without distortion. The OM5 is naturally attenuated at 120 Hz to reduce boominess and handling noise. The mid-range is tailored to provide extra presence in the vocals allowing the vocalist to be easily heard through the main speakers as well as the monitors. Applications: Lead or backing vocals Live recording Broadscast Sax, brass, guitar, dobro, flute, percussion, drums Home studio

Vocals, lead & backing - tight pattern control and tailored response enables vocals to cut through the mix.

The OM5 is made with an extremely tight and uniformly controlled hypercardioid polar pattern which isolates the vocals from the rest of the instruments on stage or in a studio.

Used on stage, in studios and for broadcast applications, the OM5 has a reputation for clarity, resistance to feedback and ability to handle SPLs in excess of 144 dB without distortion.

The OM5 is naturally attenuated at 120 Hz to reduce boominess and handling noise. The mid-range is tailored to provide extra presence in the vocals allowing the vocalist to be easily heard through the main speakers as well as the monitors.

Applications:

  • Lead or backing vocals
  • Live recording
  • Broadscast
  • Sax, brass, guitar, dobro, flute, percussion, drums
  • Home studio
Supplier's Site Datasheet

Technical Specifications

  AUDIX Corporation
Product Category Audio Microphones
Product Number OM5 Dynamic Vocal Microphone
Product Name Dynamic Vocal Microphone
Directivity Directional; Hypercardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM72D128VV01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphone Elements - PMOF-9745S-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers
Dynamic Instrument Microphone - f5 Dynamic Instrument Microphone - AUDIX Corporation
Specs
Directivity Directional; Hypercardioid
Frequency Response 55 to 15000 Hz
Sensitivity 2.2 mV/Pa (15168 mV/psi)
View Details