AUDIX Corporation OM Series Vocal Microphone OM3

Description
Vocal & instrument, very clear and accurate for mid-size to large PA systems Designed, assembled and tested by Audix in the USA, the OM3 is a dynamic vocal microphone used for a wide variety of live, studio and broadcast applications. The OM3 is known for its clear and accurate sound reproduction, resistance to feedback and ability to handle very high SPL (Sound Pressure Levels) without distortion. The OM3 is characterized with a tight and uniformly controlled hypercardioid polar pattern which helps to isolate the vocals from the rest of the instruments on stage. With a wide frequency range of 50 Hz - 18 kHz, the OM3 employs a VLM™(Very Low Mass) diaphragm for a clean and natural sound with exceptional transient response. The OM3 is naturally attenuated in the lower mid-bass frequencies in order to reduce boominess and handling noise. This, in conjunction with an extremely articulate mid-range, makes the OM3 an excellent choice for PA systems of all sizes. The OM3 is well balanced, comfortable to hold, durable and manufactured with high standards and tight tolerances. The OM3 includes a precision die cast zinc alloy body, black E-coat finish, laser etched model and serial number, steel mesh grill, Switchcraft® XLR connector and heavy duty nylon clip. Type: Dynamic Polar Pattern: Hypercardioid Frequency Response: 50Hz - 18kHz Impedance: 250 Ohms Sensitivity: 1.7 mV/Pa @1kHz
Datasheet
Description
Vocal & instrument, very clear and accurate for mid-size to large PA systems Designed, assembled and tested by Audix in the USA, the OM3 is a dynamic vocal microphone used for a wide variety of live, studio and broadcast applications. The OM3 is known for its clear and accurate sound reproduction, resistance to feedback and ability to handle very high SPL (Sound Pressure Levels) without distortion. The OM3 is characterized with a tight and uniformly controlled hypercardioid polar pattern which helps to isolate the vocals from the rest of the instruments on stage. With a wide frequency range of 50 Hz - 18 kHz, the OM3 employs a VLM™(Very Low Mass) diaphragm for a clean and natural sound with exceptional transient response. The OM3 is naturally attenuated in the lower mid-bass frequencies in order to reduce boominess and handling noise. This, in conjunction with an extremely articulate mid-range, makes the OM3 an excellent choice for PA systems of all sizes. The OM3 is well balanced, comfortable to hold, durable and manufactured with high standards and tight tolerances. The OM3 includes a precision die cast zinc alloy body, black E-coat finish, laser etched model and serial number, steel mesh grill, Switchcraft® XLR connector and heavy duty nylon clip. Type: Dynamic Polar Pattern: Hypercardioid Frequency Response: 50Hz - 18kHz Impedance: 250 Ohms Sensitivity: 1.7 mV/Pa @1kHz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
OM Series Vocal Microphone - 14525 - TMP Pro Distribution
Berlin, CT, USA
OM Series Vocal Microphone
14525
OM Series Vocal Microphone 14525
Vocal & instrument, very clear and accurate for mid-size to large PA systems Designed, assembled and tested by Audix in the USA, the OM3 is a dynamic vocal microphone used for a wide variety of live, studio and broadcast applications. The OM3 is known for its clear and accurate sound reproduction, resistance to feedback and ability to handle very high SPL (Sound Pressure Levels) without distortion. The OM3 is characterized with a tight and uniformly controlled hypercardioid polar pattern which helps to isolate the vocals from the rest of the instruments on stage. With a wide frequency range of 50 Hz - 18 kHz, the OM3 employs a VLM™(Very Low Mass) diaphragm for a clean and natural sound with exceptional transient response. The OM3 is naturally attenuated in the lower mid-bass frequencies in order to reduce boominess and handling noise. This, in conjunction with an extremely articulate mid-range, makes the OM3 an excellent choice for PA systems of all sizes. The OM3 is well balanced, comfortable to hold, durable and manufactured with high standards and tight tolerances. The OM3 includes a precision die cast zinc alloy body, black E-coat finish, laser etched model and serial number, steel mesh grill, Switchcraft® XLR connector and heavy duty nylon clip. Type: Dynamic Polar Pattern: Hypercardioid Frequency Response: 50Hz - 18kHz Impedance: 250 Ohms Sensitivity: 1.7 mV/Pa @1kHz

Vocal & instrument, very clear and accurate for mid-size to large PA systems
Designed, assembled and tested by Audix in the USA, the OM3 is a dynamic vocal microphone used for a wide variety of live, studio and broadcast applications. The OM3 is known for its clear and accurate sound reproduction, resistance to feedback and ability to handle very high SPL (Sound Pressure Levels) without distortion.
The OM3 is characterized with a tight and uniformly controlled hypercardioid polar pattern which helps to isolate the vocals from the rest of the instruments on stage. With a wide frequency range of 50 Hz - 18 kHz, the OM3 employs a VLM™(Very Low Mass) diaphragm for a clean and natural sound with exceptional transient response.
The OM3 is naturally attenuated in the lower mid-bass frequencies in order to reduce boominess and handling noise. This, in conjunction with an extremely articulate mid-range, makes the OM3 an excellent choice for PA systems of all sizes. The OM3 is well balanced, comfortable to hold, durable and manufactured with high standards and tight tolerances.
The OM3 includes a precision die cast zinc alloy body, black E-coat finish, laser etched model and serial number, steel mesh grill, Switchcraft® XLR connector and heavy duty nylon clip.
Type: Dynamic
Polar Pattern: Hypercardioid
Frequency Response: 50Hz - 18kHz
Impedance: 250 Ohms
Sensitivity: 1.7 mV/Pa @1kHz

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 14525
Product Name OM Series Vocal Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM70A135V01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 70 dB
View Details
2 suppliers
Microphone Elements - PMOF-9745W-42DQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 10 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
2 suppliers
Dynamic Vocal Microphone - OM2 Dynamic Vocal Microphone - AUDIX Corporation
Specs
Directivity Directional; Hypercardioid
Frequency Response 50 to 16000 Hz
Sensitivity 1.7 mV/Pa (11721 mV/psi)
View Details