AUDIX Corporation Packs and Sets DP7 Packs and Sets

Description
7-piece Drum Mic Package The DP7 represents an outstanding combination of seven microphones designed to meet the demands of today's professional drummer, both on the stage and in the studio.. Included in the DP7 drum mic package is the D6, Audix's flagship kick drum mic, two- D2's for rack toms, one D4 for floor tom, the i5 for snare, and a pair of ADX51s for overhead miking. Also included are four D-Vice rim mount clips for the snare and tom mics, and three heavy duty tension fit mic clips for the other three mics. Everything is conveniently packaged in a foam-lined aluminum road case for safe keeping when the mics are not in use. THE MICS: D6 - Kick Drum The D6 has a frequency response of 30Hz-15kHz and is characterized with a cardioid pick-up pattern. The D6 is designed to sound good in any position and it is not dependent on finding the "sweet spot" of the drum. The D6 capsule features the same legendary VLM technology that has made the D series percussion and instrument microphones very popular for today's live stages and recording studios. i5 - Snare The i5 has the ability to capture the rich, deep resonance of the snare along with the attack necessary to cut through the mix. The i5's cardioid polar pattern allows it to focus on the specific instrument that is being miked while rejecting other instruments or ambient noise on stage. With a smooth and uniform frequency response of 50 Hz-16 kHz and an ability to handle sound pressure levels in excess of 140 dB, the i5 can be also used for a wide variety of instrument applications including percussion, guitar cabs, and vocals. D2(two) - Rack Toms For bringing out the real, dynamic sound of toms or congas, the D2 cannot be beat. The D2 accurately reproduces the warmth and overtones of the instrument without sounding harsh or boomy. The D2, which is very natural and articulate, requires very little (if any) EQ, and because of the tight hypercardioid polar pattern, no gating is needed. D4 - Floor Tom The D4, which provides an additional octave of low end response beyond the D2, is the perfect companion for large toms and other instruments characterized with extended bass frequencies. In fact, the D4 responds down to below 40 Hz, a remarkable feat for a microphone of the this size. The D4 is characterized with flat linear response and can be considered the most versatile of the D-Series microphones. ADX51 (two) - Overheads The ADX51 is a pre-polarized condenser microphone designed to handle nuances of recording as well as the rigors of live sound. Characterized with extended highs, excellent imaging, and high SPL capabilities, the ADX51 can be used for cymbals, high-hat, and acoustic instruments. The ADX51 also features a -10dB pad and bass roll-off filter, making it extremely useful for a wide variety of applications. Applications: All-in-one solution for miking drums Instrument-specific mics for optimal results Rugged Audix quality Great for stage and studio Dflex clips for easy positioning Road case
Description
7-piece Drum Mic Package The DP7 represents an outstanding combination of seven microphones designed to meet the demands of today's professional drummer, both on the stage and in the studio.. Included in the DP7 drum mic package is the D6, Audix's flagship kick drum mic, two- D2's for rack toms, one D4 for floor tom, the i5 for snare, and a pair of ADX51s for overhead miking. Also included are four D-Vice rim mount clips for the snare and tom mics, and three heavy duty tension fit mic clips for the other three mics. Everything is conveniently packaged in a foam-lined aluminum road case for safe keeping when the mics are not in use. THE MICS: D6 - Kick Drum The D6 has a frequency response of 30Hz-15kHz and is characterized with a cardioid pick-up pattern. The D6 is designed to sound good in any position and it is not dependent on finding the "sweet spot" of the drum. The D6 capsule features the same legendary VLM technology that has made the D series percussion and instrument microphones very popular for today's live stages and recording studios. i5 - Snare The i5 has the ability to capture the rich, deep resonance of the snare along with the attack necessary to cut through the mix. The i5's cardioid polar pattern allows it to focus on the specific instrument that is being miked while rejecting other instruments or ambient noise on stage. With a smooth and uniform frequency response of 50 Hz-16 kHz and an ability to handle sound pressure levels in excess of 140 dB, the i5 can be also used for a wide variety of instrument applications including percussion, guitar cabs, and vocals. D2(two) - Rack Toms For bringing out the real, dynamic sound of toms or congas, the D2 cannot be beat. The D2 accurately reproduces the warmth and overtones of the instrument without sounding harsh or boomy. The D2, which is very natural and articulate, requires very little (if any) EQ, and because of the tight hypercardioid polar pattern, no gating is needed. D4 - Floor Tom The D4, which provides an additional octave of low end response beyond the D2, is the perfect companion for large toms and other instruments characterized with extended bass frequencies. In fact, the D4 responds down to below 40 Hz, a remarkable feat for a microphone of the this size. The D4 is characterized with flat linear response and can be considered the most versatile of the D-Series microphones. ADX51 (two) - Overheads The ADX51 is a pre-polarized condenser microphone designed to handle nuances of recording as well as the rigors of live sound. Characterized with extended highs, excellent imaging, and high SPL capabilities, the ADX51 can be used for cymbals, high-hat, and acoustic instruments. The ADX51 also features a -10dB pad and bass roll-off filter, making it extremely useful for a wide variety of applications. Applications: All-in-one solution for miking drums Instrument-specific mics for optimal results Rugged Audix quality Great for stage and studio Dflex clips for easy positioning Road case

Suppliers

Company
Product
Description
Supplier Links
Packs and Sets - DP7 Packs and Sets - AUDIX Corporation
Wilsonville, OR, USA
Packs and Sets
DP7 Packs and Sets
Packs and Sets DP7 Packs and Sets
7-piece Drum Mic Package The DP7 represents an outstanding combination of seven microphones designed to meet the demands of today's professional drummer, both on the stage and in the studio.. Included in the DP7 drum mic package is the D6, Audix's flagship kick drum mic, two- D2's for rack toms, one D4 for floor tom, the i5 for snare, and a pair of ADX51s for overhead miking. Also included are four D-Vice rim mount clips for the snare and tom mics, and three heavy duty tension fit mic clips for the other three mics. Everything is conveniently packaged in a foam-lined aluminum road case for safe keeping when the mics are not in use. THE MICS: D6 - Kick Drum The D6 has a frequency response of 30Hz-15kHz and is characterized with a cardioid pick-up pattern. The D6 is designed to sound good in any position and it is not dependent on finding the "sweet spot" of the drum. The D6 capsule features the same legendary VLM technology that has made the D series percussion and instrument microphones very popular for today's live stages and recording studios. i5 - Snare The i5 has the ability to capture the rich, deep resonance of the snare along with the attack necessary to cut through the mix. The i5's cardioid polar pattern allows it to focus on the specific instrument that is being miked while rejecting other instruments or ambient noise on stage. With a smooth and uniform frequency response of 50 Hz-16 kHz and an ability to handle sound pressure levels in excess of 140 dB, the i5 can be also used for a wide variety of instrument applications including percussion, guitar cabs, and vocals. D2(two) - Rack Toms For bringing out the real, dynamic sound of toms or congas, the D2 cannot be beat. The D2 accurately reproduces the warmth and overtones of the instrument without sounding harsh or boomy. The D2, which is very natural and articulate, requires very little (if any) EQ, and because of the tight hypercardioid polar pattern, no gating is needed. D4 - Floor Tom The D4, which provides an additional octave of low end response beyond the D2, is the perfect companion for large toms and other instruments characterized with extended bass frequencies. In fact, the D4 responds down to below 40 Hz, a remarkable feat for a microphone of the this size. The D4 is characterized with flat linear response and can be considered the most versatile of the D-Series microphones. ADX51 (two) - Overheads The ADX51 is a pre-polarized condenser microphone designed to handle nuances of recording as well as the rigors of live sound. Characterized with extended highs, excellent imaging, and high SPL capabilities, the ADX51 can be used for cymbals, high-hat, and acoustic instruments. The ADX51 also features a -10dB pad and bass roll-off filter, making it extremely useful for a wide variety of applications. Applications: All-in-one solution for miking drums Instrument-specific mics for optimal results Rugged Audix quality Great for stage and studio Dflex clips for easy positioning Road case

7-piece Drum Mic Package

The DP7 represents an outstanding combination of seven microphones designed to meet the demands of today's professional drummer, both on the stage and in the studio..

Included in the DP7 drum mic package is the D6, Audix's flagship kick drum mic, two- D2's for rack toms, one D4 for floor tom, the i5 for snare, and a pair of ADX51s for overhead miking. Also included are four D-Vice rim mount clips for the snare and tom mics, and three heavy duty tension fit mic clips for the other three mics. Everything is conveniently packaged in a foam-lined aluminum road case for safe keeping when the mics are not in use.

THE MICS:

D6 - Kick Drum
The D6 has a frequency response of 30Hz-15kHz and is characterized with a cardioid pick-up pattern. The D6 is designed to sound good in any position and it is not dependent on finding the "sweet spot" of the drum. The D6 capsule features the same legendary VLM technology that has made the D series percussion and instrument microphones very popular for today's live stages and recording studios.

i5 - Snare
The i5 has the ability to capture the rich, deep resonance of the snare along with the attack necessary to cut through the mix. The i5's cardioid polar pattern allows it to focus on the specific instrument that is being miked while rejecting other instruments or ambient noise on stage. With a smooth and uniform frequency response of 50 Hz-16 kHz and an ability to handle sound pressure levels in excess of 140 dB, the i5 can be also used for a wide variety of instrument applications including percussion, guitar cabs, and vocals.

D2(two) - Rack Toms
For bringing out the real, dynamic sound of toms or congas, the D2 cannot be beat. The D2 accurately reproduces the warmth and overtones of the instrument without sounding harsh or boomy. The D2, which is very natural and articulate, requires very little (if any) EQ, and because of the tight hypercardioid polar pattern, no gating is needed.

D4 - Floor Tom
The D4, which provides an additional octave of low end response beyond the D2, is the perfect companion for large toms and other instruments characterized with extended bass frequencies. In fact, the D4 responds down to below 40 Hz, a remarkable feat for a microphone of the this size. The D4 is characterized with flat linear response and can be considered the most versatile of the D-Series microphones.

ADX51 (two) - Overheads
The ADX51 is a pre-polarized condenser microphone designed to handle nuances of recording as well as the rigors of live sound. Characterized with extended highs, excellent imaging, and high SPL capabilities, the ADX51 can be used for cymbals, high-hat, and acoustic instruments. The ADX51 also features a -10dB pad and bass roll-off filter, making it extremely useful for a wide variety of applications.

Applications:

  • All-in-one solution for miking drums
  • Instrument-specific mics for optimal results
  • Rugged Audix quality
  • Great for stage and studio
  • Dflex clips for easy positioning
  • Road case
Supplier's Site

Technical Specifications

  AUDIX Corporation
Product Category Audio Microphones
Product Number DP7 Packs and Sets
Product Name Packs and Sets
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 522761 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D127 - IM69D127 - Infineon Technologies AG
Specs
SN Ratio 69 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphone Elements - PMO-4530PN-47UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.1772 inch (4.5 mm)
View Details
4 suppliers
 - CONTACT 502A - Wharfedale Pro
Wharfedale Pro
Specs
Frequency Response 60000 to 15000 Hz
View Details