AUDIX Corporation Dynamic Vocal Microphone OM2 Dynamic Vocal Microphone

Description
Warm, full sound optimized for small to mid-sized PA systems. The OM2 is a dynamic vocal microphone used for a wide variety of live, home and studio applications. This mic has clear and accurate sound reproduction, resistance to feedback and ability to handle very high SPLs without distortion. The OM2 utilizes a tight, uniform pattern which helps isolate vocals from the instruments on stage. With a wide frequency range of 50 Hz - 16 kHz, the OM2 employs a VLM™ diaphragm for a clear, precise sound with exceptional voice response. Designed with a slight bass proximity and a tailored mid-range, the OM2 has a full-bodied sound on small to mid-sized PA systems while retaining true sound on large or professional PA systems. MODEL VARIATIONS: OM2S - With on/off switch Applications: Live stage Small venues and outdoor concerts Broadscast Vocals, sax, brass, guitar, dobro, flute, percussion, drums Home studio
Datasheet
Description
Warm, full sound optimized for small to mid-sized PA systems. The OM2 is a dynamic vocal microphone used for a wide variety of live, home and studio applications. This mic has clear and accurate sound reproduction, resistance to feedback and ability to handle very high SPLs without distortion. The OM2 utilizes a tight, uniform pattern which helps isolate vocals from the instruments on stage. With a wide frequency range of 50 Hz - 16 kHz, the OM2 employs a VLM™ diaphragm for a clear, precise sound with exceptional voice response. Designed with a slight bass proximity and a tailored mid-range, the OM2 has a full-bodied sound on small to mid-sized PA systems while retaining true sound on large or professional PA systems. MODEL VARIATIONS: OM2S - With on/off switch Applications: Live stage Small venues and outdoor concerts Broadscast Vocals, sax, brass, guitar, dobro, flute, percussion, drums Home studio
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dynamic Vocal Microphone - OM2 Dynamic Vocal Microphone - AUDIX Corporation
Wilsonville, OR, USA
Dynamic Vocal Microphone
OM2 Dynamic Vocal Microphone
Dynamic Vocal Microphone OM2 Dynamic Vocal Microphone
Warm, full sound optimized for small to mid-sized PA systems. The OM2 is a dynamic vocal microphone used for a wide variety of live, home and studio applications. This mic has clear and accurate sound reproduction, resistance to feedback and ability to handle very high SPLs without distortion. The OM2 utilizes a tight, uniform pattern which helps isolate vocals from the instruments on stage. With a wide frequency range of 50 Hz - 16 kHz, the OM2 employs a VLM™ diaphragm for a clear, precise sound with exceptional voice response. Designed with a slight bass proximity and a tailored mid-range, the OM2 has a full-bodied sound on small to mid-sized PA systems while retaining true sound on large or professional PA systems. MODEL VARIATIONS: OM2S - With on/off switch Applications: Live stage Small venues and outdoor concerts Broadscast Vocals, sax, brass, guitar, dobro, flute, percussion, drums Home studio

Warm, full sound optimized for small to mid-sized PA systems.

The OM2 is a dynamic vocal microphone used for a wide variety of live, home and studio applications. This mic has clear and accurate sound reproduction, resistance to feedback and ability to handle very high SPLs without distortion.

The OM2 utilizes a tight, uniform pattern which helps isolate vocals from the instruments on stage. With a wide frequency range of 50 Hz - 16 kHz, the OM2 employs a VLM™ diaphragm for a clear, precise sound with exceptional voice response.

Designed with a slight bass proximity and a tailored mid-range, the OM2 has a full-bodied sound on small to mid-sized PA systems while retaining true sound on large or professional PA systems.

MODEL VARIATIONS:
OM2S - With on/off switch

Applications:

  • Live stage
  • Small venues and outdoor concerts
  • Broadscast
  • Vocals, sax, brass, guitar, dobro, flute, percussion, drums
  • Home studio
Supplier's Site Datasheet

Technical Specifications

  AUDIX Corporation
Product Category Audio Microphones
Product Number OM2 Dynamic Vocal Microphone
Product Name Dynamic Vocal Microphone
Directivity Directional; Hypercardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 3522698 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Microphones - 448-IM63D135AXTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 8.91 mV/Pa (61449 mV/psi)
View Details
Microphone Elements - PMOF-6027WN-44KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Condenser Instrument Microphone - UEM81C Condenser Instrument Microphone - AUDIX Corporation
Specs
Directivity Directional; Cardioid
Frequency Response 40 to 20000 Hz
Sensitivity 4 mV/Pa (27579 mV/psi)
View Details