AUDIX Corporation Condenser Vocal Microphone ADX40 Condenser Vocal Microphone

Description
Miniature hanging mic for group vocals, choir or theater productions. The ADX40 is a miniaturized condenser microphone designed to hang from an overhead position for applications such as group vocals, choir, theatrical production and room ambience. Having a uniformly controlled cardioid polar pattern, the ADX40 helps isolate the area or section being miked from other vocals or instruments on stage. The ADX40 is also available in a hypercardioid polar pattern for tighter pick-up control. With a wide frequency range of 40 Hz - 20 kHz, the ADX40 provides natural sound with exceptional sound response. The ADX40 is supplied with an attached 30' shielded cable, external windscreen, wire hanger for positioning and phantom power adapter. 9 -52V phantom required. Model Variations: ADX40W - Cardioid (White finish, white wire hanger, white cable) ADX40HC - Hypercardioid (Black) ADX40WHC - Hypercardioid (White) Applications: Overhead mic for choir, group vocal Orchestra miking Ambient room miking Symphonic area miking School plays, theatrical productions
Datasheet
Description
Miniature hanging mic for group vocals, choir or theater productions. The ADX40 is a miniaturized condenser microphone designed to hang from an overhead position for applications such as group vocals, choir, theatrical production and room ambience. Having a uniformly controlled cardioid polar pattern, the ADX40 helps isolate the area or section being miked from other vocals or instruments on stage. The ADX40 is also available in a hypercardioid polar pattern for tighter pick-up control. With a wide frequency range of 40 Hz - 20 kHz, the ADX40 provides natural sound with exceptional sound response. The ADX40 is supplied with an attached 30' shielded cable, external windscreen, wire hanger for positioning and phantom power adapter. 9 -52V phantom required. Model Variations: ADX40W - Cardioid (White finish, white wire hanger, white cable) ADX40HC - Hypercardioid (Black) ADX40WHC - Hypercardioid (White) Applications: Overhead mic for choir, group vocal Orchestra miking Ambient room miking Symphonic area miking School plays, theatrical productions
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Condenser Vocal Microphone - ADX40 Condenser Vocal Microphone - AUDIX Corporation
Wilsonville, OR, USA
Condenser Vocal Microphone
ADX40 Condenser Vocal Microphone
Condenser Vocal Microphone ADX40 Condenser Vocal Microphone
Miniature hanging mic for group vocals, choir or theater productions. The ADX40 is a miniaturized condenser microphone designed to hang from an overhead position for applications such as group vocals, choir, theatrical production and room ambience. Having a uniformly controlled cardioid polar pattern, the ADX40 helps isolate the area or section being miked from other vocals or instruments on stage. The ADX40 is also available in a hypercardioid polar pattern for tighter pick-up control. With a wide frequency range of 40 Hz - 20 kHz, the ADX40 provides natural sound with exceptional sound response. The ADX40 is supplied with an attached 30' shielded cable, external windscreen, wire hanger for positioning and phantom power adapter. 9 -52V phantom required. Model Variations: ADX40W - Cardioid (White finish, white wire hanger, white cable) ADX40HC - Hypercardioid (Black) ADX40WHC - Hypercardioid (White) Applications: Overhead mic for choir, group vocal Orchestra miking Ambient room miking Symphonic area miking School plays, theatrical productions

Miniature hanging mic for group vocals, choir or theater productions.

The ADX40 is a miniaturized condenser microphone designed to hang from an overhead position for applications such as group vocals, choir, theatrical production and room ambience.

Having a uniformly controlled cardioid polar pattern, the ADX40 helps isolate the area or section being miked from other vocals or instruments on stage. The ADX40 is also available in a hypercardioid polar pattern for tighter pick-up control. With a wide frequency range of 40 Hz - 20 kHz, the ADX40 provides natural sound with exceptional sound response.

The ADX40 is supplied with an attached 30' shielded cable, external windscreen, wire hanger for positioning and phantom power adapter. 9 -52V phantom required.

Model Variations:

ADX40W - Cardioid (White finish, white wire hanger, white cable)
ADX40HC - Hypercardioid (Black)
ADX40WHC - Hypercardioid (White)

Applications:

  • Overhead mic for choir, group vocal
  • Orchestra miking
  • Ambient room miking
  • Symphonic area miking
  • School plays, theatrical productions
Supplier's Site Datasheet

Technical Specifications

  AUDIX Corporation
Product Category Audio Microphones
Product Number ADX40 Condenser Vocal Microphone
Product Name Condenser Vocal Microphone
Directivity Directional; Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for automotive - IM67D120A - IM67D120A - Infineon Technologies AG
Specs
SN Ratio 67 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphones - 287713 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 35.48 mV/Pa (244631 mV/psi)
Impedance 300 ohms
View Details
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -38 to -50 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details