AUDIX Corporation Lead Vocal Microphone for Rock / Metal OM11

Description
Lead vocal with mid-range presence, great for rock, metal The OM11 is a re-issue of the original OM1, a hand-made microphone first issued in 1985. Designed, assembled, machined, and tested by Audix in the USA, the OM11 is a dynamic vocal microphone used for a wide variety of live, studio, and broadcast applications. The OM11 is known for its sharp, crisp vocal sound, resistance to feedback and ability to handle high sound pressure levels without distortion. The OM11 is characterized with a tight and uniformly controlled hypercardioid polar pattern which helps to isolate the vocals from the rest of the instruments on stage. With a wide frequency range of 50 Hz - 18 kHz, the OM11 employs a VLM™ (Very Low Mass) diaphragm for a very clean and natural sound with exceptional transient response. The OM11 response is tailored to cut through the mix, providing presence and articulation to the vocals even at very high stage volumes. In addition to having extremely low handling noise, the OM11 is well balanced, comfortable to hold, durable and manufactured with very high standards and tight tolerances. Roadworthy construction includes a two stage machined brass body, black e-coat finish, laser etched model and serial number, steel mesh grill, Switchcraft® XLR connector and heavy duty nylon clip. Type: Dynamic Polar Pattern: Hypercardioid Frequency Response: 50Hz - 18kHz Impedance: 120 Ohms Sensitivity: 2.3 mV/Pa @1kHz
Datasheet
Description
Lead vocal with mid-range presence, great for rock, metal The OM11 is a re-issue of the original OM1, a hand-made microphone first issued in 1985. Designed, assembled, machined, and tested by Audix in the USA, the OM11 is a dynamic vocal microphone used for a wide variety of live, studio, and broadcast applications. The OM11 is known for its sharp, crisp vocal sound, resistance to feedback and ability to handle high sound pressure levels without distortion. The OM11 is characterized with a tight and uniformly controlled hypercardioid polar pattern which helps to isolate the vocals from the rest of the instruments on stage. With a wide frequency range of 50 Hz - 18 kHz, the OM11 employs a VLM™ (Very Low Mass) diaphragm for a very clean and natural sound with exceptional transient response. The OM11 response is tailored to cut through the mix, providing presence and articulation to the vocals even at very high stage volumes. In addition to having extremely low handling noise, the OM11 is well balanced, comfortable to hold, durable and manufactured with very high standards and tight tolerances. Roadworthy construction includes a two stage machined brass body, black e-coat finish, laser etched model and serial number, steel mesh grill, Switchcraft® XLR connector and heavy duty nylon clip. Type: Dynamic Polar Pattern: Hypercardioid Frequency Response: 50Hz - 18kHz Impedance: 120 Ohms Sensitivity: 2.3 mV/Pa @1kHz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead Vocal Microphone for Rock / Metal - 42253 - TMP Pro Distribution
Berlin, CT, USA
Lead Vocal Microphone for Rock / Metal
42253
Lead Vocal Microphone for Rock / Metal 42253
Lead vocal with mid-range presence, great for rock, metal The OM11 is a re-issue of the original OM1, a hand-made microphone first issued in 1985. Designed, assembled, machined, and tested by Audix in the USA, the OM11 is a dynamic vocal microphone used for a wide variety of live, studio, and broadcast applications. The OM11 is known for its sharp, crisp vocal sound, resistance to feedback and ability to handle high sound pressure levels without distortion. The OM11 is characterized with a tight and uniformly controlled hypercardioid polar pattern which helps to isolate the vocals from the rest of the instruments on stage. With a wide frequency range of 50 Hz - 18 kHz, the OM11 employs a VLM™ (Very Low Mass) diaphragm for a very clean and natural sound with exceptional transient response. The OM11 response is tailored to cut through the mix, providing presence and articulation to the vocals even at very high stage volumes. In addition to having extremely low handling noise, the OM11 is well balanced, comfortable to hold, durable and manufactured with very high standards and tight tolerances. Roadworthy construction includes a two stage machined brass body, black e-coat finish, laser etched model and serial number, steel mesh grill, Switchcraft® XLR connector and heavy duty nylon clip. Type: Dynamic Polar Pattern: Hypercardioid Frequency Response: 50Hz - 18kHz Impedance: 120 Ohms Sensitivity: 2.3 mV/Pa @1kHz

Lead vocal with mid-range presence, great for rock, metal
The OM11 is a re-issue of the original OM1, a hand-made microphone first issued in 1985. Designed, assembled, machined, and tested by Audix in the USA, the OM11 is a dynamic vocal microphone used for a wide variety of live, studio, and broadcast applications. The OM11 is known for its sharp, crisp vocal sound, resistance to feedback and ability to handle high sound pressure levels without distortion.
The OM11 is characterized with a tight and uniformly controlled hypercardioid polar pattern which helps to isolate the vocals from the rest of the instruments on stage. With a wide frequency range of 50 Hz - 18 kHz, the OM11 employs a VLM™ (Very Low Mass) diaphragm for a very clean and natural sound with exceptional transient response.
The OM11 response is tailored to cut through the mix, providing presence and articulation to the vocals even at very high stage volumes. In addition to having extremely low handling noise, the OM11 is well balanced, comfortable to hold, durable and manufactured with very high standards and tight tolerances.
Roadworthy construction includes a two stage machined brass body, black e-coat finish, laser etched model and serial number, steel mesh grill, Switchcraft® XLR connector and heavy duty nylon clip.
Type: Dynamic
Polar Pattern: Hypercardioid
Frequency Response: 50Hz - 18kHz
Impedance: 120 Ohms
Sensitivity: 2.3 mV/Pa @1kHz

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 42253
Product Name Lead Vocal Microphone for Rock / Metal
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287736 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM68D128B - IM68D128B - Infineon Technologies AG
Specs
SN Ratio 68 dB
Features Digital
Voltage 1.6 to 3.5 volts
View Details
Microphone Elements - PMOF-9767NS-40DQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 20000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers
Installed Sound Microphone - MicroPod™ Installed Sound Microphone - AUDIX Corporation
Specs
Directivity Directional; Cardioid; Supercardioid; Hypercardioid
Frequency Response 50 to 19000 Hz
Sensitivity 9 mV/Pa (62052 mV/psi)
View Details