AUDIX Corporation Installed Sound Microphone MicroPod™ Installed Sound Microphone

Description
Modular gooseneck system with M1250B mic in 6, 12, and 18 inch lengths. The MicroPod™ Series is a modular system consisting of the M1250B miniature condenser microphone combined with either a 6", 12" or 18" gooseneck shaft. Designed for presentations, meetings and teleconferencing, this mic series is immune to RF interference and is excellent in sound quality. The 6" gooseneck has recently been made available with the high output model M1255 with shotgun capsule for boardroom applications requiring additional reach and sensitivity. Designed with uniformly controlled polar patterns, the MicroPod™ helps isolate the speaker from ambient noise. Each of the MicroPod™ Series systems is available with a hypercardioid polar pattern option for tighter pick-up control or a shotgun pickup pattern for extended distance. With a wide frequency range of 50 Hz - 19 kHz, the MicroPod™ Series microphones provide natural sound with exceptional vocal response. An advantage to this microphone is that the gooseneck is interchangeable with any of The Micros™, providing flexibility and a broad range of applications. The MicroPod™ Series requires 18 - 52 V phantom power. (MicroPod™ shown with the ATS10 Base - Sold separatly) MODEL VARIATIONS: MICROPOD6 (6 inch gooseneck with M1250B) MICROPOD6HC (6 inch gooseneck with M1250BHC) MICROPOD12 (12 inch gooseneck with M1250B) MICROPOD12HC (12 inch gooseneck with M1250BHC) MICROPOD18 (18 inch gooseneck with M1250B) MICROPOD18HC (18 inch gooseneck with M1250BHC) MICROPOD6S (6 inch gooseneck with M1255S Shotgun capsule) MICROPOD6WS (as above in white) Applications: Pulpit, podium Conference room Board meetings Courtroom Speech, presentation Education
Datasheet
Description
Modular gooseneck system with M1250B mic in 6, 12, and 18 inch lengths. The MicroPod™ Series is a modular system consisting of the M1250B miniature condenser microphone combined with either a 6", 12" or 18" gooseneck shaft. Designed for presentations, meetings and teleconferencing, this mic series is immune to RF interference and is excellent in sound quality. The 6" gooseneck has recently been made available with the high output model M1255 with shotgun capsule for boardroom applications requiring additional reach and sensitivity. Designed with uniformly controlled polar patterns, the MicroPod™ helps isolate the speaker from ambient noise. Each of the MicroPod™ Series systems is available with a hypercardioid polar pattern option for tighter pick-up control or a shotgun pickup pattern for extended distance. With a wide frequency range of 50 Hz - 19 kHz, the MicroPod™ Series microphones provide natural sound with exceptional vocal response. An advantage to this microphone is that the gooseneck is interchangeable with any of The Micros™, providing flexibility and a broad range of applications. The MicroPod™ Series requires 18 - 52 V phantom power. (MicroPod™ shown with the ATS10 Base - Sold separatly) MODEL VARIATIONS: MICROPOD6 (6 inch gooseneck with M1250B) MICROPOD6HC (6 inch gooseneck with M1250BHC) MICROPOD12 (12 inch gooseneck with M1250B) MICROPOD12HC (12 inch gooseneck with M1250BHC) MICROPOD18 (18 inch gooseneck with M1250B) MICROPOD18HC (18 inch gooseneck with M1250BHC) MICROPOD6S (6 inch gooseneck with M1255S Shotgun capsule) MICROPOD6WS (as above in white) Applications: Pulpit, podium Conference room Board meetings Courtroom Speech, presentation Education
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Installed Sound Microphone - MicroPod™ Installed Sound Microphone - AUDIX Corporation
Wilsonville, OR, USA
Installed Sound Microphone
MicroPod™ Installed Sound Microphone
Installed Sound Microphone MicroPod™ Installed Sound Microphone
Modular gooseneck system with M1250B mic in 6, 12, and 18 inch lengths. The MicroPod™ Series is a modular system consisting of the M1250B miniature condenser microphone combined with either a 6", 12" or 18" gooseneck shaft. Designed for presentations, meetings and teleconferencing, this mic series is immune to RF interference and is excellent in sound quality. The 6" gooseneck has recently been made available with the high output model M1255 with shotgun capsule for boardroom applications requiring additional reach and sensitivity. Designed with uniformly controlled polar patterns, the MicroPod™ helps isolate the speaker from ambient noise. Each of the MicroPod™ Series systems is available with a hypercardioid polar pattern option for tighter pick-up control or a shotgun pickup pattern for extended distance. With a wide frequency range of 50 Hz - 19 kHz, the MicroPod™ Series microphones provide natural sound with exceptional vocal response. An advantage to this microphone is that the gooseneck is interchangeable with any of The Micros™, providing flexibility and a broad range of applications. The MicroPod™ Series requires 18 - 52 V phantom power. (MicroPod™ shown with the ATS10 Base - Sold separatly) MODEL VARIATIONS: MICROPOD6 (6 inch gooseneck with M1250B) MICROPOD6HC (6 inch gooseneck with M1250BHC) MICROPOD12 (12 inch gooseneck with M1250B) MICROPOD12HC (12 inch gooseneck with M1250BHC) MICROPOD18 (18 inch gooseneck with M1250B) MICROPOD18HC (18 inch gooseneck with M1250BHC) MICROPOD6S (6 inch gooseneck with M1255S Shotgun capsule) MICROPOD6WS (as above in white) Applications: Pulpit, podium Conference room Board meetings Courtroom Speech, presentation Education

Modular gooseneck system with M1250B mic in 6, 12, and 18 inch lengths.

The MicroPod™ Series is a modular system consisting of the M1250B miniature condenser microphone combined with either a 6", 12" or 18" gooseneck shaft. Designed for presentations, meetings and teleconferencing, this mic series is immune to RF interference and is excellent in sound quality. The 6" gooseneck has recently been made available with the high output model M1255 with shotgun capsule for boardroom applications requiring additional reach and sensitivity.

Designed with uniformly controlled polar patterns, the MicroPod™ helps isolate the speaker from ambient noise. Each of the MicroPod™ Series systems is available with a hypercardioid polar pattern option for tighter pick-up control or a shotgun pickup pattern for extended distance. With a wide frequency range of 50 Hz - 19 kHz, the MicroPod™ Series microphones provide natural sound with exceptional vocal response.

An advantage to this microphone is that the gooseneck is interchangeable with any of The Micros™, providing flexibility and a broad range of applications. The MicroPod™ Series requires 18 - 52 V phantom power.

(MicroPod™ shown with the ATS10 Base - Sold separatly)

MODEL VARIATIONS:

  • MICROPOD6 (6 inch gooseneck with M1250B)
  • MICROPOD6HC (6 inch gooseneck with M1250BHC)
  • MICROPOD12 (12 inch gooseneck with M1250B)
  • MICROPOD12HC (12 inch gooseneck with M1250BHC)
  • MICROPOD18 (18 inch gooseneck with M1250B)
  • MICROPOD18HC (18 inch gooseneck with M1250BHC)
  • MICROPOD6S (6 inch gooseneck with M1255S Shotgun capsule)
  • MICROPOD6WS (as above in white)

Applications:

  • Pulpit, podium
  • Conference room
  • Board meetings
  • Courtroom
  • Speech, presentation
  • Education
Supplier's Site Datasheet

Technical Specifications

  AUDIX Corporation
Product Category Audio Microphones
Product Number MicroPod™ Installed Sound Microphone
Product Name Installed Sound Microphone
Directivity Directional; Cardioid; Supercardioid; Hypercardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 300 ohms
View Details
Audio Products - Microphones - 1357585-IM67D130AXTSA2 - Win Source Electronics
Specs
Frequency Response 20000 Hz
View Details
3 suppliers
Microphone Elements - PMO-4015MN-42HXQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 12000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details
4 suppliers
The Micros Microphone - MB5050 Miniaturized Condenser Microphone - AUDIX Corporation
Specs
Directivity Directional; Cardioid; Hypercardioid
Frequency Response 50 to 19000 Hz
Sensitivity 10 mV/Pa (68946 mV/psi)
View Details