AUDIX Corporation ADX Series Flute Microphone ADX10FL-P

Description
The ADX10 is a miniaturized condenser microphone designed for lavalier applications such as speech, presentation and theatrical production. Known for for its clarity, resistance to feedback and ease of operation, the ADX10 has the ability to accurately capture and reproduce vocals from a comfortable distance of 4-8 inches. The ADX10 is characterized with a uniformly controlled cardioid polar pattern, helping to isolate the area or section being miked from other vocals or instruments on stage. With a smooth and accurate frequency range of 50 Hz - 18 kHz, the ADX10 is lightweight, low profile and will provide natural sound with exceptional transient response. The ADX10-FLP, specifically for use with a flute, includes a clip that attaches to the headstock of a flute, an 8' cable terminating to an mini XLR-f connector and a phantom power adapter (APS-910). Manufactured to high standards and tight tolerances, the ADX10 features a modular threaded capsule, a machined brass body with matte black finish, high quality shielded microphone cable and a variety of optional accessories. Type: Pre-polarized Condenser Polar Pattern: Cardioid Frequency Response: 50Hz - 18kHz Impedance: 800 Ohms Sensitivity: @1k 4.5 mV/Pa
Description
The ADX10 is a miniaturized condenser microphone designed for lavalier applications such as speech, presentation and theatrical production. Known for for its clarity, resistance to feedback and ease of operation, the ADX10 has the ability to accurately capture and reproduce vocals from a comfortable distance of 4-8 inches. The ADX10 is characterized with a uniformly controlled cardioid polar pattern, helping to isolate the area or section being miked from other vocals or instruments on stage. With a smooth and accurate frequency range of 50 Hz - 18 kHz, the ADX10 is lightweight, low profile and will provide natural sound with exceptional transient response. The ADX10-FLP, specifically for use with a flute, includes a clip that attaches to the headstock of a flute, an 8' cable terminating to an mini XLR-f connector and a phantom power adapter (APS-910). Manufactured to high standards and tight tolerances, the ADX10 features a modular threaded capsule, a machined brass body with matte black finish, high quality shielded microphone cable and a variety of optional accessories. Type: Pre-polarized Condenser Polar Pattern: Cardioid Frequency Response: 50Hz - 18kHz Impedance: 800 Ohms Sensitivity: @1k 4.5 mV/Pa

Suppliers

Company
Product
Description
Supplier Links
ADX Series Flute Microphone - 40735 - TMP Pro Distribution
Berlin, CT, USA
ADX Series Flute Microphone
40735
ADX Series Flute Microphone 40735
The ADX10 is a miniaturized condenser microphone designed for lavalier applications such as speech, presentation and theatrical production. Known for for its clarity, resistance to feedback and ease of operation, the ADX10 has the ability to accurately capture and reproduce vocals from a comfortable distance of 4-8 inches. The ADX10 is characterized with a uniformly controlled cardioid polar pattern, helping to isolate the area or section being miked from other vocals or instruments on stage. With a smooth and accurate frequency range of 50 Hz - 18 kHz, the ADX10 is lightweight, low profile and will provide natural sound with exceptional transient response. The ADX10-FLP, specifically for use with a flute, includes a clip that attaches to the headstock of a flute, an 8' cable terminating to an mini XLR-f connector and a phantom power adapter (APS-910). Manufactured to high standards and tight tolerances, the ADX10 features a modular threaded capsule, a machined brass body with matte black finish, high quality shielded microphone cable and a variety of optional accessories. Type: Pre-polarized Condenser Polar Pattern: Cardioid Frequency Response: 50Hz - 18kHz Impedance: 800 Ohms Sensitivity: @1k 4.5 mV/Pa

The ADX10 is a miniaturized condenser microphone designed for lavalier applications such as speech, presentation and theatrical production. Known for for its clarity, resistance to feedback and ease of operation, the ADX10 has the ability to accurately capture and reproduce vocals from a comfortable distance of 4-8 inches.
The ADX10 is characterized with a uniformly controlled cardioid polar pattern, helping to isolate the area or section being miked from other vocals or instruments on stage. With a smooth and accurate frequency range of 50 Hz - 18 kHz, the ADX10 is lightweight, low profile and will provide natural sound with exceptional transient response.
The ADX10-FLP, specifically for use with a flute, includes a clip that attaches to the headstock of a flute, an 8' cable terminating to an mini XLR-f connector and a phantom power adapter (APS-910).
Manufactured to high standards and tight tolerances, the ADX10 features a modular threaded capsule, a machined brass body with matte black finish, high quality shielded microphone cable and a variety of optional accessories.
Type: Pre-polarized Condenser
Polar Pattern: Cardioid
Frequency Response: 50Hz - 18kHz
Impedance: 800 Ohms
Sensitivity: @1k 4.5 mV/Pa

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 40735
Product Name ADX Series Flute Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM70A135V01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 70 dB
View Details
2 suppliers
Microphone Elements - PMOF-6027NSN-36KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
MEMS Microphones - WM7137IMS/RV - VAST STOCK CO., LIMITED
Specs
SN Ratio 62 dB
View Details