AUDIX Corporation Condenser Instrument Microphone MicroD Condenser Instrument Microphone

Description
Miniature instrument microphone with drum rim mount. The MicroD is primarily a drum and percussion instrument microphone for professional stage and studio applications. The MicroD has a uniformly controlled hypercardioid polar pattern and a smooth, accurate response in its frequency range. This mic is lightweight, compact and simple to use. The MicroD is housed in an aluminum ring and isolated by means of a rubber shock mount system. The MicroD attaches easily and firmly to a standard drum rim utlizing the patented DVICE rim mount system. Applications: Drums Cymbals, percussion toys (using the Dflex Micro clip)
Datasheet
Description
Miniature instrument microphone with drum rim mount. The MicroD is primarily a drum and percussion instrument microphone for professional stage and studio applications. The MicroD has a uniformly controlled hypercardioid polar pattern and a smooth, accurate response in its frequency range. This mic is lightweight, compact and simple to use. The MicroD is housed in an aluminum ring and isolated by means of a rubber shock mount system. The MicroD attaches easily and firmly to a standard drum rim utlizing the patented DVICE rim mount system. Applications: Drums Cymbals, percussion toys (using the Dflex Micro clip)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Condenser Instrument Microphone - MicroD Condenser Instrument Microphone - AUDIX Corporation
Wilsonville, OR, USA
Condenser Instrument Microphone
MicroD Condenser Instrument Microphone
Condenser Instrument Microphone MicroD Condenser Instrument Microphone
Miniature instrument microphone with drum rim mount. The MicroD is primarily a drum and percussion instrument microphone for professional stage and studio applications. The MicroD has a uniformly controlled hypercardioid polar pattern and a smooth, accurate response in its frequency range. This mic is lightweight, compact and simple to use. The MicroD is housed in an aluminum ring and isolated by means of a rubber shock mount system. The MicroD attaches easily and firmly to a standard drum rim utlizing the patented DVICE rim mount system. Applications: Drums Cymbals, percussion toys (using the Dflex Micro clip)

Miniature instrument microphone with drum rim mount.

The MicroD is primarily a drum and percussion instrument microphone for professional stage and studio applications. The MicroD has a uniformly controlled hypercardioid polar pattern and a smooth, accurate response in its frequency range.

This mic is lightweight, compact and simple to use. The MicroD is housed in an aluminum ring and isolated by means of a rubber shock mount system. The MicroD attaches easily and firmly to a standard drum rim utlizing the patented DVICE rim mount system.

Applications:

  • Drums
  • Cymbals, percussion toys (using the Dflex Micro clip)
Supplier's Site Datasheet

Technical Specifications

  AUDIX Corporation
Product Category Audio Microphones
Product Number MicroD Condenser Instrument Microphone
Product Name Condenser Instrument Microphone
Directivity Directional; Hypercardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM68D128BV01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphone Elements - PMO-6027P-40KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers