AUDIX Corporation 12" Mini Gooseneck Mic with RF Immunity (Cardioid) MG12

Description
The MG12, MG15, and MG18 are professional miniature gooseneck condenser microphones designed for applications such as podium, presentation, meetings and teleconferencing. Known for their clarity, excellent sound quality and ease of operation, the MG12/15/18 have the ability to accurately capture and reproduce vocals from a comfortable distance. The MG12/15/18 are characterized with a uniformly controlled cardioid polar pattern, helping to isolate the speaker from other ambient noise in the room or on the stage. With a wide frequency range of 60 Hz - 19 kHz, the MG12/15/18 provide natural sound with exceptional transient response. The MG12/15/18 gooseneck system is equipped with a sophisticated dual preamp circuitry - one circuit located in the capsule housing and the other circuit built into the base of the XLR. This circuitry is internally balanced, insuring that the audio path will be isolated from hum and noise. In addition, the circuitry employs protection from RF and spurious emissions from cell phones and wireless GSM devices. The goosenecks may be mounted with the supplied flange mount (TM1218) or with an optional base with an internal shockmount (SMT1218R). The mics may also be used on a standard mic stand or in conjunction with the Audix ATS-10 table stand with lighted on-off switch. Manufactured with very high standards and tight tolerances, the MG12/15/18 features a machined brass body, field replaceable capsule, replaceable electronics, and a variety of optional accessories. The MG12/15/18 operate on phantom power of 18 - 52 Volts and are available in non-reflective black matte finish. Type: Condenser Polar Pattern: Cardioid Frequency Response: 60Hz - 19kHz Impedance: 150 Ohms Sensitivity: 32 mV/Pa @1kHz
Description
The MG12, MG15, and MG18 are professional miniature gooseneck condenser microphones designed for applications such as podium, presentation, meetings and teleconferencing. Known for their clarity, excellent sound quality and ease of operation, the MG12/15/18 have the ability to accurately capture and reproduce vocals from a comfortable distance. The MG12/15/18 are characterized with a uniformly controlled cardioid polar pattern, helping to isolate the speaker from other ambient noise in the room or on the stage. With a wide frequency range of 60 Hz - 19 kHz, the MG12/15/18 provide natural sound with exceptional transient response. The MG12/15/18 gooseneck system is equipped with a sophisticated dual preamp circuitry - one circuit located in the capsule housing and the other circuit built into the base of the XLR. This circuitry is internally balanced, insuring that the audio path will be isolated from hum and noise. In addition, the circuitry employs protection from RF and spurious emissions from cell phones and wireless GSM devices. The goosenecks may be mounted with the supplied flange mount (TM1218) or with an optional base with an internal shockmount (SMT1218R). The mics may also be used on a standard mic stand or in conjunction with the Audix ATS-10 table stand with lighted on-off switch. Manufactured with very high standards and tight tolerances, the MG12/15/18 features a machined brass body, field replaceable capsule, replaceable electronics, and a variety of optional accessories. The MG12/15/18 operate on phantom power of 18 - 52 Volts and are available in non-reflective black matte finish. Type: Condenser Polar Pattern: Cardioid Frequency Response: 60Hz - 19kHz Impedance: 150 Ohms Sensitivity: 32 mV/Pa @1kHz

Suppliers

Company
Product
Description
Supplier Links
12
Berlin, CT, USA
12" Mini Gooseneck Mic with RF Immunity (Cardioid)
80592
12" Mini Gooseneck Mic with RF Immunity (Cardioid) 80592
The MG12, MG15, and MG18 are professional miniature gooseneck condenser microphones designed for applications such as podium, presentation, meetings and teleconferencing. Known for their clarity, excellent sound quality and ease of operation, the MG12/15/18 have the ability to accurately capture and reproduce vocals from a comfortable distance. The MG12/15/18 are characterized with a uniformly controlled cardioid polar pattern, helping to isolate the speaker from other ambient noise in the room or on the stage. With a wide frequency range of 60 Hz - 19 kHz, the MG12/15/18 provide natural sound with exceptional transient response. The MG12/15/18 gooseneck system is equipped with a sophisticated dual preamp circuitry - one circuit located in the capsule housing and the other circuit built into the base of the XLR. This circuitry is internally balanced, insuring that the audio path will be isolated from hum and noise. In addition, the circuitry employs protection from RF and spurious emissions from cell phones and wireless GSM devices. The goosenecks may be mounted with the supplied flange mount (TM1218) or with an optional base with an internal shockmount (SMT1218R). The mics may also be used on a standard mic stand or in conjunction with the Audix ATS-10 table stand with lighted on-off switch. Manufactured with very high standards and tight tolerances, the MG12/15/18 features a machined brass body, field replaceable capsule, replaceable electronics, and a variety of optional accessories. The MG12/15/18 operate on phantom power of 18 - 52 Volts and are available in non-reflective black matte finish. Type: Condenser Polar Pattern: Cardioid Frequency Response: 60Hz - 19kHz Impedance: 150 Ohms Sensitivity: 32 mV/Pa @1kHz

The MG12, MG15, and MG18 are professional miniature gooseneck condenser microphones designed for applications such as podium, presentation, meetings and teleconferencing. Known for their clarity, excellent sound quality and ease of operation, the MG12/15/18 have the ability to accurately capture and reproduce vocals from a comfortable distance.
The MG12/15/18 are characterized with a uniformly controlled cardioid polar pattern, helping to isolate the speaker from other ambient noise in the room or on the stage. With a wide frequency range of 60 Hz - 19 kHz, the MG12/15/18 provide natural sound with exceptional transient response.
The MG12/15/18 gooseneck system is equipped with a sophisticated dual preamp circuitry - one circuit located in the capsule housing and the other circuit built into the base of the XLR. This circuitry is internally balanced, insuring that the audio path will be isolated from hum and noise. In addition, the circuitry employs protection from RF and spurious emissions from cell phones
and wireless GSM devices.
The goosenecks may be mounted with the supplied flange mount (TM1218) or with an optional base with an internal shockmount (SMT1218R). The mics may also be used on a standard mic stand or in conjunction with the Audix ATS-10 table stand with lighted on-off switch.
Manufactured with very high standards and tight tolerances, the
MG12/15/18 features a machined brass body, field replaceable capsule, replaceable electronics, and a variety of optional accessories. The MG12/15/18 operate on phantom power of 18 - 52 Volts and are available in non-reflective black matte finish.
Type: Condenser
Polar Pattern: Cardioid
Frequency Response: 60Hz - 19kHz
Impedance: 150 Ohms
Sensitivity: 32 mV/Pa @1kHz

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 80592
Product Name 12" Mini Gooseneck Mic with RF Immunity (Cardioid)
Directivity Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287713 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 35.48 mV/Pa (244631 mV/psi)
Impedance 300 ohms
View Details
Microphones - 448-IM68D128BV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Commercial Audio Microphones - MICPAT-D - Biamp Systems, Ltd.
Specs
Directivity Directional
Application Paging
View Details
Wireless Systems Microphone - W3L5O Wireless Microphone - AUDIX Corporation
Specs
Directivity Directional; Cardioid
Frequency Response 20 to 20000 Hz
Sensitivity 8 mV/Pa (55157 mV/psi)
View Details