AUDIX Corporation Dynamic Vocal Microphone f50 Dynamic Vocal Microphone

Description
Vocal microphone designed to sound clear and full bodied on small to mid-sized PA systems The f50 embodies a tight and uniformly controlled cardioid polar pattern which assists in isolating the vocals from the instruments on stage. The f50 is also available with a noiseless, magnetic on/off switch (f50S). Its warm, natural sound reproduction, resistance to feedback and ability to handle high SPLs without distortion allows the f50 to be utilized in a variety of live and studio applications. The f50 is an entry level, all purpose vocal microphone for small to midsize PA systems. MODEL VARIATIONS: f50CBL - f50 with professional 20' XLR-XLR cable included f50S - With on/off switch (no cable) f50SCBL - f50S with professional 20' XLR-XLR cable included Applications: Multi-purpose vocals Drums, Guitar cabinets Acoustic instruments Home studio recording
Datasheet
Description
Vocal microphone designed to sound clear and full bodied on small to mid-sized PA systems The f50 embodies a tight and uniformly controlled cardioid polar pattern which assists in isolating the vocals from the instruments on stage. The f50 is also available with a noiseless, magnetic on/off switch (f50S). Its warm, natural sound reproduction, resistance to feedback and ability to handle high SPLs without distortion allows the f50 to be utilized in a variety of live and studio applications. The f50 is an entry level, all purpose vocal microphone for small to midsize PA systems. MODEL VARIATIONS: f50CBL - f50 with professional 20' XLR-XLR cable included f50S - With on/off switch (no cable) f50SCBL - f50S with professional 20' XLR-XLR cable included Applications: Multi-purpose vocals Drums, Guitar cabinets Acoustic instruments Home studio recording
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dynamic Vocal Microphone - f50 Dynamic Vocal Microphone - AUDIX Corporation
Wilsonville, OR, USA
Dynamic Vocal Microphone
f50 Dynamic Vocal Microphone
Dynamic Vocal Microphone f50 Dynamic Vocal Microphone
Vocal microphone designed to sound clear and full bodied on small to mid-sized PA systems The f50 embodies a tight and uniformly controlled cardioid polar pattern which assists in isolating the vocals from the instruments on stage. The f50 is also available with a noiseless, magnetic on/off switch (f50S). Its warm, natural sound reproduction, resistance to feedback and ability to handle high SPLs without distortion allows the f50 to be utilized in a variety of live and studio applications. The f50 is an entry level, all purpose vocal microphone for small to midsize PA systems. MODEL VARIATIONS: f50CBL - f50 with professional 20' XLR-XLR cable included f50S - With on/off switch (no cable) f50SCBL - f50S with professional 20' XLR-XLR cable included Applications: Multi-purpose vocals Drums, Guitar cabinets Acoustic instruments Home studio recording

Vocal microphone designed to sound clear and full bodied on small to mid-sized PA systems

The f50 embodies a tight and uniformly controlled cardioid polar pattern which assists in isolating the vocals from the instruments on stage. The f50 is also available with a noiseless, magnetic on/off switch (f50S).

Its warm, natural sound reproduction, resistance to feedback and ability to handle high SPLs without distortion allows the f50 to be utilized in a variety of live and studio applications. The f50 is an entry level, all purpose vocal microphone for small to midsize PA systems.

MODEL VARIATIONS:

f50CBL - f50 with professional 20' XLR-XLR cable included
f50S - With on/off switch (no cable)
f50SCBL - f50S with professional 20' XLR-XLR cable included

Applications:

  • Multi-purpose vocals
  • Drums, Guitar cabinets
  • Acoustic instruments
  • Home studio recording
Supplier's Site Datasheet

Technical Specifications

  AUDIX Corporation
Product Category Audio Microphones
Product Number f50 Dynamic Vocal Microphone
Product Name Dynamic Vocal Microphone
Directivity Directional; Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 8091183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D130 - IM69D130 - Infineon Technologies AG
Specs
SN Ratio 69 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphone Elements - PMO-4530PN-47UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.1772 inch (4.5 mm)
View Details
4 suppliers
Wireless Systems Microphone - W3OM5 Wireless Microphone - AUDIX Corporation
Specs
Directivity Directional; Hypercardioid
Frequency Response 48 to 19000 Hz
Sensitivity 1.8 mV/Pa (12410 mV/psi)
View Details