AUDIX Corporation Dynamic Instrument Microphone f2 Dynamic Instrument Microphone

Description
Fusion Series Instrument Mic - Rack toms, floor toms, congas, guitar, bass cabs, saxophone, brass. The Fusion Series are high performance microphones in a cost effective package. The f2 is best used for miking instruments requiring mid-bass and mid-high reproduction in live and studio applications. Its hypercardioid pick-up pattern helps to minimize feedback and isolate the instrument from ambient sound coming from the room or other instruments on stage. Low impedance and balanced output on the f2 allow interference-free performance. Compact and durable, the f2 features a cast zinc alloy body, steel mesh grill and three pin Switchcraft® XLR connector. Applications: Live Stage, studio Rack toms, floor toms Congas, djembe Guitar and bass cabs Brass 3 Year Warranty
Datasheet
Description
Fusion Series Instrument Mic - Rack toms, floor toms, congas, guitar, bass cabs, saxophone, brass. The Fusion Series are high performance microphones in a cost effective package. The f2 is best used for miking instruments requiring mid-bass and mid-high reproduction in live and studio applications. Its hypercardioid pick-up pattern helps to minimize feedback and isolate the instrument from ambient sound coming from the room or other instruments on stage. Low impedance and balanced output on the f2 allow interference-free performance. Compact and durable, the f2 features a cast zinc alloy body, steel mesh grill and three pin Switchcraft® XLR connector. Applications: Live Stage, studio Rack toms, floor toms Congas, djembe Guitar and bass cabs Brass 3 Year Warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dynamic Instrument Microphone - f2 Dynamic Instrument Microphone - AUDIX Corporation
Wilsonville, OR, USA
Dynamic Instrument Microphone
f2 Dynamic Instrument Microphone
Dynamic Instrument Microphone f2 Dynamic Instrument Microphone
Fusion Series Instrument Mic - Rack toms, floor toms, congas, guitar, bass cabs, saxophone, brass. The Fusion Series are high performance microphones in a cost effective package. The f2 is best used for miking instruments requiring mid-bass and mid-high reproduction in live and studio applications. Its hypercardioid pick-up pattern helps to minimize feedback and isolate the instrument from ambient sound coming from the room or other instruments on stage. Low impedance and balanced output on the f2 allow interference-free performance. Compact and durable, the f2 features a cast zinc alloy body, steel mesh grill and three pin Switchcraft® XLR connector. Applications: Live Stage, studio Rack toms, floor toms Congas, djembe Guitar and bass cabs Brass 3 Year Warranty

Fusion Series Instrument Mic - Rack toms, floor toms, congas, guitar, bass cabs, saxophone, brass.

The Fusion Series are high performance microphones in a cost effective package.

The f2 is best used for miking instruments requiring mid-bass and mid-high reproduction in live and studio applications. Its hypercardioid pick-up pattern helps to minimize feedback and isolate the instrument from ambient sound coming from the room or other instruments on stage.

Low impedance and balanced output on the f2 allow interference-free performance. Compact and durable, the f2 features a cast zinc alloy body, steel mesh grill and three pin Switchcraft® XLR connector.

Applications:

  • Live Stage, studio
  • Rack toms, floor toms
  • Congas, djembe
  • Guitar and bass cabs
  • Brass
  • 3 Year Warranty
Supplier's Site Datasheet

Technical Specifications

  AUDIX Corporation
Product Category Audio Microphones
Product Number f2 Dynamic Instrument Microphone
Product Name Dynamic Instrument Microphone
Directivity Directional; Hypercardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 63.1 mV/Pa (435023 mV/psi)
Impedance 2200 ohms
View Details
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D130 - IM69D130 - Infineon Technologies AG
Specs
SN Ratio 69 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphone Elements - PMO-4015SN-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 12000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details
4 suppliers
Condenser Vocal Microphone - SCX25A Condenser Vocal Condenser Instrument Studio Condenser Microphone - AUDIX Corporation
Specs
Directivity Directional; Cardioid
Frequency Response 20 to 20000 Hz
Sensitivity 28 mV/Pa (193050 mV/psi)
View Details