AUDIX Corporation Dynamic Instrument Microphone D6 Dynamic Instrument Microphone

Description
Provides huge kick drum sound. Ground shaking low end combined with exceptional clarity and attack. The D6 is used for stage, studio and broadcast applications. Designed with a cardioid pickup pattern for isolation and feedback control, the D6 is equipped with a VLM™ diaphragm for natural, accurate sound reproduction. Lightweight, compact and easy to position, the D6 is an excellent choice for miking instruments requiring extended low frequency reproduction such as kick drums, large toms and bass cabinets. The D6s transformer less design, low impedance and balanced output allow for interference-free performance. Designed, assembled, and tested by Audix in the USA. Model Variations: D6N - Nickel plate (see Gallery photo 2) D6S - Satin silver (anodized, see Gallery photo 3) D6KD - D6 with KD mic stand (see Gallery photo 5) Applications: Live stage, recording Kick drum Floor tom Bass cabinets Leslie bottom
Datasheet
Description
Provides huge kick drum sound. Ground shaking low end combined with exceptional clarity and attack. The D6 is used for stage, studio and broadcast applications. Designed with a cardioid pickup pattern for isolation and feedback control, the D6 is equipped with a VLM™ diaphragm for natural, accurate sound reproduction. Lightweight, compact and easy to position, the D6 is an excellent choice for miking instruments requiring extended low frequency reproduction such as kick drums, large toms and bass cabinets. The D6s transformer less design, low impedance and balanced output allow for interference-free performance. Designed, assembled, and tested by Audix in the USA. Model Variations: D6N - Nickel plate (see Gallery photo 2) D6S - Satin silver (anodized, see Gallery photo 3) D6KD - D6 with KD mic stand (see Gallery photo 5) Applications: Live stage, recording Kick drum Floor tom Bass cabinets Leslie bottom
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dynamic Instrument Microphone - D6 Dynamic Instrument Microphone - AUDIX Corporation
Wilsonville, OR, USA
Dynamic Instrument Microphone
D6 Dynamic Instrument Microphone
Dynamic Instrument Microphone D6 Dynamic Instrument Microphone
Provides huge kick drum sound. Ground shaking low end combined with exceptional clarity and attack. The D6 is used for stage, studio and broadcast applications. Designed with a cardioid pickup pattern for isolation and feedback control, the D6 is equipped with a VLM™ diaphragm for natural, accurate sound reproduction. Lightweight, compact and easy to position, the D6 is an excellent choice for miking instruments requiring extended low frequency reproduction such as kick drums, large toms and bass cabinets. The D6s transformer less design, low impedance and balanced output allow for interference-free performance. Designed, assembled, and tested by Audix in the USA. Model Variations: D6N - Nickel plate (see Gallery photo 2) D6S - Satin silver (anodized, see Gallery photo 3) D6KD - D6 with KD mic stand (see Gallery photo 5) Applications: Live stage, recording Kick drum Floor tom Bass cabinets Leslie bottom

Provides huge kick drum sound. Ground shaking low end combined with exceptional clarity and attack.

The D6 is used for stage, studio and broadcast applications. Designed with a cardioid pickup pattern for isolation and feedback control, the D6 is equipped with a VLM™ diaphragm for natural, accurate sound reproduction.

Lightweight, compact and easy to position, the D6 is an excellent choice for miking instruments requiring extended low frequency reproduction such as kick drums, large toms and bass cabinets. The D6s transformer less design, low impedance and balanced output allow for interference-free performance.

Designed, assembled, and tested by Audix in the USA.

Model Variations:

D6N - Nickel plate (see Gallery photo 2)
D6S - Satin silver (anodized, see Gallery photo 3)
D6KD - D6 with KD mic stand (see Gallery photo 5)

Applications:

  • Live stage, recording
  • Kick drum
  • Floor tom
  • Bass cabinets
  • Leslie bottom
Supplier's Site Datasheet

Technical Specifications

  AUDIX Corporation
Product Category Audio Microphones
Product Number D6 Dynamic Instrument Microphone
Product Name Dynamic Instrument Microphone
Directivity Directional; Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D127 - IM69D127 - Infineon Technologies AG
Specs
SN Ratio 69 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphone Elements - PMO-6022PN-48KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Condenser Vocal Microphone - USB12 Condenser Vocal Installed Sound Microphone - AUDIX Corporation
Specs
Directivity Directional; Cardioid
Frequency Response 50 to 16000 Hz
Sensitivity 1.3 mV/Pa (8963 mV/psi)
View Details