AUDIX Corporation Installed Sound Microphone ADX18 Installed Sound Microphone

Description
Miniature gooseneck condenser microphone. The ADX18 is a professional miniature gooseneck condenser microphone designed for applications such as podium, presentation, meetings and teleconferencing. With a uniformly controlled cardioid polar pattern, the ADX18 helps isolate the speaker from ambient noise. The ADX18 is available in a hypercardioid polar pattern fortighter pick-up control. (model ADX18HC) The ADX18 is desiged with an integrated preamp circuitry built into the base of the XLR. They can be mounted permanently via the supplied flange mount or with an optional base with an internal shock mount (see model ATS10, ATS1, ATS1L). The mic may also be used on a standard mic stand using the DCLIP snap to fit mic holder. The ADX18 operates on phantom power of 18 - 52 V. Applications: Live sound, recording Stage productions Theatre Ceremonies, weddings Teleconferencing, boardroom Piano Room ambience
Description
Miniature gooseneck condenser microphone. The ADX18 is a professional miniature gooseneck condenser microphone designed for applications such as podium, presentation, meetings and teleconferencing. With a uniformly controlled cardioid polar pattern, the ADX18 helps isolate the speaker from ambient noise. The ADX18 is available in a hypercardioid polar pattern fortighter pick-up control. (model ADX18HC) The ADX18 is desiged with an integrated preamp circuitry built into the base of the XLR. They can be mounted permanently via the supplied flange mount or with an optional base with an internal shock mount (see model ATS10, ATS1, ATS1L). The mic may also be used on a standard mic stand using the DCLIP snap to fit mic holder. The ADX18 operates on phantom power of 18 - 52 V. Applications: Live sound, recording Stage productions Theatre Ceremonies, weddings Teleconferencing, boardroom Piano Room ambience

Suppliers

Company
Product
Description
Supplier Links
Installed Sound Microphone - ADX18 Installed Sound Microphone - AUDIX Corporation
Wilsonville, OR, USA
Installed Sound Microphone
ADX18 Installed Sound Microphone
Installed Sound Microphone ADX18 Installed Sound Microphone
Miniature gooseneck condenser microphone. The ADX18 is a professional miniature gooseneck condenser microphone designed for applications such as podium, presentation, meetings and teleconferencing. With a uniformly controlled cardioid polar pattern, the ADX18 helps isolate the speaker from ambient noise. The ADX18 is available in a hypercardioid polar pattern fortighter pick-up control. (model ADX18HC) The ADX18 is desiged with an integrated preamp circuitry built into the base of the XLR. They can be mounted permanently via the supplied flange mount or with an optional base with an internal shock mount (see model ATS10, ATS1, ATS1L). The mic may also be used on a standard mic stand using the DCLIP snap to fit mic holder. The ADX18 operates on phantom power of 18 - 52 V. Applications: Live sound, recording Stage productions Theatre Ceremonies, weddings Teleconferencing, boardroom Piano Room ambience

Miniature gooseneck condenser microphone.

The ADX18 is a professional miniature gooseneck condenser microphone designed for applications such as podium, presentation, meetings and teleconferencing.

With a uniformly controlled cardioid polar pattern, the ADX18 helps isolate the speaker from ambient noise. The ADX18 is available in a hypercardioid polar pattern fortighter pick-up control. (model ADX18HC)

The ADX18 is desiged with an integrated preamp circuitry built into the base of the XLR. They can be mounted permanently via the supplied flange mount or with an optional base with an internal shock mount (see model ATS10, ATS1, ATS1L). The mic may also be used on a standard mic stand using the DCLIP snap to fit mic holder.

The ADX18 operates on phantom power of 18 - 52 V.

Applications:

  • Live sound, recording
  • Stage productions
  • Theatre
  • Ceremonies, weddings
  • Teleconferencing, boardroom
  • Piano
  • Room ambience
Supplier's Site

Technical Specifications

  AUDIX Corporation
Product Category Audio Microphones
Product Number ADX18 Installed Sound Microphone
Product Name Installed Sound Microphone
Directivity Directional; Cardioid; Hypercardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287735 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D128S - IM69D128S - Infineon Technologies AG
Specs
SN Ratio 69 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphone Elements - PMO-4530PN-47UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.1772 inch (4.5 mm)
View Details
4 suppliers
The Micros Microphone - M60 Miniaturized Condenser Installed Sound Microphone - AUDIX Corporation
Specs
Directivity Directional; Semicardioid
Frequency Response 70 to 8000 Hz
Sensitivity 68 mV/Pa (468836 mV/psi)
View Details