AUDIX Corporation Large Diaphragm Studio Condenser Microphone CX112B

Description
The CX112B, a large diaphragm condenser microphone with a contemporary design and excellent performance characteristics. It is an exceptional tool for professional audio production, project studios and live stage performances. Delivering a smooth, uniform frequency response from 20 Hz - 20 kHz, the CX112B offers a rich, full bodied sound delivered by its 35 mm capsule. The CX112B is equipped with a bass roll-off filter to help eliminate rumble in the lower frequencies and a 10 dB pad for use in higher sound pressure levels up to 148 dB. The CX112B is ideal for a wide variety of acoustic instruments, vocals, string sections, guitar, ensembles, guitar cabinets, ambient room miking and live stage. Designed with discreet low noise preamp circuitry, the CX112B operates on phantom power of 48 volt phantom. For optimum results, use the CX112B with a high quality mic preamplifier and microphone cable. Type: Condenser Polar Pattern: Cardioid Frequency Response: 20Hz - 20kHz Impedance: 120 Ohms Sensitivity: 18 mV/Pa @1kHz
Description
The CX112B, a large diaphragm condenser microphone with a contemporary design and excellent performance characteristics. It is an exceptional tool for professional audio production, project studios and live stage performances. Delivering a smooth, uniform frequency response from 20 Hz - 20 kHz, the CX112B offers a rich, full bodied sound delivered by its 35 mm capsule. The CX112B is equipped with a bass roll-off filter to help eliminate rumble in the lower frequencies and a 10 dB pad for use in higher sound pressure levels up to 148 dB. The CX112B is ideal for a wide variety of acoustic instruments, vocals, string sections, guitar, ensembles, guitar cabinets, ambient room miking and live stage. Designed with discreet low noise preamp circuitry, the CX112B operates on phantom power of 48 volt phantom. For optimum results, use the CX112B with a high quality mic preamplifier and microphone cable. Type: Condenser Polar Pattern: Cardioid Frequency Response: 20Hz - 20kHz Impedance: 120 Ohms Sensitivity: 18 mV/Pa @1kHz

Suppliers

Company
Product
Description
Supplier Links
Large Diaphragm Studio Condenser Microphone - 68395 - TMP Pro Distribution
Berlin, CT, USA
Large Diaphragm Studio Condenser Microphone
68395
Large Diaphragm Studio Condenser Microphone 68395
The CX112B, a large diaphragm condenser microphone with a contemporary design and excellent performance characteristics. It is an exceptional tool for professional audio production, project studios and live stage performances. Delivering a smooth, uniform frequency response from 20 Hz - 20 kHz, the CX112B offers a rich, full bodied sound delivered by its 35 mm capsule. The CX112B is equipped with a bass roll-off filter to help eliminate rumble in the lower frequencies and a 10 dB pad for use in higher sound pressure levels up to 148 dB. The CX112B is ideal for a wide variety of acoustic instruments, vocals, string sections, guitar, ensembles, guitar cabinets, ambient room miking and live stage. Designed with discreet low noise preamp circuitry, the CX112B operates on phantom power of 48 volt phantom. For optimum results, use the CX112B with a high quality mic preamplifier and microphone cable. Type: Condenser Polar Pattern: Cardioid Frequency Response: 20Hz - 20kHz Impedance: 120 Ohms Sensitivity: 18 mV/Pa @1kHz

The CX112B, a large diaphragm condenser microphone with a
contemporary design and excellent performance characteristics. It is
an exceptional tool for professional audio production, project studios
and live stage performances. Delivering a smooth, uniform frequency
response from 20 Hz - 20 kHz, the CX112B offers a rich, full bodied
sound delivered by its 35 mm capsule.
The CX112B is equipped with a bass roll-off filter to help eliminate
rumble in the lower frequencies and a 10 dB pad for use in higher
sound pressure levels up to 148 dB.
The CX112B is ideal for a wide variety of acoustic instruments, vocals,
string sections, guitar, ensembles, guitar cabinets, ambient room miking
and live stage.
Designed with discreet low noise preamp circuitry, the CX112B
operates on phantom power of 48 volt phantom. For optimum results,
use the CX112B with a high quality mic preamplifier and microphone
cable.
Type: Condenser
Polar Pattern: Cardioid
Frequency Response: 20Hz - 20kHz
Impedance: 120 Ohms
Sensitivity: 18 mV/Pa @1kHz

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 68395
Product Name Large Diaphragm Studio Condenser Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 8091183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
Microphone Elements - PMOF-9745W-42DQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 10 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
2 suppliers
Top Port Analog Microphone - WM7121 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 13000 Hz
Dynamic Range 93 dB re 20µPa
View Details