AUDIX Corporation Wireless Systems Microphone W3 310 Wireless Microphone

Description
RAD360 UHF Wireless Combo System With OM3 Handheld and ADX10 Lavalier The W3 310 is a combination wireless system which includes: RAD360 UHF receiver with antennas and power supply T363 handheld wireless transmitter B360 body pack transmitter ADX10 cardioid lavalier microphone The combination system allows the user the flexibility of using either a handheld wireless mic or a lavalier mic. See individual components for complete specifications. Applications:
Datasheet
Description
RAD360 UHF Wireless Combo System With OM3 Handheld and ADX10 Lavalier The W3 310 is a combination wireless system which includes: RAD360 UHF receiver with antennas and power supply T363 handheld wireless transmitter B360 body pack transmitter ADX10 cardioid lavalier microphone The combination system allows the user the flexibility of using either a handheld wireless mic or a lavalier mic. See individual components for complete specifications. Applications:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wireless Systems Microphone - W3 310 Wireless Microphone - AUDIX Corporation
Wilsonville, OR, USA
Wireless Systems Microphone
W3 310 Wireless Microphone
Wireless Systems Microphone W3 310 Wireless Microphone
RAD360 UHF Wireless Combo System With OM3 Handheld and ADX10 Lavalier The W3 310 is a combination wireless system which includes: RAD360 UHF receiver with antennas and power supply T363 handheld wireless transmitter B360 body pack transmitter ADX10 cardioid lavalier microphone The combination system allows the user the flexibility of using either a handheld wireless mic or a lavalier mic. See individual components for complete specifications. Applications:

RAD360 UHF Wireless Combo System With OM3 Handheld and ADX10 Lavalier

The W3 310 is a combination wireless system which includes:

  • RAD360 UHF receiver with antennas and power supply
  • T363 handheld wireless transmitter
  • B360 body pack transmitter
  • ADX10 cardioid lavalier microphone

The combination system allows the user the flexibility of using either a handheld wireless mic or a lavalier mic.

See individual components for complete specifications.

Applications:

Supplier's Site Datasheet

Technical Specifications

  AUDIX Corporation
Product Category Audio Microphones
Product Number W3 310 Wireless Microphone
Product Name Wireless Systems Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 63.1 mV/Pa (435023 mV/psi)
Impedance 2200 ohms
View Details
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM73D122 - IM73D122 - Infineon Technologies AG
Specs
SN Ratio 73 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphone Elements - PMO-6027P-40KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Dynamic Instrument Microphone - D6 Dynamic Instrument Microphone - AUDIX Corporation
Specs
Directivity Directional; Cardioid
Frequency Response 30 to 15000 Hz
Sensitivity 2.4 mV/Pa (16547 mV/psi)
View Details