ASA2039-X2O-S2-R-GPU -- 2U RACKMOUNT SERVER WITH GPU
ASA Computers, Inc.
2U Rackmount Server with GPU
ASA2039-X2O-S2-R-GPU
Description
Intel® Xeon® processor E5-2600 family support; QPI up to 8.0 GT/s
Up to 256GB DDR3 1600MHz reg. ECC DIMM
4x M2075 GPU cards pre-installed
1 (x8) PCI-E 3.0 (in x16) low-profile slot
Integrated IPMI 2.0 with KVM and Dedicated LAN
Intel® i350 Dual-Port GbE Controller
10x Hot-swap 2.5 SATA3 Drive Bays
1800W Redundant Power Supplies
Description
Intel® Xeon® processor E5-2600 family support; QPI up to 8.0 GT/s
Up to 256GB DDR3 1600MHz reg. ECC DIMM
4x M2075 GPU cards pre-installed
1 (x8) PCI-E 3.0 (in x16) low-profile slot
Integrated IPMI 2.0 with KVM and Dedicated LAN
Intel® i350 Dual-Port GbE Controller
10x Hot-swap 2.5 SATA3 Drive Bays
1800W Redundant Power Supplies
Suppliers
Intel® Xeon® processor E5-2600 family support; QPI up to 8.0 GT/s
Up to 256GB DDR3 1600MHz reg. ECC DIMM
4x M2075 GPU cards pre-installed
1 (x8) PCI-E 3.0 (in x16) low-profile slot
Integrated IPMI 2.0 with KVM and Dedicated LAN
Intel® i350 Dual-Port GbE Controller
10x Hot-swap 2.5 SATA3 Drive Bays
1800W Redundant Power Supplies
- Intel® Xeon® processor E5-2600 family support; QPI up to 8.0 GT/s
- Up to 256GB DDR3 1600MHz reg. ECC DIMM
- 4x M2075 GPU cards pre-installed
- 1 (x8) PCI-E 3.0 (in x16) low-profile slot
- Integrated IPMI 2.0 with KVM and Dedicated LAN
- Intel® i350 Dual-Port GbE Controller
- 10x Hot-swap 2.5 SATA3 Drive Bays
- 1800W Redundant Power Supplies
Supplier's Site
Technical Specifications
|
Product Category
|
Network Servers |
|
Product Number
|
ASA2039-X2O-S2-R-GPU |
|
Product Name
|
2U Rackmount Server with GPU |
|
Form Factor
|
Rack Mounted
|
|
Other Features
|
Redundant Fan Modules
|
|
Main Memory
|
256000 MB
|
Unlock Full Specs
to access all available technical data
Similar Products
Server Type
Network Server
Form Factor
Rack Mounted
Processor Type
Intel Core
View Details
Server Type
Network Server
Operating Temperature
0 to 40 C (32 to 104 F)
Processor Type
Intel® Core™ processors (14th/13th/12th)
View Details
Form Factor
Rack Mounted
Other Features
Redundant Power Supplies
Main Memory
512000 MB
View Details