ASA Computers, Inc. Datasheets for Network Servers
Network servers control and manage network resources such as files, printers, users, groups, etc.
Network Servers: Learn more
| Product Name | Notes |
|---|---|
| Intel® Xeon® processor E5-2600 series Up to 512GB DDR3 ECC Registered DIMM 3 (x16) PCI-E 3.0 and 3 (x8) PCI-E 3.0 Dual Intel® i350 Gigabit Ethernet Controller 8x3.5 Hot-swap SATA... | |
| • 4x Hot-plug System Nodes in 4U, each Node: • Up to 8x 3.5 Hot-swap SAS/SATA HDDs (8 per U) • Optional SAS2 (6Gbps) via LSI® 2308 controller; SW RAID... | |
| VS-1200 1U SERVER INTEL SOLUTION Intel® Xeon® Processor E5-2600 series, socket R (LGA 2011) 4x3.5 hot-swap SATA/SAS HDDs 1x PCI-E 3.0 x16 slot Up to 512GB DDR3 ECC 1600/1333/1066MHz DIMMs... | |
| ADS3101-16H-S2-R is a 3Gb/s SAS based storage system that helps SMBs easily deploy an easy-to-manage direct-attached storage (DAS) environment. Accommodating 16 SAS drives, the dual-controller ADS3101-16H-S2-R delivers optimal performance. The... | |
| ASA2037-X2O-SS2-R-TW 2 2U Twin^2 Quad Node Server Four Hot pluggable nodes in 2U form factor Intel® Xeon® processor E5-2600 family; QPI up to 8GT/s Up to 256GB DDR3 1600MHz ECC... | |
| ASA3005-X2H-S2-S 3U Server with Intel Xeon Processor 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s Intel® 5520 (Tylersburg) Chipset Up to 192GB DDR3 1333/ 1066/ 800MHz... | |
| ASA3008-X2Q-SS2-R-SB B 3U Rackmount Server Intel Xeon 5600 Series Processor | |
| 1. Intel® Xeon® Processor E3-1200 family; socket H2 (LGA 1155) 2x Internal 2.5/3.5 HDDs 1x PCI-E 2.0 x8 slot Up to 32GB DDR3 ECC 1333/1066MHz UDIMMs Intel® 82579LM and 82574L,... | |
| 800W Redundant Power Supply 16 x 3.5 Hot-swappable SAS Drive Bays 28-Port 3Gb/s SAS Expander with Enclosure Management 1 x Slim DVD-ROM Drive 7x Full-height, Full-length Expansion Slot 100% Cooling... | |
| 8x Hot-plug System Nodes in 4U, each Node: Up to 6x 2.5 Hot-swap SAS/SATA HDDs (12 per U) Optional SAS2 (6Gbps) via LSI® 2208 controller; HW RAID 0, 1, 5,... | |
| Extra High-Density 4U Storage Chassis Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s Intel® 5520 (Tylersburg) Chipset Up to 192GB DDR3 1333/ 1066/ 800MHz ECC Registered DIMM... | |
| Intel® Atom D525 Intel® ICH9R Chipset 2x 2.5 hot-swap SAS/SATA HDD Bays Up to 4GB single channel unbuffered, non-ECC DDR3 800MHz SO-DIMM 2x Intel 82574L Gigabit LAN 6x SATA (3.0Gbps)... | |
| Intel® Atom D525I Intel® ICH9R Chipset Up to 4GB single channel unbuffered, non-ECC DDR3 800MHz SO-DIMM 1x 3.5 Internal Drive Bay OR 2x 2.5 Internal Drive Bay (Optional) 2x Intel... | |
| Intel® Core i7 / i7 Extreme Edition, and Intel® Xeon® 5600/5500 series processors (QPI up to 6.4 GT/s) Intel® X58 Express Chipset Up to 24GB DDR3 1333, 1066 & 800... | |
| Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s Intel® 5520 (Tylersburg) Chipset Up to 192GB DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 48GB Unbuffered DIMM Intel® | |
| Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s Intel® 5520 (Tylersburg) Chipset Up to 192GB DDR3 1333/ 1066/ 800MHz ECC Registered DIMM 12X3.5 Hot Swap SATA drive... | |
| Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s Intel® 5520 (Tylersburg) Chipset Up to 192GB DDR3 1333/ 1066/ 800MHz ECC Registered DIMM 16x 3.5 SAS / SATA... | |
| Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s Intel® 5520 (Tylersburg) Chipset Up to 192GB DDR3 1333/ 1066/ 800MHz ECC Registered DIMM 50x3.5 Hot-sawp SATA drive bay... | |
| Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s Intel® 5520 (Tylersburg) Chipset Up to 192GB DDR3 1333/ 1066/ 800MHz 16 x 3.5 SAS / SATA Hot-swappable Drive... | |
| Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s Up to 192GB DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 48GB unbuffered DIMM 1 (x16) PCI-E 2.0 +... | |
| Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s Up to 192GB DDR3 ECC Registered DIMM / 48GB Unbuffered DIMM 1 (x16) PCI-E ( Low Profile) Dual Intel® | |
| Intel® Xeon® Processor E3-1200 family; socket H2 (LGA 1155) Intel® C202 PCH Chipset 2x 3.5 Hot-swap SATA HDDs 1x PCI-E 2.0 x8 slot Up to 32GB DDR3 ECC 1333/1066MHz UDIMMs... | |
| Intel® Xeon® Processor E3-1200 family; socket H2 (LGA 1155) Intel® C202 PCH Chipset 4x 3.5 Hot-swap SATA2 HDDs 1x PCI-E 2.0 x8 slot Up to 32GB DDR3 ECC 1333/1066MHz UDIMMs... | |
| Intel® Xeon® processor E5-2600 family support; QPI up to 8.0 GT/s Up to 256GB DDR3 1600MHz reg. ECC DIMM 4x M2075 GPU cards pre-installed 1 (x8) PCI-E 3.0 (in x16)... | |
| Intel® Xeon® processor E5-2600 family; QPI up to 8GT/s Up to 768GB DDR3 1600MHz* ECC Registered DIMM; 24x DIMM sockets 2x PCI-E 3.0 (x16) Full-height, Full-length slots & 4x PCI-E... | |
| Intel® Xeon® Processor E5-2600 series, socket R (LGA 2011) Intel® C602 Chipset 10x2.5 hot-swap SATA/SAS HDDs 2x PCI-E 3.0 x16 slot Up to 512GB DDR3 ECC 1600/1333/1066MHz DIMMs Dual Intel® | |
| Intel® Xeon® processor E5-2600 series, with QPI up to 6.4 GT/s Intel® C602 Chipset Up to 768GB DDR3 1600/1333/ 1066/ 800MHz ECC Registered DIMM / 48GB Unbuffered DIMM Intel® 82576... | |
| Intel® Xeon® processor E5-2600 series Chipset Intel® C602 Up to 256GB DDR3 ECC Registered DIMM 1 (x16) PCI-E ( Low Profile) Dual Intel® I350 Gigabit Ethernet Controller 6x2.5 Hot-swap SATA... | |
| Processor Support:(2) Intel® Xeon® 5500/5600 series processors Chipset:Intel® 5500 Chipset (Tylersburg-24D) + ICH10R Memory Support:(18) DDR3 800/1066/1333 UDIMM (w/ ECC) or RDIMM slots Storage Support:(4) 3.5 or (10) 2.5 Hot-Swap... | |
| Processor Support:(2) Intel® Xeon® 5500/5600 series processors Chipset:Intel® 5500 Chipset (Tylersburg-24D) + ICH10R Memory Support:(18) DDR3 800/1066/1333 UDIMM w/ ECC or RDIMM slots Storage Support: 12X3.5 Hot-Swap SAS II /SATA... | |
| Quad Intel® Xeon® processor 7500 series (8-Core) or new gen. Intel® Xeon® processors E7-4800 family (10-Core), with QPI up to 6.4 GT/s Up to 1TB DDR3 ECC Reg. DIMM Auto-switch... |