ARDE Barinco, Inc. High Shear Homogenizer Mixer (CAVITRON) 1030.06

Description
Operating at up to 13,000 RPM, Cavitron rotor/stator mixers can produce as many as 500 million cavitational episodes per second. Cavitron reactor systems are based on kinematic high-frequency technology. Revolutionary process is remarkably efficient, enabling Cavitron systems to handle throughputs that used to require much larger machines. Cavitron tools consist of a series of concentric rings containing holes or slots. As the medium enters the center chamber, it is compressed at a pressure of up to 10 bar. One one-thousandth of a second later the chamber opens, and the medium explodes outward into the next chamber.
Request a Quote
Description
Operating at up to 13,000 RPM, Cavitron rotor/stator mixers can produce as many as 500 million cavitational episodes per second. Cavitron reactor systems are based on kinematic high-frequency technology. Revolutionary process is remarkably efficient, enabling Cavitron systems to handle throughputs that used to require much larger machines. Cavitron tools consist of a series of concentric rings containing holes or slots. As the medium enters the center chamber, it is compressed at a pressure of up to 10 bar. One one-thousandth of a second later the chamber opens, and the medium explodes outward into the next chamber.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Cavitron 1030.06 nozzle tool is a high-shear homogenizer for in-line processing, handling flow rates of 4 to 50 GPM with power requirements of 10 to 50 hp and a maximum speed of 6000 RPM. It uses kinematic high-frequency technology to compress medium up to 10 bar, followed by rapid expansion through nozzles as small as 500 microns, enabling sub-micron emulsions and efficient chemical reactions. It is designed for applications including pharmaceuticals, food processing, biotechnology, and cosmetics.

Datasheet Summary
Powered by GS/AI

The Cavitron 1030.06 nozzle tool is a high-shear homogenizer for in-line processing, handling flow rates of 4 to 50 GPM with power requirements of 10 to 50 hp and a maximum speed of 6000 RPM. It uses kinematic high-frequency technology to compress medium up to 10 bar, followed by rapid expansion through nozzles as small as 500 microns, enabling sub-micron emulsions and efficient chemical reactions. It is designed for applications including pharmaceuticals, food processing, biotechnology, and cosmetics.

Suppliers

Company
Product
Description
Supplier Links
High Shear Homogenizer Mixer (CAVITRON) - 1030.06 - ARDE Barinco, Inc.
Carlstadt, NJ, United States
High Shear Homogenizer Mixer (CAVITRON)
1030.06
High Shear Homogenizer Mixer (CAVITRON) 1030.06
Operating at up to 13,000 RPM, Cavitron rotor/stator mixers can produce as many as 500 million cavitational episodes per second. Cavitron reactor systems are based on kinematic high-frequency technology. Revolutionary process is remarkably efficient, enabling Cavitron systems to handle throughputs that used to require much larger machines. Cavitron tools consist of a series of concentric rings containing holes or slots. As the medium enters the center chamber, it is compressed at a pressure of up to 10 bar. One one-thousandth of a second later the chamber opens, and the medium explodes outward into the next chamber.

Operating at up to 13,000 RPM, Cavitron rotor/stator mixers can produce as many as 500 million cavitational episodes per second. Cavitron reactor systems are based on kinematic high-frequency technology. Revolutionary process is remarkably efficient, enabling Cavitron systems to handle throughputs that used to require much larger machines.

Cavitron tools consist of a series of concentric rings containing holes or slots. As the medium enters the center chamber, it is compressed at a pressure of up to 10 bar. One one-thousandth of a second later the chamber opens, and the medium explodes outward into the next chamber.

Supplier's Site Datasheet

Technical Specifications

  ARDE Barinco, Inc.
Product Category Industrial Mixers
Product Number 1030.06
Product Name High Shear Homogenizer Mixer (CAVITRON)
Applications / Industry Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paper and Pulp Processing; Pharmaceutical Processing; Biotechnology
Feed Rate (volumetric) 240 to 3000 GPH (252 to 3155 ml/sec)
Mixer Type Homogenizer; Rotor-Stator
Operating Condition Batch; Continuous / In-Line
Unlock Full Specs
to access all available technical data

Similar Products

High Shear Homogenizer Mixer (CAVITRON) - 1090 - ARDE Barinco, Inc.
Specs
Applications / Industry Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paper and Pulp Processing; Pharmaceutical Processing; Biotechnology
Feed Rate (volumetric) 6000 to 26400 GPH (6309 to 27760 ml/sec)
Mixer Type Homogenizer; Rotor-Stator
View Details
Dicon In-Line Dispersing Wet Grinder - 2X1 - ARDE Barinco, Inc.
Specs
Applications / Industry Adhesives Processing; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Paper and Pulp Processing; Pharmaceutical Processing; Environmental, Textile Industries
Features Cooling (optional feature)
Media Type Liquids; Liquid with Suspended Solids; Powder or Granular
View Details
High Shear Homogenizing Mixer (REVERSIBLE HOMOGENIZERS) - C-3-2 - ARDE Barinco, Inc.
Specs
Applications / Industry Adhesives Processing; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Paper and Pulp Processing; Pharmaceutical Processing; Environmental, Textile Industries
Feed Rate (volumetric) 54300 GPH (57097 ml/sec)
Mixer Type Homogenizer; Rotor-Stator
View Details
High Shear Homogenizer Mixer (CAVITRON) - 1048 - ARDE Barinco, Inc.
Specs
Applications / Industry Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paper and Pulp Processing; Pharmaceutical Processing; Biotechnology
Feed Rate (volumetric) 1200 to 14400 GPH (1262 to 15142 ml/sec)
Mixer Type Homogenizer; Rotor-Stator
View Details