The C-3-3 is a reversible homogenizer designed for high-shear dispersion, emulsification, and re-suspension of solids in viscous media, with a 5.75-inch rotor diameter, 15-25 hp motor, 3,600 RPM, and 905 gpm upward flow through a high-shear zone. It has a 85-inch immersion depth, standard Type 316 stainless steel contact parts, and an explosion-proof, TEFC, 3-phase motor rated for 230-460 volts or 575 volts. The rotor/stator gap is adjustable for precise shear control, and the unit operates in dual axial flow modes to optimize mixing efficiency without air entrainment.
High shear dispersion of solids and emulsification of immiscible liquids at extrememly high shear rates to produce the finest particle size distributions in the shortest amount of time. For more than 40 years, process engineers in the chemical, food, cosmetic, pharmaceutical, textile and coatings industries have relied on the Reversible Homogenizer from ARDE Barinco. Its highly effective dual mode mixing process disperses, emulsifies, and "wets out" powders and re-suspends settled solids. And it works in a fraction of the time it takes ordinary mixers. Now, we've made available a proprietary new feature that lets you control the shear rate by adjusting the gap between rotor and stator.
| ARDE Barinco, Inc. | |
|---|---|
| Product Category | Industrial Mixers |
| Product Number | C-3-3 |
| Product Name | High Shear Homogenizing Mixer (REVERSIBLE HOMOGENIZERS) |
| Applications / Industry | Adhesives Processing; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Paper and Pulp Processing; Pharmaceutical Processing; Environmental, Textile Industries |
| Feed Rate (volumetric) | 54300 GPH (57097 ml/sec) |
| Mixer Type | Homogenizer; Rotor-Stator |