ARDE Barinco, Inc. High Shear Homogenizing Mixer (REVERSIBLE HOMOGENIZERS) C-5-2

Description
High shear dispersion of solids and emulsification of immiscible liquids at extrememly high shear rates to produce the finest particle size distributions in the shortest amount of time. For more than 40 years, process engineers in the chemical, food, cosmetic, pharmaceutical, textile and coatings industries have relied on the Reversible Homogenizer from ARDE Barinco. Its highly effective dual mode mixing process disperses, emulsifies, and "wets out" powders and re-suspends settled solids. And it works in a fraction of the time it takes ordinary mixers. Now, we've made available a proprietary new feature that lets you control the shear rate by adjusting the gap between rotor and stator.
Request a Quote
Description
High shear dispersion of solids and emulsification of immiscible liquids at extrememly high shear rates to produce the finest particle size distributions in the shortest amount of time. For more than 40 years, process engineers in the chemical, food, cosmetic, pharmaceutical, textile and coatings industries have relied on the Reversible Homogenizer from ARDE Barinco. Its highly effective dual mode mixing process disperses, emulsifies, and "wets out" powders and re-suspends settled solids. And it works in a fraction of the time it takes ordinary mixers. Now, we've made available a proprietary new feature that lets you control the shear rate by adjusting the gap between rotor and stator.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The C-5-2 is a reversible homogenizer for high-shear mixing, emulsification, and powder wetting in industrial applications. It features a 6.50-inch diameter rotor, operates at 3,600 RPM with a tip speed of 6,120 ft/min, and delivers 1,730 gpm flow through its high-shear zone at a 60-inch immersion depth. The unit has a 25 to 50 hp motor and is constructed with standard Type 316 stainless steel contact parts. It supports explosion-proof, TEFC, 3-phase motors at 230-460 or 575 volts, and includes a Rulon bearing with stainless steel sleeve. Adjustable rotor/stator gap enables precise shear control.

Datasheet Summary
Powered by GS/AI

The C-5-2 is a reversible homogenizer for high-shear mixing, emulsification, and powder wetting in industrial applications. It features a 6.50-inch diameter rotor, operates at 3,600 RPM with a tip speed of 6,120 ft/min, and delivers 1,730 gpm flow through its high-shear zone at a 60-inch immersion depth. The unit has a 25 to 50 hp motor and is constructed with standard Type 316 stainless steel contact parts. It supports explosion-proof, TEFC, 3-phase motors at 230-460 or 575 volts, and includes a Rulon bearing with stainless steel sleeve. Adjustable rotor/stator gap enables precise shear control.

Suppliers

Company
Product
Description
Supplier Links
High Shear Homogenizing Mixer (REVERSIBLE HOMOGENIZERS) - C-5-2 - ARDE Barinco, Inc.
Carlstadt, NJ, United States
High Shear Homogenizing Mixer (REVERSIBLE HOMOGENIZERS)
C-5-2
High Shear Homogenizing Mixer (REVERSIBLE HOMOGENIZERS) C-5-2
High shear dispersion of solids and emulsification of immiscible liquids at extrememly high shear rates to produce the finest particle size distributions in the shortest amount of time. For more than 40 years, process engineers in the chemical, food, cosmetic, pharmaceutical, textile and coatings industries have relied on the Reversible Homogenizer from ARDE Barinco. Its highly effective dual mode mixing process disperses, emulsifies, and "wets out" powders and re-suspends settled solids. And it works in a fraction of the time it takes ordinary mixers. Now, we've made available a proprietary new feature that lets you control the shear rate by adjusting the gap between rotor and stator.

High shear dispersion of solids and emulsification of immiscible liquids at extrememly high shear rates to produce the finest particle size distributions in the shortest amount of time. For more than 40 years, process engineers in the chemical, food, cosmetic, pharmaceutical, textile and coatings industries have relied on the Reversible Homogenizer from ARDE Barinco. Its highly effective dual mode mixing process disperses, emulsifies, and "wets out" powders and re-suspends settled solids. And it works in a fraction of the time it takes ordinary mixers. Now, we've made available a proprietary new feature that lets you control the shear rate by adjusting the gap between rotor and stator.

Supplier's Site Datasheet

Technical Specifications

  ARDE Barinco, Inc.
Product Category Industrial Mixers
Product Number C-5-2
Product Name High Shear Homogenizing Mixer (REVERSIBLE HOMOGENIZERS)
Applications / Industry Adhesives Processing; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Paper and Pulp Processing; Pharmaceutical Processing; Environmental, Textile Industries
Feed Rate (volumetric) 103800 GPH (109146 ml/sec)
Mixer Type Homogenizer; Rotor-Stator
Unlock Full Specs
to access all available technical data

Similar Products

High Shear Homogenizer Mixer (CAVITRON) - 1018 - ARDE Barinco, Inc.
Specs
Applications / Industry Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paper and Pulp Processing; Pharmaceutical Processing; Biotechnology
Feed Rate (volumetric) 132 to 3960 GPH (139 to 4164 ml/sec)
Mixer Type Homogenizer; Rotor-Stator
View Details
High Viscosity Double Helixx Mixer - DH-050 - ARDE Barinco, Inc.
Specs
Applications / Industry Adhesives Processing; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Paper and Pulp Processing; Pharmaceutical Processing; Environmental, Textile Industries
Capacity (volumetric) 0.1337 to 0.6684 cubic feet (3.79 to 18.93 liters)
Mixer Type Homogenizer; Planetary
View Details
Medium Horsepower Turbine Mixers in Top & Side Entry - Series 30-100 - ARDE Barinco, Inc.
Specs
Applications / Industry Chemical Processing (optional feature); Food or Beverage Processing; Asphalt, Edible Oil, Distillery, and Food Industries
Features Explosion Proof (optional feature)
Feed Rate (volumetric) 67000 GPH (70451 ml/sec)
View Details
High Shear Homogenizing Mixer (REVERSIBLE HOMOGENIZERS) - CJ-20-1 - ARDE Barinco, Inc.
Specs
Applications / Industry Adhesives Processing; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Paper and Pulp Processing; Pharmaceutical Processing; Environmental, Textile Industries
Feed Rate (volumetric) 12000 GPH (12618 ml/sec)
Mixer Type Homogenizer; Rotor-Stator
View Details