AR Modular RF RF Booster Amplifier KMW1035 / AR-50

Description
The Model AR-50 (KMW1035) is a portable, lightweight, fully automatic band-switching RF booster amplifier for multi-band VHF/UHF Tactical Radio equipment employing legacy, proprietary and emerging waveforms. The amplifier covers the frequency band of 30-512 MHz using six high speed auto switching filters to assure harmonic suppression and is SINCGARS, HAVEQUICK, and ECCM compatible. The amplifier includes Voltage Spike Suppression, RF sensing, T/R switching, Automatic Level Control (ALC), six automatically switched harmonic filter bands (DAMA capable), and protection against antenna mismatch and over-temperature. Protection against accidental polarity reversal is provided. The amplifier comprises a rugged 2-piece splash-proof aluminum case. Optional interface coaxial cables are available.
Datasheet
Description
The Model AR-50 (KMW1035) is a portable, lightweight, fully automatic band-switching RF booster amplifier for multi-band VHF/UHF Tactical Radio equipment employing legacy, proprietary and emerging waveforms. The amplifier covers the frequency band of 30-512 MHz using six high speed auto switching filters to assure harmonic suppression and is SINCGARS, HAVEQUICK, and ECCM compatible. The amplifier includes Voltage Spike Suppression, RF sensing, T/R switching, Automatic Level Control (ALC), six automatically switched harmonic filter bands (DAMA capable), and protection against antenna mismatch and over-temperature. Protection against accidental polarity reversal is provided. The amplifier comprises a rugged 2-piece splash-proof aluminum case. Optional interface coaxial cables are available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Booster Amplifier - KMW1035 / AR-50 - AR Modular RF
Bothell, WA, USA
RF Booster Amplifier
KMW1035 / AR-50
RF Booster Amplifier KMW1035 / AR-50
The Model AR-50 (KMW1035) is a portable, lightweight, fully automatic band-switching RF booster amplifier for multi-band VHF/UHF Tactical Radio equipment employing legacy, proprietary and emerging waveforms. The amplifier covers the frequency band of 30-512 MHz using six high speed auto switching filters to assure harmonic suppression and is SINCGARS, HAVEQUICK, and ECCM compatible. The amplifier includes Voltage Spike Suppression, RF sensing, T/R switching, Automatic Level Control (ALC), six automatically switched harmonic filter bands (DAMA capable), and protection against antenna mismatch and over-temperature. Protection against accidental polarity reversal is provided. The amplifier comprises a rugged 2-piece splash-proof aluminum case. Optional interface coaxial cables are available.

The Model AR-50 (KMW1035) is a portable, lightweight, fully automatic band-switching RF booster amplifier for multi-band VHF/UHF Tactical Radio equipment employing legacy, proprietary and emerging waveforms. The amplifier covers the frequency band of 30-512 MHz using six high speed auto switching filters to assure harmonic suppression and is SINCGARS, HAVEQUICK, and ECCM compatible. The amplifier includes Voltage Spike Suppression, RF sensing, T/R switching, Automatic Level Control (ALC), six automatically switched harmonic filter bands (DAMA capable), and protection against antenna mismatch and over-temperature. Protection against accidental polarity reversal is provided. The amplifier comprises a rugged 2-piece splash-proof aluminum case. Optional interface coaxial cables are available.

Supplier's Site Datasheet

Technical Specifications

  AR Modular RF
Product Category Satellite Communications Equipment
Product Number KMW1035 / AR-50
Product Name RF Booster Amplifier
Category Amplifier
Mounting Benchtop
Connectors / Interfaces BNC; TNC; Type N
Impedance 50 Ohms
Unlock Full Specs
to access all available technical data

Similar Products

Dual L / X Band Fiber Optic Transmission System - OFW-6700 - Microwave Photonic Systems, Inc.
Specs
Category Transmitter
Mounting Rack Mount
Connectors / Interfaces RS485
View Details
Satellite Communications Applications, Testing, & Test Tools -  - GL Communications, Inc.
Specs
Category Tester
Frequency 2 to 15 GHz
View Details
SATCOM Antenna Interface Unit (AIU) -  - Northrop Grumman Corporation
Northrop Grumman Corporation
Specs
Frequency 0.2430 to 0.3190 GHz
Operating Temperature -40 to 131 F (-40 to 55 C)
Certifications and Approvals MIL-STD
View Details