Microwave Photonic Systems, Inc. Dual L / X Band Fiber Optic Transmission System OFW-6700

Description
The OFW-6700 is a high performance RF/ Fiber Optic Transmission system designed for L-Band and X-Band SATCOM Uplink & Downlink RF transmission applications. The OFW-6700 functions as Dual Band Fiber Optic Interfacility Link when the OFW-6700TX is paired with the OFW-6700RX and interconnected using single mode fiber optic cable. The OFW-6700TX and OFW-6700RX have been designed to provide maximum flexibility for the systems operator. The OFW-6700TX and OFW-6700RX are both configured with integrated digital attenuators. The L-Band transmission path is configured with variable gain adjustment capability on the receiver, while the X-Band transmission path is configured with variable gain adjustment elements on both the transmit and receive stages. The benefit of this variable configuration is that is allows the OFW-6700 to meet both the operational requirements of an Uplink (UL) or Downlink (DL) transmission path within MIL-SATCOM terminals. The integrated microprocessor provides monitor and control of the system performance parameters allowing the operator to dynamically execute signal path adjustments. Adjustments are achieved through the use of front panel input keys or via the RS-485 communications port and the local host computer. The integrated 19′ x 1RU chassis design provides front panel VFD display for immediate presentation of operational status and critical parameters such as gain stage values, internal temperature, received optical power, power supply voltages and system alarm status.
Description
The OFW-6700 is a high performance RF/ Fiber Optic Transmission system designed for L-Band and X-Band SATCOM Uplink & Downlink RF transmission applications. The OFW-6700 functions as Dual Band Fiber Optic Interfacility Link when the OFW-6700TX is paired with the OFW-6700RX and interconnected using single mode fiber optic cable. The OFW-6700TX and OFW-6700RX have been designed to provide maximum flexibility for the systems operator. The OFW-6700TX and OFW-6700RX are both configured with integrated digital attenuators. The L-Band transmission path is configured with variable gain adjustment capability on the receiver, while the X-Band transmission path is configured with variable gain adjustment elements on both the transmit and receive stages. The benefit of this variable configuration is that is allows the OFW-6700 to meet both the operational requirements of an Uplink (UL) or Downlink (DL) transmission path within MIL-SATCOM terminals. The integrated microprocessor provides monitor and control of the system performance parameters allowing the operator to dynamically execute signal path adjustments. Adjustments are achieved through the use of front panel input keys or via the RS-485 communications port and the local host computer. The integrated 19′ x 1RU chassis design provides front panel VFD display for immediate presentation of operational status and critical parameters such as gain stage values, internal temperature, received optical power, power supply voltages and system alarm status.

Suppliers

Company
Product
Description
Supplier Links
Dual L / X Band Fiber Optic Transmission System - OFW-6700 - Microwave Photonic Systems, Inc.
WestChester, PA, USA
Dual L / X Band Fiber Optic Transmission System
OFW-6700
Dual L / X Band Fiber Optic Transmission System OFW-6700
The OFW-6700 is a high performance RF/ Fiber Optic Transmission system designed for L-Band and X-Band SATCOM Uplink & Downlink RF transmission applications. The OFW-6700 functions as Dual Band Fiber Optic Interfacility Link when the OFW-6700TX is paired with the OFW-6700RX and interconnected using single mode fiber optic cable. The OFW-6700TX and OFW-6700RX have been designed to provide maximum flexibility for the systems operator. The OFW-6700TX and OFW-6700RX are both configured with integrated digital attenuators. The L-Band transmission path is configured with variable gain adjustment capability on the receiver, while the X-Band transmission path is configured with variable gain adjustment elements on both the transmit and receive stages. The benefit of this variable configuration is that is allows the OFW-6700 to meet both the operational requirements of an Uplink (UL) or Downlink (DL) transmission path within MIL-SATCOM terminals. The integrated microprocessor provides monitor and control of the system performance parameters allowing the operator to dynamically execute signal path adjustments. Adjustments are achieved through the use of front panel input keys or via the RS-485 communications port and the local host computer. The integrated 19′ x 1RU chassis design provides front panel VFD display for immediate presentation of operational status and critical parameters such as gain stage values, internal temperature, received optical power, power supply voltages and system alarm status.

The OFW-6700 is a high performance RF/ Fiber Optic Transmission system designed for L-Band and X-Band SATCOM Uplink & Downlink RF transmission applications. The OFW-6700 functions as Dual Band Fiber Optic Interfacility Link when the OFW-6700TX is paired with the OFW-6700RX and interconnected using single mode fiber optic cable. The OFW-6700TX and OFW-6700RX have been designed to provide maximum flexibility for the systems operator. The OFW-6700TX and OFW-6700RX are both configured with integrated digital attenuators. The L-Band transmission path is configured with variable gain adjustment capability on the receiver, while the X-Band transmission path is configured with variable gain adjustment elements on both the transmit and receive stages. The benefit of this variable configuration is that is allows the OFW-6700 to meet both the operational requirements of an Uplink (UL) or Downlink (DL) transmission path within MIL-SATCOM terminals. The integrated microprocessor provides monitor and control of the system performance parameters allowing the operator to dynamically execute signal path adjustments. Adjustments are achieved through the use of front panel input keys or via the RS-485 communications port and the local host computer. The integrated 19″ x 1RU chassis design provides front panel VFD display for immediate presentation of operational status and critical parameters such as gain stage values, internal temperature, received optical power, power supply voltages and system alarm status.

Supplier's Site

Technical Specifications

  Microwave Photonic Systems, Inc.
Product Category Satellite Communications Equipment
Product Number OFW-6700
Product Name Dual L / X Band Fiber Optic Transmission System
Category Transmitter
Unlock Full Specs
to access all available technical data

Similar Products

SATCOM Antenna Interface Unit (AIU) -  - Northrop Grumman Corporation
Northrop Grumman Corporation
Specs
Frequency 0.2430 to 0.3190 GHz
Operating Temperature -40 to 131 F (-40 to 55 C)
Certifications and Approvals MIL-STD
View Details
GPS/Inmarsat Fiber Optic Antenna Link - OFW-3478 - Microwave Photonic Systems, Inc.
Specs
Category Antennas
Mounting Rack Mount
Connectors / Interfaces RS232
View Details
Satellite Communications Applications, Testing, & Test Tools -  - GL Communications, Inc.
Specs
Category Tester
Frequency 2 to 15 GHz
View Details