Northrop Grumman Corporation SATCOM Antenna Interface Unit (AIU)

Description
Northrop Grumman's UHF SATCOM Antenna Interface Unit provides improved receive sensitivity and receive protection for the Ground Mobile Radio (GMR) system. The SATCOM AIU is a Line Replaceable Unit (LRU) that is part of a Joint Tactical Radio System (JTRS) Cluster 1 Joint Tactical Radio (JTR) Set. The SATCOM AIU includes a low noise amplifier (LNA) component and block filtering required to achieve the receive performance parameters for the UHF SATCOM waveforms. The AIU is mounted in close proximity to the antennas to minimize losses between the antennas and internal LNA. In addition to the receive path, a low loss bypass path is provided in transmit mode routing the transceiver to one of two output ports for a High Angle or Low Angle Antenna element. Control information from the transceiver is decoded to select the antenna port desired, transmit or receive mode and to route built in test status back to the transceiver.
Datasheet
Description
Northrop Grumman's UHF SATCOM Antenna Interface Unit provides improved receive sensitivity and receive protection for the Ground Mobile Radio (GMR) system. The SATCOM AIU is a Line Replaceable Unit (LRU) that is part of a Joint Tactical Radio System (JTRS) Cluster 1 Joint Tactical Radio (JTR) Set. The SATCOM AIU includes a low noise amplifier (LNA) component and block filtering required to achieve the receive performance parameters for the UHF SATCOM waveforms. The AIU is mounted in close proximity to the antennas to minimize losses between the antennas and internal LNA. In addition to the receive path, a low loss bypass path is provided in transmit mode routing the transceiver to one of two output ports for a High Angle or Low Angle Antenna element. Control information from the transceiver is decoded to select the antenna port desired, transmit or receive mode and to route built in test status back to the transceiver.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SATCOM Antenna Interface Unit (AIU) -  - Northrop Grumman Corporation
Falls Church, VA, USA
SATCOM Antenna Interface Unit (AIU)
SATCOM Antenna Interface Unit (AIU)
Northrop Grumman's UHF SATCOM Antenna Interface Unit provides improved receive sensitivity and receive protection for the Ground Mobile Radio (GMR) system. The SATCOM AIU is a Line Replaceable Unit (LRU) that is part of a Joint Tactical Radio System (JTRS) Cluster 1 Joint Tactical Radio (JTR) Set. The SATCOM AIU includes a low noise amplifier (LNA) component and block filtering required to achieve the receive performance parameters for the UHF SATCOM waveforms. The AIU is mounted in close proximity to the antennas to minimize losses between the antennas and internal LNA. In addition to the receive path, a low loss bypass path is provided in transmit mode routing the transceiver to one of two output ports for a High Angle or Low Angle Antenna element. Control information from the transceiver is decoded to select the antenna port desired, transmit or receive mode and to route built in test status back to the transceiver.

Northrop Grumman's UHF SATCOM Antenna Interface Unit provides improved receive sensitivity and receive protection for the Ground Mobile Radio (GMR) system. The SATCOM AIU is a Line Replaceable Unit (LRU) that is part of a Joint Tactical Radio System (JTRS) Cluster 1 Joint Tactical Radio (JTR) Set.

The SATCOM AIU includes a low noise amplifier (LNA) component and block filtering required to achieve the receive performance parameters for the UHF SATCOM waveforms. The AIU is mounted in close proximity to the antennas to minimize losses between the antennas and internal LNA. In addition to the receive path, a low loss bypass path is provided in transmit mode routing the transceiver to one of two output ports for a High Angle or Low Angle Antenna element. Control information from the transceiver is decoded to select the antenna port desired, transmit or receive mode and to route built in test status back to the transceiver.

Supplier's Site Datasheet

Technical Specifications

  Northrop Grumman Corporation
Product Category Satellite Communications Equipment
Product Name SATCOM Antenna Interface Unit (AIU)
Frequency 0.2430 to 0.3190 GHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Booster Amplifier - KMW1035 / AR-50 - AR Modular RF
Specs
Category Amplifier
Mounting Benchtop
Connectors / Interfaces BNC; TNC; Type N
View Details
GPS/Inmarsat Fiber Optic Antenna Link - OFW-3478 - Microwave Photonic Systems, Inc.
Specs
Category Antennas
Mounting Rack Mount
Connectors / Interfaces RS232
View Details
Satellite Communications Applications, Testing, & Test Tools -  - GL Communications, Inc.
Specs
Category Tester
Frequency 2 to 15 GHz
View Details