AR Modular RF Wideband RF Power Amplifier KAW2020

Description
The Model KAW2020 is a Class AB wideband RF power amplifier delivering in excess of 100 Watts CW power into a 50-Ohm load over the frequency range of 200 MHz to 500 MHz. Power gain is a minimum of 50 dB. GPIB control requires the optional IEEE488.2/RS232 Interface Controller Module.
Datasheet
Description
The Model KAW2020 is a Class AB wideband RF power amplifier delivering in excess of 100 Watts CW power into a 50-Ohm load over the frequency range of 200 MHz to 500 MHz. Power gain is a minimum of 50 dB. GPIB control requires the optional IEEE488.2/RS232 Interface Controller Module.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wideband RF Power Amplifier - KAW2020 - AR Modular RF
Bothell, WA, USA
Wideband RF Power Amplifier
KAW2020
Wideband RF Power Amplifier KAW2020
The Model KAW2020 is a Class AB wideband RF power amplifier delivering in excess of 100 Watts CW power into a 50-Ohm load over the frequency range of 200 MHz to 500 MHz. Power gain is a minimum of 50 dB. GPIB control requires the optional IEEE488.2/RS232 Interface Controller Module.

The Model KAW2020 is a Class AB wideband RF power amplifier delivering in excess of 100 Watts CW power into a 50-Ohm load over the frequency range of 200 MHz to 500 MHz. Power gain is a minimum of 50 dB. GPIB control requires the optional IEEE488.2/RS232 Interface Controller Module.

Supplier's Site Datasheet

Technical Specifications

  AR Modular RF
Product Category Satellite Communications Equipment
Product Number KAW2020
Product Name Wideband RF Power Amplifier
Category Amplifier
Mounting Rack Mount
Connectors / Interfaces BNC; Type N
Impedance 50 Ohms
Frequency 0.2000 to 0.5000 GHz
Unlock Full Specs
to access all available technical data

Similar Products

SATCOM Antenna Interface Unit (AIU) -  - Northrop Grumman Corporation
Northrop Grumman Corporation
Specs
Frequency 0.2430 to 0.3190 GHz
Operating Temperature -40 to 131 F (-40 to 55 C)
Certifications and Approvals MIL-STD
View Details
Dual L / X Band Fiber Optic Transmission System - OFW-6700 - Microwave Photonic Systems, Inc.
Specs
Category Transmitter
Mounting Rack Mount
Connectors / Interfaces RS485
View Details
Satellite Communications Applications, Testing, & Test Tools -  - GL Communications, Inc.
Specs
Category Tester
Frequency 2 to 15 GHz
View Details