AR Modular RF Wideband RF Power Amplifier KAW4040

Description
The Model KAW4040 is a Class AB wideband RF power amplifier system delivering in excess of 500 Watts CW power into a 50-Ohm load over the frequency range of 200 MHz to 500 MHz. Power gain is a minimum of 57 dB. GPIB control requires the optional IEEE488.2/RS232 Interface Controller Module. The system features forward and reflected power indication on a front panel-mounted, analog meter; Automatic Level Control (ALC); RF gain control; overdrive protection; full VSWR protection; input blanking, and over-temperature protection. On the basic model these features, plus remote power on/off control, are accessible for hard-wire remote operation through a 25-pin, D-subminiature connector. For a detailed description of these features refer to "SPECIAL FEATURES - KAA & KAW-SERIES SINGLE BAND RF POWER AMPLIFIERS". The system comprises a Power Controller/Power Amplifier and a Power Supply Unit. These are intended to be mounted into a standard, 19-inch equipment rack and require 15¾ inches of panel space. The units are designed to be installed on optional telescoping slides. The system operates from 187-265 VAC 47-63 Hz. Power consumption is 2.5 kVA. The system may be placed in 'stand-by' mode with the BLANKING switch.
Datasheet
Description
The Model KAW4040 is a Class AB wideband RF power amplifier system delivering in excess of 500 Watts CW power into a 50-Ohm load over the frequency range of 200 MHz to 500 MHz. Power gain is a minimum of 57 dB. GPIB control requires the optional IEEE488.2/RS232 Interface Controller Module. The system features forward and reflected power indication on a front panel-mounted, analog meter; Automatic Level Control (ALC); RF gain control; overdrive protection; full VSWR protection; input blanking, and over-temperature protection. On the basic model these features, plus remote power on/off control, are accessible for hard-wire remote operation through a 25-pin, D-subminiature connector. For a detailed description of these features refer to "SPECIAL FEATURES - KAA & KAW-SERIES SINGLE BAND RF POWER AMPLIFIERS". The system comprises a Power Controller/Power Amplifier and a Power Supply Unit. These are intended to be mounted into a standard, 19-inch equipment rack and require 15¾ inches of panel space. The units are designed to be installed on optional telescoping slides. The system operates from 187-265 VAC 47-63 Hz. Power consumption is 2.5 kVA. The system may be placed in 'stand-by' mode with the BLANKING switch.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wideband RF Power Amplifier - KAW4040 - AR Modular RF
Bothell, WA, USA
Wideband RF Power Amplifier
KAW4040
Wideband RF Power Amplifier KAW4040
The Model KAW4040 is a Class AB wideband RF power amplifier system delivering in excess of 500 Watts CW power into a 50-Ohm load over the frequency range of 200 MHz to 500 MHz. Power gain is a minimum of 57 dB. GPIB control requires the optional IEEE488.2/RS232 Interface Controller Module. The system features forward and reflected power indication on a front panel-mounted, analog meter; Automatic Level Control (ALC); RF gain control; overdrive protection; full VSWR protection; input blanking, and over-temperature protection. On the basic model these features, plus remote power on/off control, are accessible for hard-wire remote operation through a 25-pin, D-subminiature connector. For a detailed description of these features refer to "SPECIAL FEATURES - KAA & KAW-SERIES SINGLE BAND RF POWER AMPLIFIERS". The system comprises a Power Controller/Power Amplifier and a Power Supply Unit. These are intended to be mounted into a standard, 19-inch equipment rack and require 15¾ inches of panel space. The units are designed to be installed on optional telescoping slides. The system operates from 187-265 VAC 47-63 Hz. Power consumption is 2.5 kVA. The system may be placed in 'stand-by' mode with the BLANKING switch.

The Model KAW4040 is a Class AB wideband RF power amplifier system delivering in excess of 500 Watts CW power into a 50-Ohm load over the frequency range of 200 MHz to 500 MHz. Power gain is a minimum of 57 dB. GPIB control requires the optional IEEE488.2/RS232 Interface Controller Module. The system features forward and reflected power indication on a front panel-mounted, analog meter; Automatic Level Control (ALC); RF gain control; overdrive protection; full VSWR protection; input blanking, and over-temperature protection. On the basic model these features, plus remote power on/off control, are accessible for hard-wire remote operation through a 25-pin, D-subminiature connector. For a detailed description of these features refer to "SPECIAL FEATURES - KAA & KAW-SERIES SINGLE BAND RF POWER AMPLIFIERS". The system comprises a Power Controller/Power Amplifier and a Power Supply Unit. These are intended to be mounted into a standard, 19-inch equipment rack and require 15¾ inches of panel space. The units are designed to be installed on optional telescoping slides. The system operates from 187-265 VAC 47-63 Hz. Power consumption is 2.5 kVA. The system may be placed in 'stand-by' mode with the BLANKING switch.

Supplier's Site Datasheet

Technical Specifications

  AR Modular RF
Product Category Satellite Communications Equipment
Product Number KAW4040
Product Name Wideband RF Power Amplifier
Category Amplifier
Mounting Rack Mount
Connectors / Interfaces BNC; Type N
Impedance 50 Ohms
Frequency 0.2000 to 0.5000 GHz
Unlock Full Specs
to access all available technical data

Similar Products

SATCOM Antenna Interface Unit (AIU) -  - Northrop Grumman Corporation
Northrop Grumman Corporation
Specs
Frequency 0.2430 to 0.3190 GHz
Operating Temperature -40 to 131 F (-40 to 55 C)
Certifications and Approvals MIL-STD
View Details
Satellite Communications Applications, Testing, & Test Tools -  - GL Communications, Inc.
Specs
Category Tester
Frequency 2 to 15 GHz
View Details
Wideband RF Power Amplifier - KAW2040 - AR Modular RF
Specs
Category Amplifier
Mounting Rack Mount
Connectors / Interfaces BNC; Type N
View Details
GPS/Inmarsat Fiber Optic Antenna Link - OFW-3478 - Microwave Photonic Systems, Inc.
Specs
Category Antennas
Mounting Rack Mount
Connectors / Interfaces RS232
View Details