AMP Display Inc. Flat Panel LCD Displays UP-T035ETPTM

Description
· 3.5"(diagonal), 320 x3 RGB x 240dots, 262k colors, Transmissive, TFT LCD module.· Viewing Direction: 6 O'clock.· Driving IC: NT39016· RGB interface· Logic voltage: 3.0-3.3V (typ.).· With touch panel.
Datasheet
Description
· 3.5"(diagonal), 320 x3 RGB x 240dots, 262k colors, Transmissive, TFT LCD module.· Viewing Direction: 6 O'clock.· Driving IC: NT39016· RGB interface· Logic voltage: 3.0-3.3V (typ.).· With touch panel.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Panel LCD Displays - UP-T035ETPTM - AMP Display Inc.
Rancho Cucamonga, CA, USA
Flat Panel LCD Displays
UP-T035ETPTM
Flat Panel LCD Displays UP-T035ETPTM
· 3.5"(diagonal), 320 x3 RGB x 240dots, 262k colors, Transmissive, TFT LCD module.· Viewing Direction: 6 O'clock.· Driving IC: NT39016· RGB interface· Logic voltage: 3.0-3.3V (typ.).· With touch panel.

· 3.5"(diagonal), 320 x3 RGB x 240dots, 262k colors, Transmissive, TFT LCD module.· Viewing Direction: 6 O'clock.· Driving IC: NT39016· RGB interface· Logic voltage: 3.0-3.3V (typ.).· With touch panel.

Datasheet

Technical Specifications

  AMP Display Inc.
Product Category Liquid Crystal Display (LCD) Modules
Product Number UP-T035ETPTM
Product Name Flat Panel LCD Displays
Display Type Graphic Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD/LED Display - 88328034 - Radwell International
Specs
Display Type Character Display
View Details
LCD Monochrome Displays - 2492663 - RS Components, Ltd.
Specs
Display Type Character Display
Backlight Light Emitting Diode
Viewing Area Width 64.5 mm (2.54 inch)
View Details
Flat Panel LCD Displays - DMT64480S057_12WT - AMP Display Inc.
Specs
Display Type Graphic Display
Technology AMLCD; TFT
Width 159 mm (6.26 inch)
View Details
Specs
Display Type Character Display
Backlight Light Emitting Diode
LCD Mode Positive (optional feature); Negative (optional feature)
View Details