TOPWAY monochrome LCD displays prioritizing simplicity and functionality, provide striking graphics with ultra-low power consumption. Our monochrome graphic LCD displays offer a wide range of sizes and display formats in transmissive, reflective or transflective types, satisfying virtually any application.
| Shenzhen Topway Technology Co., Ltd. | |
|---|---|
| Product Category | Liquid Crystal Display (LCD) Modules |
| Product Number | LM32019CFW-2 |
| Product Name | 320*240 Graphic LCD Module |
| Display Type | Graphic Display |
| Technology | Super Twisted Nematic |
| Backlight | Light Emitting Diode |
| Viewing Area Width | 121 mm (4.76 inch) |