AMP Display Inc. Flat Panel LCD Displays AM-480272HBTMQW-T00H

Description
(1) Construction : a-Si TFT-LCD with driving system, White LED Backlight and capacitive touch panel. (2) LCD type : Transmissive , Normally White (3) Number of the Colors : 16.7M colors (R,G,B 8 bit digital each) (4) RGB Interface 54 pin. (5) LCD Power Supply Voltage : 3.3V single power input.
Datasheet
Description
(1) Construction : a-Si TFT-LCD with driving system, White LED Backlight and capacitive touch panel. (2) LCD type : Transmissive , Normally White (3) Number of the Colors : 16.7M colors (R,G,B 8 bit digital each) (4) RGB Interface 54 pin. (5) LCD Power Supply Voltage : 3.3V single power input.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Panel LCD Displays - AM-480272HBTMQW-T00H - AMP Display Inc.
Rancho Cucamonga, CA, USA
Flat Panel LCD Displays
AM-480272HBTMQW-T00H
Flat Panel LCD Displays AM-480272HBTMQW-T00H
(1) Construction : a-Si TFT-LCD with driving system, White LED Backlight and capacitive touch panel. (2) LCD type : Transmissive , Normally White (3) Number of the Colors : 16.7M colors (R,G,B 8 bit digital each) (4) RGB Interface 54 pin. (5) LCD Power Supply Voltage : 3.3V single power input.

(1) Construction : a-Si TFT-LCD with driving system, White LED Backlight and capacitive touch panel. (2) LCD type : Transmissive , Normally White (3) Number of the Colors : 16.7M colors (R,G,B 8 bit digital each) (4) RGB Interface 54 pin. (5) LCD Power Supply Voltage : 3.3V single power input.

Datasheet

Technical Specifications

  AMP Display Inc.
Product Category Liquid Crystal Display (LCD) Modules
Product Number AM-480272HBTMQW-T00H
Product Name Flat Panel LCD Displays
Display Type Graphic Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Monochrome Displays - 1858529 - RS Components, Ltd.
Specs
Number of Lines 1
Characters per Line 4
Character Width 5 mm (0.1969 inch)
View Details
LCD/LED Display - 88328034 - Radwell International
Specs
Display Type Character Display
View Details
Monochrome Graphics - FDG128240C - GPEG International Ltd.
GPEG International Ltd.
Specs
Display Type Graphic Display
View Details
Ground Mobile Display - M68-GM - Rugged Information Technology
Rugged Information Technology
Specs
Display Type Graphic Display
Technology AMLCD
Backlight Light Emitting Diode
View Details