LAND High Precision Thermometer System 4

Description
SYSTEM 4 comprises an advanced range of high precision radiation thermometers, LANDMARK® processors and a range of mounting accessories which combine to form a complete temperature measurement system. Thermometer type, temperature range, spectral response and optical characteristics are chosen to suit any application from 0 to 2600°C/ 32 to 4700°F. Focusable optics - standard and short focus versions with through-the-lens sighting providing clear and guaranteed definition of target. Optional close-up lenses - giving measurement of targets as small as 0.45mm. Accurate, reliable, drift-free measurement. Rugged design with a range of mounting options. Flexible fiber optics light guide versions - with optional laser targeting system to define target spot. High level linear output. Radiation ThermometersProven, reliable electronics and a high quality optical system combine to give a thermometer which delivers accurate, dependable temperature measurement. A rugged die-cast aluminum body, with a high quality electrical connector, ensures reliable performance. Standard bodied thermometers all feature through-the-lens sighting with a 6° field of view. Adjustable focus with a circular graticule gives precise alignment on to the smallest of targets. Two optical variants are available: Standard focus - adjustable between 500mm and infinity, and Short-focus - viewing from 350mm to 1m. Close-up lenses are also available which can measure targets as small as 0.45mm from as close as 90mm. Fiberoptic Thermometers The use of flexible fiber optics light guides allows the detector and electronics enclosure to be located in a less hostile environment, and enables access to difficult targets. The fiberoptic thermometers are available with an optional integral laser targeting system which defines the target spot for accurate alignment. The use of fiber optics permits viewing of normally inaccessible targets, where there are high magnetic fields or in high ambient temperatures up to 200 °C without cooling of the optic head. There is a choice of three optic heads and three light guide lengths. Emissivity EnhancerThe Emissivity Enhancer improves the accuracy of System 4 short wavelength thermometers on difficult to measure materials such as bright annealed and stainless steel strip. Intended for use on low emissivity materials it gives enhanced emissivity values.
Request a Quote Datasheet
Description
SYSTEM 4 comprises an advanced range of high precision radiation thermometers, LANDMARK® processors and a range of mounting accessories which combine to form a complete temperature measurement system. Thermometer type, temperature range, spectral response and optical characteristics are chosen to suit any application from 0 to 2600°C/ 32 to 4700°F. Focusable optics - standard and short focus versions with through-the-lens sighting providing clear and guaranteed definition of target. Optional close-up lenses - giving measurement of targets as small as 0.45mm. Accurate, reliable, drift-free measurement. Rugged design with a range of mounting options. Flexible fiber optics light guide versions - with optional laser targeting system to define target spot. High level linear output. Radiation ThermometersProven, reliable electronics and a high quality optical system combine to give a thermometer which delivers accurate, dependable temperature measurement. A rugged die-cast aluminum body, with a high quality electrical connector, ensures reliable performance. Standard bodied thermometers all feature through-the-lens sighting with a 6° field of view. Adjustable focus with a circular graticule gives precise alignment on to the smallest of targets. Two optical variants are available: Standard focus - adjustable between 500mm and infinity, and Short-focus - viewing from 350mm to 1m. Close-up lenses are also available which can measure targets as small as 0.45mm from as close as 90mm. Fiberoptic Thermometers The use of flexible fiber optics light guides allows the detector and electronics enclosure to be located in a less hostile environment, and enables access to difficult targets. The fiberoptic thermometers are available with an optional integral laser targeting system which defines the target spot for accurate alignment. The use of fiber optics permits viewing of normally inaccessible targets, where there are high magnetic fields or in high ambient temperatures up to 200 °C without cooling of the optic head. There is a choice of three optic heads and three light guide lengths. Emissivity EnhancerThe Emissivity Enhancer improves the accuracy of System 4 short wavelength thermometers on difficult to measure materials such as bright annealed and stainless steel strip. Intended for use on low emissivity materials it gives enhanced emissivity values.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Precision Thermometer - System 4 - LAND
Dronfield, United Kingdom
High Precision Thermometer
System 4
High Precision Thermometer System 4
SYSTEM 4 comprises an advanced range of high precision radiation thermometers, LANDMARK® processors and a range of mounting accessories which combine to form a complete temperature measurement system. Thermometer type, temperature range, spectral response and optical characteristics are chosen to suit any application from 0 to 2600°C/ 32 to 4700°F. Focusable optics - standard and short focus versions with through-the-lens sighting providing clear and guaranteed definition of target. Optional close-up lenses - giving measurement of targets as small as 0.45mm. Accurate, reliable, drift-free measurement. Rugged design with a range of mounting options. Flexible fiber optics light guide versions - with optional laser targeting system to define target spot. High level linear output. Radiation ThermometersProven, reliable electronics and a high quality optical system combine to give a thermometer which delivers accurate, dependable temperature measurement. A rugged die-cast aluminum body, with a high quality electrical connector, ensures reliable performance. Standard bodied thermometers all feature through-the-lens sighting with a 6° field of view. Adjustable focus with a circular graticule gives precise alignment on to the smallest of targets. Two optical variants are available: Standard focus - adjustable between 500mm and infinity, and Short-focus - viewing from 350mm to 1m. Close-up lenses are also available which can measure targets as small as 0.45mm from as close as 90mm. Fiberoptic Thermometers The use of flexible fiber optics light guides allows the detector and electronics enclosure to be located in a less hostile environment, and enables access to difficult targets. The fiberoptic thermometers are available with an optional integral laser targeting system which defines the target spot for accurate alignment. The use of fiber optics permits viewing of normally inaccessible targets, where there are high magnetic fields or in high ambient temperatures up to 200 °C without cooling of the optic head. There is a choice of three optic heads and three light guide lengths. Emissivity EnhancerThe Emissivity Enhancer improves the accuracy of System 4 short wavelength thermometers on difficult to measure materials such as bright annealed and stainless steel strip. Intended for use on low emissivity materials it gives enhanced emissivity values.

SYSTEM 4 comprises an advanced range of high precision radiation thermometers, LANDMARK® processors and a range of mounting accessories which combine to form a complete temperature measurement system.

Thermometer type, temperature range, spectral response and optical characteristics are chosen to suit any application from 0 to 2600°C/ 32 to 4700°F.

  • Focusable optics - standard and short focus versions with through-the-lens sighting providing clear and guaranteed definition of target.
  • Optional close-up lenses - giving measurement of targets as small as 0.45mm.
  • Accurate, reliable, drift-free measurement.
  • Rugged design with a range of mounting options.
  • Flexible fiber optics light guide versions - with optional laser targeting system to define target spot.
  • High level linear output.
    • Radiation ThermometersProven, reliable electronics and a high quality optical system combine to give a thermometer which delivers accurate, dependable temperature measurement. A rugged die-cast aluminum body, with a high quality electrical connector, ensures reliable performance. Standard bodied thermometers all feature through-the-lens sighting with a 6° field of view. Adjustable focus with a circular graticule gives precise alignment on to the smallest of targets. Two optical variants are available: Standard focus - adjustable between 500mm and infinity, and Short-focus - viewing from 350mm to 1m. Close-up lenses are also available which can measure targets as small as 0.45mm from as close as 90mm. Fiberoptic Thermometers The use of flexible fiber optics light guides allows the detector and electronics enclosure to be located in a less hostile environment, and enables access to difficult targets. The fiberoptic thermometers are available with an optional integral laser targeting system which defines the target spot for accurate alignment. The use of fiber optics permits viewing of normally inaccessible targets, where there are high magnetic fields or in high ambient temperatures up to 200 °C without cooling of the optic head. There is a choice of three optic heads and three light guide lengths. Emissivity EnhancerThe Emissivity Enhancer improves the accuracy of System 4 short wavelength thermometers on difficult to measure materials such as bright annealed and stainless steel strip. Intended for use on low emissivity materials it gives enhanced emissivity values.
Supplier's Site Datasheet

Technical Specifications

  LAND
Product Category Noncontact Infrared Temperature Sensors
Product Number System 4
Product Name High Precision Thermometer
Category Sensor/Transducer
Technology Optical Pyrometer
Features Laser Spot Aiming / Sighting (optional feature)
Temperature Range 32 to 4712 F (0 to 2600 C)
Spectral Range 0.8500 to 14 microns (0.8500 to 14 micrometers)
Unlock Full Specs
to access all available technical data

Similar Products

Waste Incinerator - CDA - LAND
Specs
Category Sensor/Transducer
Technology Optical Pyrometer
Electrical Output Current
View Details
Aluminium Production and Processing Application Pyrometer - SPOT+ AL - LAND
Specs
Category Sensor/Transducer
Technology Optical Pyrometer; Thermal Pyrometer / Detector
Electrical Output Current
View Details
Aluminium Die Preheat Thermometer - ADT - LAND
Specs
Category Sensor/Transducer
Technology Optical Pyrometer
Electrical Output Current
View Details
Infrared Scanning System - HotSpotIR - LAND
Specs
Category Sensor/Transducer
Technology Optical Pyrometer
Electrical Output Current; Switched
View Details