AMETEK Programmable Power Modular Switching Devices, SMIP (VXI) Series SMP6301T

Description
50 Ohm On-board Self-termination Installed SMB Male Connectors for High Performance Greater than 1.8GHz Bandwidths with Excellent Crosstalk and Isolation 10W Maximum Switching Power Can be Mixed and Matched to Create Application-specific Configurations Ideal for General Puerpose RF Switching with High Signal Fidelity No Unterminated Stub Effects The SMP6301T is designed with SMB male connectors for applications that require RF signal switching greater than 1.8 GHz. Excellent crosstalk and isolation is maintained by using RF relays with bandwidths in excess of 2.0 GHz, along with short low-loss coaxial runs from the connector directly to the relays. All modules are also configured to avoid any unterminated stub effects, improving overall signal integrity and allowing for larger high-frequency multiplexer configurations while maintaining bandwidth and VSWR. The SMP6301T comes installed with a 50 ohm on board Termination. It is a part of the SMIPII™ family and can be mixed and matched with other SMIPII™ modules to configure high-density switching systems. For example, approximately 96 50 Ohm coaxial switch points can be switched within a double slot VXI card (SMP1200), providing exceptional density without degrading signal integrity.
Request a Quote
Description
50 Ohm On-board Self-termination Installed SMB Male Connectors for High Performance Greater than 1.8GHz Bandwidths with Excellent Crosstalk and Isolation 10W Maximum Switching Power Can be Mixed and Matched to Create Application-specific Configurations Ideal for General Puerpose RF Switching with High Signal Fidelity No Unterminated Stub Effects The SMP6301T is designed with SMB male connectors for applications that require RF signal switching greater than 1.8 GHz. Excellent crosstalk and isolation is maintained by using RF relays with bandwidths in excess of 2.0 GHz, along with short low-loss coaxial runs from the connector directly to the relays. All modules are also configured to avoid any unterminated stub effects, improving overall signal integrity and allowing for larger high-frequency multiplexer configurations while maintaining bandwidth and VSWR. The SMP6301T comes installed with a 50 ohm on board Termination. It is a part of the SMIPII™ family and can be mixed and matched with other SMIPII™ modules to configure high-density switching systems. For example, approximately 96 50 Ohm coaxial switch points can be switched within a double slot VXI card (SMP1200), providing exceptional density without degrading signal integrity.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Modular Switching Devices, SMIP (VXI) Series - SMP6301T - AMETEK Programmable Power
San Diego, CA, United States
Modular Switching Devices, SMIP (VXI) Series
SMP6301T
Modular Switching Devices, SMIP (VXI) Series SMP6301T
50 Ohm On-board Self-termination Installed SMB Male Connectors for High Performance Greater than 1.8GHz Bandwidths with Excellent Crosstalk and Isolation 10W Maximum Switching Power Can be Mixed and Matched to Create Application-specific Configurations Ideal for General Puerpose RF Switching with High Signal Fidelity No Unterminated Stub Effects The SMP6301T is designed with SMB male connectors for applications that require RF signal switching greater than 1.8 GHz. Excellent crosstalk and isolation is maintained by using RF relays with bandwidths in excess of 2.0 GHz, along with short low-loss coaxial runs from the connector directly to the relays. All modules are also configured to avoid any unterminated stub effects, improving overall signal integrity and allowing for larger high-frequency multiplexer configurations while maintaining bandwidth and VSWR. The SMP6301T comes installed with a 50 ohm on board Termination. It is a part of the SMIPII™ family and can be mixed and matched with other SMIPII™ modules to configure high-density switching systems. For example, approximately 96 50 Ohm coaxial switch points can be switched within a double slot VXI card (SMP1200), providing exceptional density without degrading signal integrity.
  • 50 Ohm On-board Self-termination Installed
  • SMB Male Connectors for High Performance
  • Greater than 1.8GHz Bandwidths with Excellent Crosstalk and Isolation
  • 10W Maximum Switching Power
  • Can be Mixed and Matched to Create Application-specific Configurations
  • Ideal for General Puerpose RF Switching with High Signal Fidelity
  • No Unterminated Stub Effects

The SMP6301T is designed with SMB male connectors for applications that require RF signal switching greater than 1.8 GHz. Excellent crosstalk and isolation is maintained by using RF relays with bandwidths in excess of 2.0 GHz, along with short low-loss coaxial runs from the connector directly to the relays. All modules are also configured to avoid any unterminated stub effects, improving overall signal integrity and allowing for larger high-frequency multiplexer configurations while maintaining bandwidth and VSWR.
The SMP6301T comes installed with a 50 ohm on board Termination. It is a part of the SMIPII™ family and can be mixed and matched with other SMIPII™ modules to configure high-density switching systems. For example, approximately 96 50 Ohm coaxial switch points can be switched within a double slot VXI card (SMP1200), providing exceptional density without degrading signal integrity.

Supplier's Site

Technical Specifications

  AMETEK Programmable Power
Product Category VME, VPX, and VXI Switches
Product Number SMP6301T
Product Name Modular Switching Devices, SMIP (VXI) Series
Switch Topology Multiplexer
Unlock Full Specs
to access all available technical data

Similar Products

Modular Switching Devices, SMIP (VXI) Series - SMP6006 - AMETEK Programmable Power
Specs
Switch Type RF Switch
Technology VXI
Operating Speed 50000 kHz
View Details
Modular Switching Devices, SMIP (VXI) Series - SMP6102 - AMETEK Programmable Power
Specs
Switch Topology Multiplexer; Matrix
Switch Type RF Switch
Technology VXI
View Details
Modular Switching Devices, SMIP (VXI) Series - SMP6101 - AMETEK Programmable Power
Specs
Switch Topology Multiplexer; Matrix
Switch Type RF Switch
Technology VXI
View Details