AMETEK Programmable Power Modular Switching Devices, SMIP (VXI) Series SMP2009

Description
Large Switching Capacity in a Small Footprint High Breakdown Voltage (2,000 Vrms between open contacts) Shielded Coaxial Signal Paths Improve Signal Integrity 75 Ohm Impedance for Communications Applications Fail-safe Interrupt Input on Front Panels for Emergency Safety Conditions 16 SPDT 500V 75 ohm 1A Switch 2A Carry 25WDC More than 35 MHz Bandwidth The SMP2008 and SMP2009 have been designed for applications requiring high-voltage signal switching. These modules have also been designed with controlled 75 ohm shielded signal paths. This approach improves signal shielding, while making these modules ideal for switching CATV and other communication signals. Up to 96 500V DPST or SPDT relays can be accommodated in two VXIbus card slots for maximum density, or mixed and matched with other SMIPII™ cards for flexibility. All relays are driven from the VXIbus +5V supply line since VXIbus mainframes always have ample current capability on this supply line, as opposed to the +24 V or +12 V supply lines. Since these modules typically switch high voltage to the UUT or interface, a fail-safe interrupt input line is provided on the front panel that can open all relays automatically if a fault condition occurs. This approach instantly removes all power to the UUT or interface.
Request a Quote
Description
Large Switching Capacity in a Small Footprint High Breakdown Voltage (2,000 Vrms between open contacts) Shielded Coaxial Signal Paths Improve Signal Integrity 75 Ohm Impedance for Communications Applications Fail-safe Interrupt Input on Front Panels for Emergency Safety Conditions 16 SPDT 500V 75 ohm 1A Switch 2A Carry 25WDC More than 35 MHz Bandwidth The SMP2008 and SMP2009 have been designed for applications requiring high-voltage signal switching. These modules have also been designed with controlled 75 ohm shielded signal paths. This approach improves signal shielding, while making these modules ideal for switching CATV and other communication signals. Up to 96 500V DPST or SPDT relays can be accommodated in two VXIbus card slots for maximum density, or mixed and matched with other SMIPII™ cards for flexibility. All relays are driven from the VXIbus +5V supply line since VXIbus mainframes always have ample current capability on this supply line, as opposed to the +24 V or +12 V supply lines. Since these modules typically switch high voltage to the UUT or interface, a fail-safe interrupt input line is provided on the front panel that can open all relays automatically if a fault condition occurs. This approach instantly removes all power to the UUT or interface.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Modular Switching Devices, SMIP (VXI) Series - SMP2009 - AMETEK Programmable Power
San Diego, CA, United States
Modular Switching Devices, SMIP (VXI) Series
SMP2009
Modular Switching Devices, SMIP (VXI) Series SMP2009
Large Switching Capacity in a Small Footprint High Breakdown Voltage (2,000 Vrms between open contacts) Shielded Coaxial Signal Paths Improve Signal Integrity 75 Ohm Impedance for Communications Applications Fail-safe Interrupt Input on Front Panels for Emergency Safety Conditions 16 SPDT 500V 75 ohm 1A Switch 2A Carry 25WDC More than 35 MHz Bandwidth The SMP2008 and SMP2009 have been designed for applications requiring high-voltage signal switching. These modules have also been designed with controlled 75 ohm shielded signal paths. This approach improves signal shielding, while making these modules ideal for switching CATV and other communication signals. Up to 96 500V DPST or SPDT relays can be accommodated in two VXIbus card slots for maximum density, or mixed and matched with other SMIPII™ cards for flexibility. All relays are driven from the VXIbus +5V supply line since VXIbus mainframes always have ample current capability on this supply line, as opposed to the +24 V or +12 V supply lines. Since these modules typically switch high voltage to the UUT or interface, a fail-safe interrupt input line is provided on the front panel that can open all relays automatically if a fault condition occurs. This approach instantly removes all power to the UUT or interface.
  • Large Switching Capacity in a Small Footprint
  • High Breakdown Voltage (2,000 Vrms between open contacts)
  • Shielded Coaxial Signal Paths Improve Signal Integrity
  • 75 Ohm Impedance for Communications Applications
  • Fail-safe Interrupt Input on Front Panels for Emergency Safety Conditions
  • 16 SPDT 500V 75 ohm
  • 1A Switch
  • 2A Carry
  • 25WDC
  • More than 35 MHz Bandwidth

The SMP2008 and SMP2009 have been designed for applications requiring high-voltage signal switching. These modules have also been designed with controlled 75 ohm shielded signal paths. This approach improves signal shielding, while making these modules ideal for switching CATV and other communication signals.
Up to 96 500V DPST or SPDT relays can be accommodated in two VXIbus card slots for maximum density, or mixed and matched with other SMIPII™ cards for flexibility.
All relays are driven from the VXIbus +5V supply line since VXIbus mainframes always have ample current capability on this supply line, as opposed to the +24 V or +12 V supply lines. Since these modules typically switch high voltage to the UUT or interface, a fail-safe interrupt input line is provided on the front panel that can open all relays automatically if a fault condition occurs. This approach instantly removes all power to the UUT or interface.

Supplier's Site

Technical Specifications

  AMETEK Programmable Power
Product Category VME, VPX, and VXI Switches
Product Number SMP2009
Product Name Modular Switching Devices, SMIP (VXI) Series
Relay Type SPDT
Unlock Full Specs
to access all available technical data

Similar Products

Modular Switching Devices, SMIP (VXI) Series - SMP7500 - AMETEK Programmable Power
Specs
Technology VXI
Card Format 6U x 340 (C-Size)
View Details
Modular Switching Devices, SMIP (VXI) Series - SMP5005 - AMETEK Programmable Power
Specs
Relay Type SPST; SPDT
Technology VXI
AC Switching Voltage 250 volts
View Details
Modular Switching Devices, SMIP (VXI) Series - SMP2300-93 - AMETEK Programmable Power
Specs
Relay Type SPST
Technology VXI
View Details