AMETEK Programmable Power Modular Switching Devices, SMIP (VXI) Series SMP6202

Description
Greater than 500MHz Bandwidths with Excellent Crosstalk and Isolation High-density 75 ohms Switching Ideal for General Purpose Telecommunication and Video Applications Can be Mixed and Matched to Create Application Specific Configurations No Unterminated Stub Effects 17 (1x2) 75 ohm Trees 0.5A 100V 10W The SMP6201 high-density (1x4) coaxial tree and SMP6202 high-density (1x2) coaxial switch modules are designed for general purpose 75 ohm RF switching. The front panel contains two high-density, 26-pin coaxial connectors designed for high reliability and superior signal integrity. These modules are designed for high-density 75 ohm applications under 500 MHz. The SMP6201 and SMP6202 are part of the SMIPII™ family and can be mixed and matched with other SMIPII™ modules to configure high-density switching systems.
Request a Quote
Description
Greater than 500MHz Bandwidths with Excellent Crosstalk and Isolation High-density 75 ohms Switching Ideal for General Purpose Telecommunication and Video Applications Can be Mixed and Matched to Create Application Specific Configurations No Unterminated Stub Effects 17 (1x2) 75 ohm Trees 0.5A 100V 10W The SMP6201 high-density (1x4) coaxial tree and SMP6202 high-density (1x2) coaxial switch modules are designed for general purpose 75 ohm RF switching. The front panel contains two high-density, 26-pin coaxial connectors designed for high reliability and superior signal integrity. These modules are designed for high-density 75 ohm applications under 500 MHz. The SMP6201 and SMP6202 are part of the SMIPII™ family and can be mixed and matched with other SMIPII™ modules to configure high-density switching systems.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Modular Switching Devices, SMIP (VXI) Series - SMP6202 - AMETEK Programmable Power
San Diego, CA, United States
Modular Switching Devices, SMIP (VXI) Series
SMP6202
Modular Switching Devices, SMIP (VXI) Series SMP6202
Greater than 500MHz Bandwidths with Excellent Crosstalk and Isolation High-density 75 ohms Switching Ideal for General Purpose Telecommunication and Video Applications Can be Mixed and Matched to Create Application Specific Configurations No Unterminated Stub Effects 17 (1x2) 75 ohm Trees 0.5A 100V 10W The SMP6201 high-density (1x4) coaxial tree and SMP6202 high-density (1x2) coaxial switch modules are designed for general purpose 75 ohm RF switching. The front panel contains two high-density, 26-pin coaxial connectors designed for high reliability and superior signal integrity. These modules are designed for high-density 75 ohm applications under 500 MHz. The SMP6201 and SMP6202 are part of the SMIPII™ family and can be mixed and matched with other SMIPII™ modules to configure high-density switching systems.
  • Greater than 500MHz Bandwidths with Excellent Crosstalk and Isolation
  • High-density 75 ohms Switching
  • Ideal for General Purpose Telecommunication and Video Applications
  • Can be Mixed and Matched to Create Application Specific Configurations
  • No Unterminated Stub Effects
  • 17 (1x2) 75 ohm Trees
  • 0.5A
  • 100V
  • 10W

The SMP6201 high-density (1x4) coaxial tree and SMP6202 high-density (1x2) coaxial switch modules are designed for general purpose 75 ohm RF switching. The front panel contains two high-density, 26-pin coaxial connectors designed for high reliability and superior signal integrity. These modules are designed for high-density 75 ohm applications under 500 MHz.
The SMP6201 and SMP6202 are part of the SMIPII™ family and can be mixed and matched with other SMIPII™ modules to configure high-density switching systems.

Supplier's Site

Technical Specifications

  AMETEK Programmable Power
Product Category VME, VPX, and VXI Switches
Product Number SMP6202
Product Name Modular Switching Devices, SMIP (VXI) Series
Switch Type RF Switch
Unlock Full Specs
to access all available technical data

Similar Products

Modular Switching Devices, SMIP (VXI) Series - SMP6001 - AMETEK Programmable Power
Specs
Switch Type RF Switch
Technology VXI
Operating Speed 900000 kHz
View Details
Modular Switching Devices, SMIP (VXI) Series - SMP6122 - AMETEK Programmable Power
Specs
Switch Topology Multiplexer; Matrix
Switch Type RF Switch
Technology VXI
View Details
Modular Switching Devices, SMIP (VXI) Series - SMP6301 - AMETEK Programmable Power
Specs
Switch Topology Multiplexer
Switch Type RF Switch
Technology VXI
View Details