AMETEK Programmable Power Modular Switching Devices, SMIP (VXI) Series SMP3001

Description
High-density mutiplexing/scanning (1x768 in a VXI Double-slot) Built-in Configuration Relays Expand the 1x16 Multiplexer Building Blocks Extensive Signal Shielding Employed on PCBs for Excellent Signal Fidelity Break-Before-Make (BBM) and Make-Before-Break (MBB) Accomplished in Hardware, Considerably Improving Scanning Time 8 (1x16) 1-wire, 8 (1x8) 2-wire or 4x(1x8) 4-wiremultiplexer 2A 300VDC 60WDC, 125VA More than 100 MHz Bandwidth The SMP3001 high-density multiplexer module is designed for scanning of multiple points to a common bus, in either 1- 2- or 4-wire configurations, either synchronously with an instrument (i.e., using triggers), or asynchronously with individual relay control. Up to 384 2-wire (or 768 1-wire) channels can be accommodated in a double-slot VXIbus card (SMP1200) for maximum density, or mixed and matched with other SMIPII™ cards for flexibility. Applications include cable harness testing, semiconductor and PCB testing, and applications where multiple points need to be switched to a common resource. All relays also have individual relay control, and each path allows for 2A switching. The SMP3001 consists of 8 individual (1x8) 2-wire multiplexers, or 8 (1x16) 1-wire multiplexers that can be interconnected under program control (via the bussing relays) to configure larger multiplexers as required. This eliminates external wiring and helps reduce unterminated stubs. All relays are also driven from the VXIbus +5V supply line, since VXIbus mainframes always have ample current capacity on this supply line, as opposed to the +24V or +12V supply lines.
Request a Quote
Description
High-density mutiplexing/scanning (1x768 in a VXI Double-slot) Built-in Configuration Relays Expand the 1x16 Multiplexer Building Blocks Extensive Signal Shielding Employed on PCBs for Excellent Signal Fidelity Break-Before-Make (BBM) and Make-Before-Break (MBB) Accomplished in Hardware, Considerably Improving Scanning Time 8 (1x16) 1-wire, 8 (1x8) 2-wire or 4x(1x8) 4-wiremultiplexer 2A 300VDC 60WDC, 125VA More than 100 MHz Bandwidth The SMP3001 high-density multiplexer module is designed for scanning of multiple points to a common bus, in either 1- 2- or 4-wire configurations, either synchronously with an instrument (i.e., using triggers), or asynchronously with individual relay control. Up to 384 2-wire (or 768 1-wire) channels can be accommodated in a double-slot VXIbus card (SMP1200) for maximum density, or mixed and matched with other SMIPII™ cards for flexibility. Applications include cable harness testing, semiconductor and PCB testing, and applications where multiple points need to be switched to a common resource. All relays also have individual relay control, and each path allows for 2A switching. The SMP3001 consists of 8 individual (1x8) 2-wire multiplexers, or 8 (1x16) 1-wire multiplexers that can be interconnected under program control (via the bussing relays) to configure larger multiplexers as required. This eliminates external wiring and helps reduce unterminated stubs. All relays are also driven from the VXIbus +5V supply line, since VXIbus mainframes always have ample current capacity on this supply line, as opposed to the +24V or +12V supply lines.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Modular Switching Devices, SMIP (VXI) Series - SMP3001 - AMETEK Programmable Power
San Diego, CA, United States
Modular Switching Devices, SMIP (VXI) Series
SMP3001
Modular Switching Devices, SMIP (VXI) Series SMP3001
High-density mutiplexing/scanning (1x768 in a VXI Double-slot) Built-in Configuration Relays Expand the 1x16 Multiplexer Building Blocks Extensive Signal Shielding Employed on PCBs for Excellent Signal Fidelity Break-Before-Make (BBM) and Make-Before-Break (MBB) Accomplished in Hardware, Considerably Improving Scanning Time 8 (1x16) 1-wire, 8 (1x8) 2-wire or 4x(1x8) 4-wiremultiplexer 2A 300VDC 60WDC, 125VA More than 100 MHz Bandwidth The SMP3001 high-density multiplexer module is designed for scanning of multiple points to a common bus, in either 1- 2- or 4-wire configurations, either synchronously with an instrument (i.e., using triggers), or asynchronously with individual relay control. Up to 384 2-wire (or 768 1-wire) channels can be accommodated in a double-slot VXIbus card (SMP1200) for maximum density, or mixed and matched with other SMIPII™ cards for flexibility. Applications include cable harness testing, semiconductor and PCB testing, and applications where multiple points need to be switched to a common resource. All relays also have individual relay control, and each path allows for 2A switching. The SMP3001 consists of 8 individual (1x8) 2-wire multiplexers, or 8 (1x16) 1-wire multiplexers that can be interconnected under program control (via the bussing relays) to configure larger multiplexers as required. This eliminates external wiring and helps reduce unterminated stubs. All relays are also driven from the VXIbus +5V supply line, since VXIbus mainframes always have ample current capacity on this supply line, as opposed to the +24V or +12V supply lines.
  • High-density mutiplexing/scanning (1x768 in a VXI Double-slot)
  • Built-in Configuration Relays Expand the 1x16 Multiplexer Building Blocks
  • Extensive Signal Shielding Employed on PCBs for Excellent Signal Fidelity
  • Break-Before-Make (BBM) and Make-Before-Break (MBB) Accomplished in Hardware, Considerably Improving Scanning Time
  • 8 (1x16) 1-wire, 8 (1x8) 2-wire or 4x(1x8) 4-wiremultiplexer
  • 2A
  • 300VDC
  • 60WDC, 125VA
  • More than 100 MHz Bandwidth

The SMP3001 high-density multiplexer module is designed for scanning of multiple points to a common bus, in either 1- 2- or 4-wire configurations, either synchronously with an instrument (i.e., using triggers), or asynchronously with individual relay control. Up to 384 2-wire (or 768 1-wire) channels can be accommodated in a double-slot VXIbus card (SMP1200) for maximum density, or mixed and matched with other SMIPII™ cards for flexibility. Applications include cable harness testing, semiconductor and PCB testing, and applications where multiple points need to be switched to a common resource. All relays also have individual relay control, and each path allows for 2A switching.
The SMP3001 consists of 8 individual (1x8) 2-wire multiplexers, or 8 (1x16) 1-wire multiplexers that can be interconnected under program control (via the bussing relays) to configure larger multiplexers as required. This eliminates external wiring and helps reduce unterminated stubs. All relays are also driven from the VXIbus +5V supply line, since VXIbus mainframes always have ample current capacity on this supply line, as opposed to the +24V or +12V supply lines.

Supplier's Site

Technical Specifications

  AMETEK Programmable Power
Product Category VME, VPX, and VXI Switches
Product Number SMP3001
Product Name Modular Switching Devices, SMIP (VXI) Series
Switch Topology Multiplexer
Unlock Full Specs
to access all available technical data