AMETEK Programmable Power Modular Switching Devices, SMIP (VXI) Series SMP5004

Description
Fail-safe Interrupt Input on Front Panels for Emergency Safety Conditions All Cards have Built-in Shield Planes to Improve Signal Integrity Ideal for 5A General Purpose Switching SPDT Relays can be Paired to Configure 15 DPDT Relays per SM5004 30 SPDT or 15 DPDT 5A 110VDC, 250VAC 150W, 1250VA More than 50 MHz Bandwidth These high-density 5A switch modules are designed for switching applications such as process control, appliance pass/fail testing, and on/off control. Up to 288 individual SPST relays, or 180 individual SPDT relays, can be accommodated in a double-slot VXIbus card (SMP1200) for maximum density, or mixed and matched with other SMIPII™ cards for flexibility. Since these modules typically switch power to the UUT or interface, a fail-safe interrupt input line is provided on the front panel that can open all relays automatically if a safety condition occurs. This approach instantly removes all power to the UUT or interface.
Request a Quote
Description
Fail-safe Interrupt Input on Front Panels for Emergency Safety Conditions All Cards have Built-in Shield Planes to Improve Signal Integrity Ideal for 5A General Purpose Switching SPDT Relays can be Paired to Configure 15 DPDT Relays per SM5004 30 SPDT or 15 DPDT 5A 110VDC, 250VAC 150W, 1250VA More than 50 MHz Bandwidth These high-density 5A switch modules are designed for switching applications such as process control, appliance pass/fail testing, and on/off control. Up to 288 individual SPST relays, or 180 individual SPDT relays, can be accommodated in a double-slot VXIbus card (SMP1200) for maximum density, or mixed and matched with other SMIPII™ cards for flexibility. Since these modules typically switch power to the UUT or interface, a fail-safe interrupt input line is provided on the front panel that can open all relays automatically if a safety condition occurs. This approach instantly removes all power to the UUT or interface.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Modular Switching Devices, SMIP (VXI) Series - SMP5004 - AMETEK Programmable Power
San Diego, CA, United States
Modular Switching Devices, SMIP (VXI) Series
SMP5004
Modular Switching Devices, SMIP (VXI) Series SMP5004
Fail-safe Interrupt Input on Front Panels for Emergency Safety Conditions All Cards have Built-in Shield Planes to Improve Signal Integrity Ideal for 5A General Purpose Switching SPDT Relays can be Paired to Configure 15 DPDT Relays per SM5004 30 SPDT or 15 DPDT 5A 110VDC, 250VAC 150W, 1250VA More than 50 MHz Bandwidth These high-density 5A switch modules are designed for switching applications such as process control, appliance pass/fail testing, and on/off control. Up to 288 individual SPST relays, or 180 individual SPDT relays, can be accommodated in a double-slot VXIbus card (SMP1200) for maximum density, or mixed and matched with other SMIPII™ cards for flexibility. Since these modules typically switch power to the UUT or interface, a fail-safe interrupt input line is provided on the front panel that can open all relays automatically if a safety condition occurs. This approach instantly removes all power to the UUT or interface.
  • Fail-safe Interrupt Input on Front Panels for Emergency Safety Conditions
  • All Cards have Built-in Shield Planes to Improve Signal Integrity
  • Ideal for 5A General Purpose Switching
  • SPDT Relays can be Paired to Configure 15 DPDT Relays per SM5004
  • 30 SPDT or 15 DPDT
  • 5A
  • 110VDC, 250VAC
  • 150W, 1250VA
  • More than 50 MHz Bandwidth

These high-density 5A switch modules are designed for switching applications such as process control, appliance pass/fail testing, and on/off control. Up to 288 individual SPST relays, or 180 individual SPDT relays, can be accommodated in a double-slot VXIbus card (SMP1200) for maximum density, or mixed and matched with other SMIPII™ cards for flexibility.
Since these modules typically switch power to the UUT or interface, a fail-safe interrupt input line is provided on the front panel that can open all relays automatically if a safety condition occurs. This approach instantly removes all power to the UUT or interface.

Supplier's Site

Technical Specifications

  AMETEK Programmable Power
Product Category VME, VPX, and VXI Switches
Product Number SMP5004
Product Name Modular Switching Devices, SMIP (VXI) Series
Relay Type SPST; SPDT
Unlock Full Specs
to access all available technical data

Similar Products

Modular Switching Devices, SMIP (VXI) Series - SMP2001A - AMETEK Programmable Power
Specs
Relay Type SPST; SPDT
Technology VXI
AC Switching Voltage 250 volts
View Details
Modular Switching Devices, SMIP (VXI) Series - SMP6301T - AMETEK Programmable Power
Specs
Switch Topology Multiplexer
Switch Type RF Switch
Technology VXI
View Details
Modular Switching Devices, SMIP (VXI) Series - SMP5001 - AMETEK Programmable Power
Specs
Relay Type SPST; SPDT
Technology VXI
Operating Speed 100000 kHz
View Details