Ametek Solartron Metrology AC Miniature Linear Variable Digital Transformer MD Miniature

Description
2, 5, 10, 20mm measurement range Half bridge and LVDT version Small 6 or 8 mm body diameter The small case diameter (6mm and 8mm) allows for easy installation in confined spaces. A right angle output facility is available as a retrofit for the 8mm version. The low core weight makes this range ideal for use in low inertia systems. Cross talk is prevented by the screened cable, which also allows for multiple use of these transducers in close proximity.
Request a Quote
Description
2, 5, 10, 20mm measurement range Half bridge and LVDT version Small 6 or 8 mm body diameter The small case diameter (6mm and 8mm) allows for easy installation in confined spaces. A right angle output facility is available as a retrofit for the 8mm version. The low core weight makes this range ideal for use in low inertia systems. Cross talk is prevented by the screened cable, which also allows for multiple use of these transducers in close proximity.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
AC Miniature Linear Variable Digital Transformer - MD Miniature - Ametek Solartron Metrology
Gastonia, NC, United States
AC Miniature Linear Variable Digital Transformer
MD Miniature
AC Miniature Linear Variable Digital Transformer MD Miniature
2, 5, 10, 20mm measurement range Half bridge and LVDT version Small 6 or 8 mm body diameter The small case diameter (6mm and 8mm) allows for easy installation in confined spaces. A right angle output facility is available as a retrofit for the 8mm version. The low core weight makes this range ideal for use in low inertia systems. Cross talk is prevented by the screened cable, which also allows for multiple use of these transducers in close proximity.
  • 2, 5, 10, 20mm measurement range
  • Half bridge and LVDT version
  • Small 6 or 8 mm body diameter

The small case diameter (6mm and 8mm) allows for easy installation in confined spaces. A right angle output facility is available as a retrofit for the 8mm version. The low core weight makes this range ideal for use in low inertia systems. Cross talk is prevented by the screened cable, which also allows for multiple use of these transducers in close proximity.

Supplier's Site

Technical Specifications

  Ametek Solartron Metrology
Product Category Linear Position Sensors
Product Number MD Miniature
Product Name AC Miniature Linear Variable Digital Transformer
Sensor Technology LVDT Linear Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

AC Miniature LVDT Linear Variable Transformer - SM - Ametek Solartron Metrology
Specs
Sensor Technology LVDT Linear Position Sensor
Measurement Range 0.0394 to 0.1181 inch (1 to 3 mm)
Linearity 0.2500 ±% Full Scale
View Details
AC Miniature LVDT Linear Variable Transformer - SM - Ametek Solartron Metrology
Specs
Sensor Technology LVDT Linear Position Sensor
Measurement Range 0.0394 to 0.1181 inch (1 to 3 mm)
Linearity 0.2500 ±% Full Scale
View Details
Displacement Transducer - S-Series - Ametek Solartron Metrology
Ametek Solartron Metrology
Specs
Sensor Technology LVDT Linear Position Sensor
Measurement Range 0.0984 to 11.81 inch (2.5 to 300 mm)
Linearity 0.2000 ±% Full Scale
View Details
Pneumatic Linear Encoder - LE/P - Ametek Solartron Metrology
Ametek Solartron Metrology
Specs
Sensor Technology Linear Encoder
Body Shape Rectangular
Measurement Range 0.4724 to 0.9843 inch (12 to 25 mm)
View Details