Ametek Solartron Metrology Mini Single Leaf Flexure Form Gauge DUSM Series

Description
Accuracy better than 1 µm Excellent Repeatability <0.5 µm Measurement range 0.5 mm IP68 Sealing Multiple Tip Configurations Robust design in compact package The Miniature Single Leaf Flexure is another variant of flexure based contact probes. The miniature single leaf flexure has a calibrated range of 0 – 500 microns and provides the means for alternative configurations of contact tip mounting. The gauge body mounting to the fixture is accomplished using a single M2.5 screw. Contact tip mounting is attached by using either the integral M3 locking thread insert, primarily intended for use with length extensions, OEM’s fixed length contact tips or with Solartron’s tip adapter, which when applied with Solartron’s dedicated tip allows for 1 mm of height adjustment. OEM tips may be fitted to either option, but it is advised that the height be limited to a maximum of 6 mm above the gauge top surface, to avoid significantly prejudicing gauge life and repeatability. Mid adjustment range is the reference point for the calibration using the standard tip.
Request a Quote Datasheet
Description
Accuracy better than 1 µm Excellent Repeatability <0.5 µm Measurement range 0.5 mm IP68 Sealing Multiple Tip Configurations Robust design in compact package The Miniature Single Leaf Flexure is another variant of flexure based contact probes. The miniature single leaf flexure has a calibrated range of 0 – 500 microns and provides the means for alternative configurations of contact tip mounting. The gauge body mounting to the fixture is accomplished using a single M2.5 screw. Contact tip mounting is attached by using either the integral M3 locking thread insert, primarily intended for use with length extensions, OEM’s fixed length contact tips or with Solartron’s tip adapter, which when applied with Solartron’s dedicated tip allows for 1 mm of height adjustment. OEM tips may be fitted to either option, but it is advised that the height be limited to a maximum of 6 mm above the gauge top surface, to avoid significantly prejudicing gauge life and repeatability. Mid adjustment range is the reference point for the calibration using the standard tip.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini Single Leaf Flexure Form Gauge - DUSM Series - Ametek Solartron Metrology
Gastonia, NC, United States
Mini Single Leaf Flexure Form Gauge
DUSM Series
Mini Single Leaf Flexure Form Gauge DUSM Series
Accuracy better than 1 µm Excellent Repeatability <0.5 µm Measurement range 0.5 mm IP68 Sealing Multiple Tip Configurations Robust design in compact package The Miniature Single Leaf Flexure is another variant of flexure based contact probes. The miniature single leaf flexure has a calibrated range of 0 – 500 microns and provides the means for alternative configurations of contact tip mounting. The gauge body mounting to the fixture is accomplished using a single M2.5 screw. Contact tip mounting is attached by using either the integral M3 locking thread insert, primarily intended for use with length extensions, OEM’s fixed length contact tips or with Solartron’s tip adapter, which when applied with Solartron’s dedicated tip allows for 1 mm of height adjustment. OEM tips may be fitted to either option, but it is advised that the height be limited to a maximum of 6 mm above the gauge top surface, to avoid significantly prejudicing gauge life and repeatability. Mid adjustment range is the reference point for the calibration using the standard tip.
  • Accuracy better than 1 µm
  • Excellent Repeatability <0.5 µm
  • Measurement range 0.5 mm
  • IP68 Sealing
  • Multiple Tip Configurations
  • Robust design in compact package

The Miniature Single Leaf Flexure is another variant of flexure based contact probes. The miniature single leaf flexure has a calibrated range of 0 – 500 microns and provides the means for alternative configurations of contact tip mounting.

The gauge body mounting to the fixture is accomplished using a single M2.5 screw. Contact tip mounting is attached by using either the integral M3 locking thread insert, primarily intended for use with length extensions, OEM’s fixed length contact tips or with Solartron’s tip adapter, which when applied with Solartron’s dedicated tip allows for 1 mm of height adjustment. OEM tips may be fitted to either option, but it is advised that the height be limited to a maximum of 6 mm above the gauge top surface, to avoid significantly prejudicing gauge life and repeatability. Mid adjustment range is the reference point for the calibration using the standard tip.

Supplier's Site Datasheet

Technical Specifications

  Ametek Solartron Metrology
Product Category Form Gages and Form Gaging Systems
Product Number DUSM Series
Product Name Mini Single Leaf Flexure Form Gauge
Technology Contact / Stylus
Applications Bearings, Gears, Shafting, Seals, etc.
Operating Temperature 41 to 176 F (5 to 80 C)
Form Parameters Roundness (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Readout - Orbit® ACS Series - Ametek Solartron Metrology
Ametek Solartron Metrology
Specs
Technology Contact / Stylus
Applications Bearings, Gears, Shafting, Seals, etc.
Operating Temperature 41 to 122 F (5 to 50 C)
View Details
Flexure Form Gauge - DU Series - Ametek Solartron Metrology
Ametek Solartron Metrology
Specs
Technology Contact / Stylus
Applications Bearings, Gears, Shafting, Seals, etc.; Brake Discs, etc.
Operating Temperature 41 to 176 F (5 to 80 C)
View Details
Single Leaf Flexure Form Gauge - DUS Series - Ametek Solartron Metrology
Specs
Technology Contact / Stylus
Applications Bearings, Gears, Shafting, Seals, etc.; Brake Discs, etc.
Operating Temperature 41 to 176 F (5 to 80 C)
View Details
Analogue Flexure Form Gauge - AU Series - Ametek Solartron Metrology
Specs
Technology Contact / Stylus
Applications Bearings, Gears, Shafting, Seals, etc.; Production or Factory Use; Sheet Material, Brake Discs
Operating Temperature 41 to 185 F (5 to 85 C)
View Details