Ametek Solartron Metrology Flexure Form Gauge DU Series

Description
Spring and Pneumatic versions 0.5, 1, and 2 mm ranges Width as thin as 4 mm (0.5 mm range) Accuracy better than 1 µm Repeatability to 0.05 µm Pneumatic or spring actuation (pneumatic 1 and 2 mm only) Removable leaves for ease of repair IP65 Protection Parallel Flexures with high resolution and excellent repeatability make Solartron’s Flexure Transducers the first choice for high speed precision gauging. With no sliding moving parts, the flexure will maintain performance for millions of cycles and are virtually free from hysteresis. Flexures can be mounted such that there is little or no stress through the gauge line enabling precision profiling of moving materials such as rotating shafts, brake discs etc. With resolution better than 0.05 μm at speeds up to 3906 readings per second, the flexure with Orbit® provides an excellent dynamic solution.
Request a Quote Datasheet
Description
Spring and Pneumatic versions 0.5, 1, and 2 mm ranges Width as thin as 4 mm (0.5 mm range) Accuracy better than 1 µm Repeatability to 0.05 µm Pneumatic or spring actuation (pneumatic 1 and 2 mm only) Removable leaves for ease of repair IP65 Protection Parallel Flexures with high resolution and excellent repeatability make Solartron’s Flexure Transducers the first choice for high speed precision gauging. With no sliding moving parts, the flexure will maintain performance for millions of cycles and are virtually free from hysteresis. Flexures can be mounted such that there is little or no stress through the gauge line enabling precision profiling of moving materials such as rotating shafts, brake discs etc. With resolution better than 0.05 μm at speeds up to 3906 readings per second, the flexure with Orbit® provides an excellent dynamic solution.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexure Form Gauge - DU Series - Ametek Solartron Metrology
Gastonia, NC, United States
Flexure Form Gauge
DU Series
Flexure Form Gauge DU Series
Spring and Pneumatic versions 0.5, 1, and 2 mm ranges Width as thin as 4 mm (0.5 mm range) Accuracy better than 1 µm Repeatability to 0.05 µm Pneumatic or spring actuation (pneumatic 1 and 2 mm only) Removable leaves for ease of repair IP65 Protection Parallel Flexures with high resolution and excellent repeatability make Solartron’s Flexure Transducers the first choice for high speed precision gauging. With no sliding moving parts, the flexure will maintain performance for millions of cycles and are virtually free from hysteresis. Flexures can be mounted such that there is little or no stress through the gauge line enabling precision profiling of moving materials such as rotating shafts, brake discs etc. With resolution better than 0.05 μm at speeds up to 3906 readings per second, the flexure with Orbit® provides an excellent dynamic solution.

Spring and Pneumatic versions

  • 0.5, 1, and 2 mm ranges
  • Width as thin as 4 mm (0.5 mm range)
  • Accuracy better than 1 µm
  • Repeatability to 0.05 µm
  • Pneumatic or spring actuation (pneumatic 1 and 2 mm only)
  • Removable leaves for ease of repair
  • IP65 Protection

Parallel Flexures with high resolution and excellent repeatability make Solartron’s Flexure Transducers the first choice for high speed precision gauging. With no sliding moving parts, the flexure will maintain performance for millions of cycles and are virtually free from hysteresis.

Flexures can be mounted such that there is little or no stress through the gauge line enabling precision profiling of moving materials such as rotating shafts, brake discs etc. With resolution better than 0.05 μm at speeds up to 3906 readings per second, the flexure with Orbit® provides an excellent dynamic solution.

Supplier's Site Datasheet

Technical Specifications

  Ametek Solartron Metrology
Product Category Form Gages and Form Gaging Systems
Product Number DU Series
Product Name Flexure Form Gauge
Technology Contact / Stylus
Applications Bearings, Gears, Shafting, Seals, etc.; Brake Discs, etc.
Operating Temperature 41 to 176 F (5 to 80 C)
Form Parameters Roundness (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Analogue Flexure Form Gauge - AU Series - Ametek Solartron Metrology
Specs
Technology Contact / Stylus
Applications Bearings, Gears, Shafting, Seals, etc.; Production or Factory Use; Sheet Material, Brake Discs
Operating Temperature 41 to 185 F (5 to 85 C)
View Details
Mini Single Leaf Flexure Form Gauge - DUSM Series - Ametek Solartron Metrology
Specs
Technology Contact / Stylus
Applications Bearings, Gears, Shafting, Seals, etc.
Operating Temperature 41 to 176 F (5 to 80 C)
View Details
Digital Readout - Orbit® ACS Series - Ametek Solartron Metrology
Ametek Solartron Metrology
Specs
Technology Contact / Stylus
Applications Bearings, Gears, Shafting, Seals, etc.
Operating Temperature 41 to 122 F (5 to 50 C)
View Details
Single Leaf Flexure Form Gauge - DUS Series - Ametek Solartron Metrology
Specs
Technology Contact / Stylus
Applications Bearings, Gears, Shafting, Seals, etc.; Brake Discs, etc.
Operating Temperature 41 to 176 F (5 to 80 C)
View Details