Built in Self-Test to verify health of relays and isolate failures
Switch signals up to 1000 VDC
Extensive signal shielding employed on-board for excellent signal fidelity
Ideal for applications where high-reliability is required and cost of failure is high. Example: PDU switching, aircraft power bus switching
The EX1200-2087A is a high voltage multiplexer module with built in self-monitoring capability which allows each relay to be monitored continuously and prevents unintentional routing of high voltage signals to/from the UUT. The EX1200-2087A self-monitoring mechanism continuously monitors the relays to ensure that contacts haven’t been welded shut and the unit under test isn’t exposed to unintended connection paths. When failures are detected, interrupts can be generated that immediately stop the test. It is the first relay board in its class to offer this level of assurance and protection and is ideal for safety critical applications where cost of failure can be high, for example to test power distribution systems, electrical safety testing, and insulation testing. The EX1200-2087A has been designed to switch voltages up to 1000V at power levels up to 25 VA. Each card contains eight banks of 1x2, 2 wire multiplexers.
- Built in Self-Test to verify health of relays and isolate failures
- Switch signals up to 1000 VDC
- Extensive signal shielding employed on-board for excellent signal fidelity
- Ideal for applications where high-reliability is required and cost of failure is high. Example: PDU switching, aircraft power bus switching
The EX1200-2087A is a high voltage multiplexer module with built in self-monitoring capability which allows each relay to be monitored continuously and prevents unintentional routing of high voltage signals to/from the UUT.
The EX1200-2087A self-monitoring mechanism continuously monitors the relays to ensure that contacts haven’t been welded shut and the unit under test isn’t exposed to unintended connection paths. When failures are detected, interrupts can be generated that immediately stop the test. It is the first relay board in its class to offer this level of assurance and protection and is ideal for safety critical applications where cost of failure can be high, for example to test power distribution systems, electrical safety testing, and insulation testing.
The EX1200-2087A has been designed to switch voltages up to 1000V at power levels up to 25 VA. Each card contains eight banks of 1x2, 2 wire multiplexers.