Can be mixed and matched to create application specific configurations
Ideal for general purpose switching of up to 300 V (AC/DC) or 2 A
Can be used to switch a common point to either power or ground (Form C)
Connect together using external wiring for flexible switch design
Easy to use configuration software facilitates end-to-end path-level switching for simplified programming
The EX1200-5006 (40 channels) is a general purpose 2 A SPST switch modules designed or systems where individual relays can be used to route signals to/from the units under test (UUT) or combined externally to form user-defined configurations. These relays are commonly used to create complex signal distribution networks that can be reconfigured through different wiring in test adapters. Up to 240 SPST relays can be accommodated in a 1U full-rack mainframe.
- Can be mixed and matched to create application specific configurations
- Ideal for general purpose switching of up to 300 V (AC/DC) or 2 A
- Can be used to switch a common point to either power or ground (Form C)
- Connect together using external wiring for flexible switch design
- Easy to use configuration software facilitates end-to-end path-level switching for simplified programming
The EX1200-5006 (40 channels) is a general purpose 2 A SPST switch modules designed or systems where individual relays can be used to route signals to/from the units under test (UUT) or combined externally to form user-defined configurations. These relays are commonly used to create complex signal distribution networks that can be reconfigured through different wiring in test adapters. Up to 240 SPST relays can be accommodated in a 1U full-rack mainframe.