Configure as (2x64) under program control
Bypass configuration makes this ideal for cable harness testing
Switch up to 300 V, 2A - highest at this density in its class
Extensive signal shielding employed on PCBs for excellent signal fidelity
Columns can be connected to the EX1200’s analog backplane and can use the internal DMM
EX1200 series can support 2 x 348, two-wire configurations in a 1U full rack mainframe
The EX1200-4265 is a high-density matrix module which allows the user to connect any input row to any output column with a DPST relay at every row/column crosspoint. This architecture provides the framework for flexible switch system designs where multiple test instruments need to be connected to common test points. It includes a bypass circuit which allows crossover connections that make this very ideal for cable test and characterization applications. Using this switch card along with necessary measurement instruments, users will be able to characterize cable voltage drop, timing (rise time, fall time), noise (differential, common mode, ground noise) as well as impedance, isolation and continuity, not just specific pin to pin, but any pin to any pin. Relays capable of switching up to 300 V and up to 2 A are used to maximize the range of application spaces that can be addressed with this module.
- Configure as (2x64) under program control
- Bypass configuration makes this ideal for cable harness testing
- Switch up to 300 V, 2A - highest at this density in its class
- Extensive signal shielding employed on PCBs for excellent signal fidelity
- Columns can be connected to the EX1200’s analog backplane and can use the internal DMM
- EX1200 series can support 2 x 348, two-wire configurations in a 1U full rack mainframe
The EX1200-4265 is a high-density matrix module which allows the user to connect any input row to any output column with a DPST relay at every row/column crosspoint. This architecture provides the framework for flexible switch system designs where multiple test instruments need to be connected to common test points. It includes a bypass circuit which allows crossover connections that make this very ideal for cable test and characterization applications.
Using this switch card along with necessary measurement instruments, users will be able to characterize cable voltage drop, timing (rise time, fall time), noise (differential, common mode, ground noise) as well as impedance, isolation and continuity, not just specific pin to pin, but any pin to any pin.
Relays capable of switching up to 300 V and up to 2 A are used to maximize the range of application spaces that can be addressed with this module.