Greater than 250 MHz bandwidth
Very high-density (two 1x16 muxes)
500 V switching capability
Ideal for differential coaxial switching
Star configurations allow any channel to be connected to any other channel
The EX1200-6216HV is an RF switch module designed in a star configuration. A star switch allows any channel to be connected to any other channel. This configuration approach also allows for the creation of simple matrices (i.e. 8 x 1 x 8). Additionally, for applications that require the switching of high voltage probes or transient power supply signals, the EX1200-6216HV provides the capability of switching up to 500 V and up to 250 MHz. This module can only be used in an EX1208 or EX1268A mainframe.
- Greater than 250 MHz bandwidth
- Very high-density (two 1x16 muxes)
- 500 V switching capability
- Ideal for differential coaxial switching
- Star configurations allow any channel to be connected to any other channel
The EX1200-6216HV is an RF switch module designed in a star configuration. A star switch allows any channel to be connected to any other channel. This configuration approach also allows for the creation of simple matrices (i.e. 8 x 1 x 8). Additionally, for applications that require the switching of high voltage probes or transient power supply signals, the EX1200-6216HV provides the capability of switching up to 500 V and up to 250 MHz. This module can only be used in an EX1208 or EX1268A mainframe.