Atlas Material Testing Technology LLC Xenon Weather-Ometer® Ci3000+

Description
The Ci3000+ Weather-Ometer® and Fade-Ometer® with their advanced digital control systems, represent monumental achievements in applying digital and optical technologies in easy-to-use laboratory weathering instruments. The 3000® Series is approved by many OEMs in the textiles, paints & coatings and plastics industries as the exclusive platform to deliver accurate, reproducible and repeatable results for predicting service life. The 3000 Series has been certified CE, UL, CSA, ISO and EN compliant. Key features of this instrument include: a rotating sample rack to maximize uniformity over all specimens; custom designed nozzles to provide uniform specimen and rack spray; ASTM Black Panel Thermometer or ISO/DIN Black Standard Thermometer to control and monitor temperature at specimen level to ensure test repeatability.
Description
The Ci3000+ Weather-Ometer® and Fade-Ometer® with their advanced digital control systems, represent monumental achievements in applying digital and optical technologies in easy-to-use laboratory weathering instruments. The 3000® Series is approved by many OEMs in the textiles, paints & coatings and plastics industries as the exclusive platform to deliver accurate, reproducible and repeatable results for predicting service life. The 3000 Series has been certified CE, UL, CSA, ISO and EN compliant. Key features of this instrument include: a rotating sample rack to maximize uniformity over all specimens; custom designed nozzles to provide uniform specimen and rack spray; ASTM Black Panel Thermometer or ISO/DIN Black Standard Thermometer to control and monitor temperature at specimen level to ensure test repeatability.

Suppliers

Company
Product
Description
Supplier Links
Xenon Weather-Ometer® - Ci3000+ - Atlas Material Testing Technology LLC
Chicago, IL, USA
Xenon Weather-Ometer®
Ci3000+
Xenon Weather-Ometer® Ci3000+
The Ci3000+ Weather-Ometer® and Fade-Ometer® with their advanced digital control systems, represent monumental achievements in applying digital and optical technologies in easy-to-use laboratory weathering instruments. The 3000® Series is approved by many OEMs in the textiles, paints & coatings and plastics industries as the exclusive platform to deliver accurate, reproducible and repeatable results for predicting service life. The 3000 Series has been certified CE, UL, CSA, ISO and EN compliant. Key features of this instrument include: a rotating sample rack to maximize uniformity over all specimens; custom designed nozzles to provide uniform specimen and rack spray; ASTM Black Panel Thermometer or ISO/DIN Black Standard Thermometer to control and monitor temperature at specimen level to ensure test repeatability.

The Ci3000+ Weather-Ometer® and Fade-Ometer® with their advanced digital control systems, represent monumental achievements in applying digital and optical technologies in easy-to-use laboratory weathering instruments. The 3000® Series is approved by many OEMs in the textiles, paints & coatings and plastics industries as the exclusive platform to deliver accurate, reproducible and repeatable results for predicting service life. The 3000 Series has been certified CE, UL, CSA, ISO and EN compliant. Key features of this instrument include: a rotating sample rack to maximize uniformity over all specimens; custom designed nozzles to provide uniform specimen and rack spray; ASTM Black Panel Thermometer or ISO/DIN Black Standard Thermometer to control and monitor temperature at specimen level to ensure test repeatability.

Supplier's Site

Technical Specifications

  Atlas Material Testing Technology LLC
Product Category Solar Simulators and Light Sources
Product Number Ci3000+
Product Name Xenon Weather-Ometer®
Applications Coating / Paint Testing; Degradation / Weathering; Packaging Effectiveness; Photostability / Color Fastness; Plastic / Rubber Testing; PV / Solar Cell Testing; Textile Studies; Textiles, Coatings, Plastics, Coatings
Unlock Full Specs
to access all available technical data

Similar Products

LED Light Source - ILD-2 - Evident Scientific
Evident Scientific
Specs
Applications Standard / Reference Source
Features LED
View Details
Solar Array Simulator (SAS) -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Applications PV / Solar Cell Testing
View Details
Controlled Lighting - MM-4e - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Applications Optical Component Testing
Type Chamber
Spectral Range Full Spectrum
View Details
Solar Simulation Chamber - SC600 - Atlas Material Testing Technology LLC
Atlas Material Testing Technology LLC
Specs
Applications Degradation / Weathering; Plastic / Rubber Testing; PV / Solar Cell Testing; Auto, Plastics, Electronics, Roofing
Type Chamber
Features Computer Interface or Programmable
View Details