Atlas Material Testing Technology LLC Datasheets for Solar Simulators and Light Sources
Solar simulators and light sources produce a simulated solar spectrum for plant growth, material-degradation simulations, weathering tests for coatings, photovoltaic (PV) cell testing, sunblock evaluations, and window transmission studies.
Solar Simulators and Light Sources: Learn more
| Product Name | Notes |
|---|---|
| Full function climatic chamber with additional simulation of global sunlight spectra. With its 1000 l test chamber, the SC1000 is perfectly designed to test mid to large size components. | |
| Full function climatic chamber with additional simulation of global sunlight spectra. With its 340 l test chamber, the SC340 is suited to test material samples and component sections. | |
| Full Function climatic chamber with additional simulation of the global sunlight spectra. With a capacity of 600 l, the test chamber is designed for testing medium-sized components. | |
| Full Function climatic chamber with additional simulation of the global sunlight spectra. With its 3400 l test chamber, the SC2000 is suited to test large volume finished products or entire... | |
| The 3081 cm2 specimen tray is perfect for high volume testing and testing of large components and three dimensional parts. Standard sample holders for flat samples guarantee maximum throughput. The... | |
| The Ci3000+ Weather-Ometer® and Fade-Ometer® with their advanced digital control systems, represent monumental achievements in applying digital and optical technologies in easy-to-use laboratory weathering instruments. The 3000® Series is approved... | |
| The Ci4000 Weather-Ometer®, with its advanced digital control system, represents monumental achievement in applying digital and optical technologies in an easy to use laboratory weathering instrument. The Ci4000 is approved... | |
| The Ci5000 is approved by many OEMs in the automotive, paints & coatings and plastics industries as the exclusive platform to deliver accurate, reproducible and repeatable results for predicting service... | |
| The Xenotest 150 S+ combines the latest in weathering testing technology, economical testing, optimum reproducibility and good correlation to natural weathering, to deliver an instrument that has helped set the... | |
| The Xenotest Alpha+ provides reproducible and repeatable test results of lightfastness and weatherability using an air-cooled xenon arc light source and the ability to perform high irradiance tests up to... | |
| The Xenotest Beta+ offers fast, reliable answers to product weatherability questions. By incorporating a variety of optional features, the Beta+ can meet virtually all global weathering and lightfastness test requirements. | |
| This economical xenon test instrument is the smallest of the SUNTEST Family with 560 cm2 of exposure area. It is equipped with a flat specimen tray and is perfect for... | |
| With 1100 cm² of exposure area, the SUNTEST XLS+ is the perfect size for labs with limited available space or lower capacity testing needs. The XLS+ has a flat exposure... |