Performance. Reliance. Brilliance. The Elgar™ Advanced Solar Power Simulator (ASPS) features either two independent, isolated 600W channels or a single 1200W channel. Industry leading 2μsecond shunt switching recovery time provides the best power transfer for fast PWM shunt switching satellite PCDU’s. Advanced Features
2 independent, isolated 600W channels or 1 1200W channel in 1U
Voltage: 40 V to 220 V
Current: 2.72A to 20A
2μ second shunt switching recovery
Peak Power Tracking
Primary and secondary over voltage and over current
Output electronic circuit breaker
Built in fault data recorder
Power On Self-Test
Active power factor correction (PFC)
Color touch panel monitoring
Standard LAN interface
Full remote control via AMETEK SAS software or SCPI commands
Control via AMETEK SAS Software or via SCPI Commands Over Ethernet
The ASPS is a Digital Signal Processor (DSP) controlled solar panel array simulator and can be operated using SCPI commands via the Ethernet control interface or using the AMETEK SAS software. The channels can be monitored from the intuitive, easy-to-use, front panel touchscreen. The touchscreen of the PV array simulator includes a Monitor Mode, Output Programming Parameters, Output relay monitoring, Fault messaging, Configuration, and System Settings. The Monitor Mode provides readback voltage, current, and relay state. It also shows the state of the channel by changing the background color of the tile; gray for idle state, green for conducting state, blue for shunted state and red for fault state.
Applications
Works with S3R, S4R, Direct connection, and Peak Power Trackers
Eclipse Simulation: Store up to 32 IV curves and up to 32 segments
Safety: Primary and secondary SAS overvoltage/overcurr
ent protection
Extremely fast (10μS) electronic circuit breaker (ECB) for SAS OV or OC protections
Performance. Reliance. Brilliance.
The Elgar™ Advanced Solar Power Simulator (ASPS) features either two independent, isolated 600W channels or a single 1200W channel. Industry leading 2μsecond shunt switching recovery time provides the best power transfer for fast PWM shunt switching satellite PCDU’s.
Advanced Features
- 2 independent, isolated 600W channels or 1 1200W channel in 1U
- Voltage: 40 V to 220 V
- Current: 2.72A to 20A
- 2μ second shunt switching recovery
- Peak Power Tracking
- Primary and secondary over voltage and over current
- Output electronic circuit breaker
- Built in fault data recorder
- Power On Self-Test
- Active power factor correction (PFC)
- Color touch panel monitoring
- Standard LAN interface
- Full remote control via AMETEK SAS software or SCPI commands
Control via AMETEK SAS Software or via SCPI Commands Over Ethernet
The ASPS is a Digital Signal Processor (DSP) controlled solar panel array simulator and can be operated using SCPI commands via the Ethernet control interface or using the AMETEK SAS software. The channels can be monitored from the intuitive, easy-to-use, front panel touchscreen. The touchscreen of the PV array simulator includes a Monitor Mode, Output Programming Parameters, Output relay monitoring, Fault messaging, Configuration, and System Settings. The Monitor Mode provides readback voltage, current, and relay state. It also shows the state of the channel by changing the background color of the tile; gray for idle state, green for conducting state, blue for shunted state and red for fault state.
Applications
- Works with S3R, S4R, Direct connection, and Peak Power Trackers
- Eclipse Simulation: Store up to 32 IV curves and up to 32 segments
- Safety: Primary and secondary SAS overvoltage/overcurrent protection
- Extremely fast (10μS) electronic circuit breaker (ECB) for SAS OV or OC protections