Konica Minolta Sensing Americas, Inc. Luminaires Controlled Lighting

Description
Ideal for: Packaging, Printing, Plastics, Paper, (Automotive, Paints, Inks, Textiles Appliances, Furniture The GLE-M provides highly accurate light source control simply by pushing one button. The control panel on these luminaires provide easy-to-use, automatic light source sequencing as well as instant on standardized light source selection. This instrument allows you to easily determine which light source is in use with brightly illuminated buttons. Additionally, the GTI ColorGuard II indicates hours used and time until a relamp is needed for all sources. The distinctive design of the GLE-M series allows you to utilize up to 8 overhead luminaires by using one remote control, rendering it ideal for any sample size. For single luminaire installation, the GLE-M4/32 (or GLE-M5/32) is used. This includes the GTI ColorGuard II lamp timing center and the soft-touch digital lamp control. Additionally, both multiple unit installations and remote control and are easily accommodated. (Note: multiple unit applications and remote control both require particular models. Contact Konica Minolta Sensing for more details.) Features Home Light (Incandescent A) Optional Source on GLE-M5/32 (TL83 3000K standard) Artificial Daylight (D65, D50, or D75) Store Light (TL84 or CWF) Ultraviolet (BLB)
Request a Quote
Description
Ideal for: Packaging, Printing, Plastics, Paper, (Automotive, Paints, Inks, Textiles Appliances, Furniture The GLE-M provides highly accurate light source control simply by pushing one button. The control panel on these luminaires provide easy-to-use, automatic light source sequencing as well as instant on standardized light source selection. This instrument allows you to easily determine which light source is in use with brightly illuminated buttons. Additionally, the GTI ColorGuard II indicates hours used and time until a relamp is needed for all sources. The distinctive design of the GLE-M series allows you to utilize up to 8 overhead luminaires by using one remote control, rendering it ideal for any sample size. For single luminaire installation, the GLE-M4/32 (or GLE-M5/32) is used. This includes the GTI ColorGuard II lamp timing center and the soft-touch digital lamp control. Additionally, both multiple unit installations and remote control and are easily accommodated. (Note: multiple unit applications and remote control both require particular models. Contact Konica Minolta Sensing for more details.) Features Home Light (Incandescent A) Optional Source on GLE-M5/32 (TL83 3000K standard) Artificial Daylight (D65, D50, or D75) Store Light (TL84 or CWF) Ultraviolet (BLB)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Luminaires Controlled Lighting -  - Konica Minolta Sensing Americas, Inc.
Ramsey, NJ, USA
Luminaires Controlled Lighting
Luminaires Controlled Lighting
Ideal for: Packaging, Printing, Plastics, Paper, (Automotive, Paints, Inks, Textiles Appliances, Furniture The GLE-M provides highly accurate light source control simply by pushing one button. The control panel on these luminaires provide easy-to-use, automatic light source sequencing as well as instant on standardized light source selection. This instrument allows you to easily determine which light source is in use with brightly illuminated buttons. Additionally, the GTI ColorGuard II indicates hours used and time until a relamp is needed for all sources. The distinctive design of the GLE-M series allows you to utilize up to 8 overhead luminaires by using one remote control, rendering it ideal for any sample size. For single luminaire installation, the GLE-M4/32 (or GLE-M5/32) is used. This includes the GTI ColorGuard II lamp timing center and the soft-touch digital lamp control. Additionally, both multiple unit installations and remote control and are easily accommodated. (Note: multiple unit applications and remote control both require particular models. Contact Konica Minolta Sensing for more details.) Features Home Light (Incandescent A) Optional Source on GLE-M5/32 (TL83 3000K standard) Artificial Daylight (D65, D50, or D75) Store Light (TL84 or CWF) Ultraviolet (BLB)

Ideal for:
Packaging, Printing, Plastics, Paper, (Automotive, Paints, Inks, Textiles Appliances, Furniture
The GLE-M provides highly accurate light source control simply by pushing one button. The control panel on these luminaires provide easy-to-use, automatic light source sequencing as well as instant on standardized light source selection. This instrument allows you to easily determine which light source is in use with brightly illuminated buttons. Additionally, the GTI ColorGuard II indicates hours used and time until a relamp is needed for all sources.
The distinctive design of the GLE-M series allows you to utilize up to 8 overhead luminaires by using one remote control, rendering it ideal for any sample size. For single luminaire installation, the GLE-M4/32 (or GLE-M5/32) is used. This includes the GTI ColorGuard II lamp timing center and the soft-touch digital lamp control. Additionally, both multiple unit installations and remote control and are easily accommodated.
(Note: multiple unit applications and remote control both require particular models. Contact Konica Minolta Sensing for more details.)

Features
Home Light (Incandescent A)
Optional Source on GLE-M5/32 (TL83 3000K standard)
Artificial Daylight (D65, D50, or D75)
Store Light (TL84 or CWF)
Ultraviolet (BLB)

Supplier's Site

Technical Specifications

  Konica Minolta Sensing Americas, Inc.
Product Category UV Light Systems
Product Name Luminaires Controlled Lighting
Applications Optical Component Testing; Sunlight / Solar Simulation
Unlock Full Specs
to access all available technical data

Similar Products

Controlled Lighting - MM-4e - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Applications Optical Component Testing; Sunlight / Solar Simulation
Type Chamber
Spectral Range Full Spectrum
View Details
Controlled Lighting - MM-1e - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Applications Optical Component Testing; Sunlight / Solar Simulation
Type Chamber
Spectral Range Full Spectrum
View Details
Controlled Lighting - MM-4e - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Applications Optical Component Testing; Sunlight / Solar Simulation
Type Chamber
Spectral Range Full Spectrum
View Details
Controlled Lighting - MM-1e - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Applications Optical Component Testing; Sunlight / Solar Simulation
Type Chamber
Spectral Range Full Spectrum
View Details