AMADA Weld Tech High Precision Weld Checker MM-122A

Description
The MM-122A is a full function, cost effective unit designed to monitor every type of resistance welding control. It's miniature design allows it to be mounted in any position on the welding machine. Measures Single Phase AC, DC Inverter, AC Inverter, Capacitor Discharge, Transistor, Single-phase Rectified, 3-phase Rectified, 3-phase Low Frequency Current Range: 0.010 – 199.9kA RMS or PEAK Values 31 Weld Schedules No weld current” Detection Printer Connection with Standard Reports
Description
The MM-122A is a full function, cost effective unit designed to monitor every type of resistance welding control. It's miniature design allows it to be mounted in any position on the welding machine. Measures Single Phase AC, DC Inverter, AC Inverter, Capacitor Discharge, Transistor, Single-phase Rectified, 3-phase Rectified, 3-phase Low Frequency Current Range: 0.010 – 199.9kA RMS or PEAK Values 31 Weld Schedules No weld current” Detection Printer Connection with Standard Reports

Suppliers

Company
Product
Description
Supplier Links
High Precision Weld Checker - MM-122A - AMADA Weld Tech
Monrovia, CA, United States
High Precision Weld Checker
MM-122A
High Precision Weld Checker MM-122A
The MM-122A is a full function, cost effective unit designed to monitor every type of resistance welding control. It's miniature design allows it to be mounted in any position on the welding machine. Measures Single Phase AC, DC Inverter, AC Inverter, Capacitor Discharge, Transistor, Single-phase Rectified, 3-phase Rectified, 3-phase Low Frequency Current Range: 0.010 – 199.9kA RMS or PEAK Values 31 Weld Schedules No weld current” Detection Printer Connection with Standard Reports

The MM-122A is a full function, cost effective unit designed to monitor every type of resistance welding control. It's miniature design allows it to be mounted in any position on the welding machine.

  • Measures Single Phase AC, DC Inverter, AC Inverter, Capacitor Discharge, Transistor, Single-phase Rectified, 3-phase Rectified, 3-phase Low Frequency
  • Current Range: 0.010 – 199.9kA
  • RMS or PEAK Values
  • 31 Weld Schedules
  • No weld current” Detection
  • Printer Connection with Standard Reports
Supplier's Site

Technical Specifications

  AMADA Weld Tech
Product Category Welding, Brazing, and Soldering Equipment
Product Number MM-122A
Product Name High Precision Weld Checker
Equipment Type Weld Monitor or Controller
Process Capability Resistance - Spot; Welding
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz
Input Phase Single Phase Power
Unlock Full Specs
to access all available technical data

Similar Products

Fluid and Fuel Tube Brazing System -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
View Details
Soldering Irons - 4053389 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage Engine Driven Generator
View Details
Multioperator Welding Machines -  - Miller Electric Manufacturing Co.
Miller Electric Manufacturing Co.
Specs
Equipment Type Complete System
Process Capability Air Carbon Arc Cutting and Gouging (CAC-A); Cutting / Gouging Equipment; Welding; MIG (GMAW); Multi-process; Flux Cored Arc (FCAW); Stud / Nut Welding; Stick (SMAW); TIG (GTAW)
Material Capability Mild Steel, Aluminum, Stainless Steel, Specialty Metals
View Details
Thinline Weld Head - 182A - AMADA Weld Tech
Specs
Equipment Type Complete System; Weld Head
Process Capability Resistance - Spot; Welding
AC Input Voltage 115/120V_60Hz (optional feature)
View Details