AMADA Weld Tech Advanced Hand-Held Weld Checker MM-380A

Description
The hand-held MM-380 resistance weld checkers have been designed to provide fast, precise and comprehensive measurements of the resistance welding process. The checkers utilize a weld sensor to measure current, voltage and force simultaneously between the electrodes. The large 5” color display provides precise graphical displays of waveform time and amplitude, as well as numeric peak and average values. Menu navigation, measurement setup and waveform analysis is straightforward using a rotary encoder. Waveforms and data are output through an optional in printer or via COM port for screen capture and data collection. Measures current, voltage, time and force Weld thru sensor Easy screen menu navigation Intuitive waveform and data analysis External printer and RS232 output
Description
The hand-held MM-380 resistance weld checkers have been designed to provide fast, precise and comprehensive measurements of the resistance welding process. The checkers utilize a weld sensor to measure current, voltage and force simultaneously between the electrodes. The large 5” color display provides precise graphical displays of waveform time and amplitude, as well as numeric peak and average values. Menu navigation, measurement setup and waveform analysis is straightforward using a rotary encoder. Waveforms and data are output through an optional in printer or via COM port for screen capture and data collection. Measures current, voltage, time and force Weld thru sensor Easy screen menu navigation Intuitive waveform and data analysis External printer and RS232 output

Suppliers

Company
Product
Description
Supplier Links
Advanced Hand-Held Weld Checker - MM-380A - AMADA Weld Tech
Monrovia, CA, United States
Advanced Hand-Held Weld Checker
MM-380A
Advanced Hand-Held Weld Checker MM-380A
The hand-held MM-380 resistance weld checkers have been designed to provide fast, precise and comprehensive measurements of the resistance welding process. The checkers utilize a weld sensor to measure current, voltage and force simultaneously between the electrodes. The large 5” color display provides precise graphical displays of waveform time and amplitude, as well as numeric peak and average values. Menu navigation, measurement setup and waveform analysis is straightforward using a rotary encoder. Waveforms and data are output through an optional in printer or via COM port for screen capture and data collection. Measures current, voltage, time and force Weld thru sensor Easy screen menu navigation Intuitive waveform and data analysis External printer and RS232 output

The hand-held MM-380 resistance weld checkers have been designed to provide fast, precise and comprehensive measurements of the resistance welding process. The checkers utilize a weld sensor to measure current, voltage and force simultaneously between the electrodes. The large 5” color display provides precise graphical displays of waveform time and amplitude, as well as numeric peak and average values. Menu navigation, measurement setup and waveform analysis is straightforward using a rotary encoder. Waveforms and data are output through an optional in printer or via COM port for screen capture and data collection.

  • Measures current, voltage, time and force
  • Weld thru sensor
  • Easy screen menu navigation
  • Intuitive waveform and data analysis
  • External printer and RS232 output
Supplier's Site

Technical Specifications

  AMADA Weld Tech
Product Category Welding, Brazing, and Soldering Equipment
Product Number MM-380A
Product Name Advanced Hand-Held Weld Checker
Equipment Type Weld Monitor or Controller
Process Capability Resistance - Spot; Welding
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz; International Power or Voltages - 50 Hz
Input Phase Single Phase Power
Unlock Full Specs
to access all available technical data

Similar Products

Carousel Feed Brazing System -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
View Details
Soldering Iron Tips - 631080 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Stick (SMAW) Welding Machines -  - Miller Electric Manufacturing Co.
Miller Electric Manufacturing Co.
Specs
Equipment Type Complete System
Process Capability Welding; Stick (SMAW)
Material Capability Steel, Stainless Steel
View Details
Thinline Weld Head - 86A - AMADA Weld Tech
Specs
Equipment Type Complete System; Weld Head
Process Capability Resistance - Spot; Welding
AC Input Voltage 115/120V_60Hz (optional feature)
View Details