The Protect RCS DC System (SPRe/TPRe) has been developed and designed to provide high reliability power supply and battery charging capability. The Protect RCS DC System is a thyristor-controlled rectifier suitable for charging nickel-cadmium or lead-acid batteries while supplying DC loads. It can also be used without batteries as direct power supplies. The rectifier system is available in single phase (SPRe) or three phase (TPRe) input supply configuration and can be modified for different voltages 24V,48V,110V,125V,22
0V and output ratings from 10A – 1000A
The Protect RCS DC System (SPRe/TPRe) has been developed and designed to provide high reliability power supply and battery charging capability.
The Protect RCS DC System is a thyristor-controlled rectifier suitable for charging nickel-cadmium or lead-acid batteries while supplying DC loads. It can also be used without batteries as direct power supplies.
The rectifier system is available in single phase (SPRe) or three phase (TPRe) input supply configuration and can be modified for different voltages 24V,48V,110V,125V,220V and output ratings from 10A – 1000A