AEG Power Solutions USA, Inc. Datasheets for Power Rectifiers
Power rectifiers are electrical devices that convert alternating current (AC) to direct current (DC). They are an integral part of telecom rectifiers for the telecommunications industry, and in battery chargers, DC power systems, and other power system devices.
Power Rectifiers: Learn more
| Product Name | Notes |
|---|---|
| Modular, redundant and scalable system for all industrial applications The Protect MIP offers a new way of achieving reliable and cost-efficient protection for all Industrial market applications including Oil & | |
| The Profitec S DC Systems has been developed and designed to provide high reliability power supply and battery charging capability . The Profitec S DC System is fully natural cooling... | |
| The Protect MIP Rack Mount 19 inch System has been designed for all industrial applications. The unit is build as a compact 19' full plug-in module with 4U height and... | |
| The Protect MIP Standalone System is a flexible DC and Mixed DC & AC Solution with large set of options to comply with special customer requirements. It has been design... | |
| The Protect RCS DC System (SPRe/TPRe) has been developed and designed to provide high reliability power supply and battery charging capability. The Protect RCS DC System is a thyristor-controlled rectifier... |